- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50003-1040E FCI | In Stock | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50003-1040E | - | - | - | - | - | - | - | Obsolete | 5.83 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50295-1244E FCI | In Stock | - | - | BOARD | - | HOLE .099-.111 | 6.85 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-1244E | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 244 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.125 inch | 30u inch | ||
![]() 50000-1090E FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50000-1054H FCI | In Stock | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50000-1054H | - | - | - | - | - | - | - | Obsolete | 5.84 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50565-1072F FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 9.75 inch | GOLD (30) | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50565-1072F | 50565 | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | 5.81 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 7.62 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.46 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin/Lead (Sn/Pb) | - | - | BLACK | S216P6 | 0.145 inch | 30u inch | ||
![]() 50294-1054E FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 6.15 inch | GOLD (30) | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50294-1054E | 50294 | RIGHT ANGLE | ONE | 3 | - | - | - | Obsolete | 5.76 | No | e0 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 162 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | 0.36 inch | FEMALE | 94V-0 | 0.72 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | - | - | 0.125 inch | 30u inch | ||
![]() 50012-5165B FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50009-1120D FCI | In Stock | - | - | BOARD | - | - | 3.75 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1120D | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 8.35 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 120 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.733 inch | 30u inch | ||
![]() 50006-5180C FCI | In Stock | - | - | BOARD | - | - | 6.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50006-5180C | 50006 | STRAIGHT | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.71 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 180 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.485 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50351-5180H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50006-5120C FCI | In Stock | - | - | BOARD | - | - | 4.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50006-5120C | 50006 | STRAIGHT | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.71 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 120 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.485 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50009-5100A FCI | In Stock | - | - | BOARD | - | - | 3.25 inch | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5100A | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | LEAD FREE | Obsolete | 5.76 | No | e4 | No | - | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | NICKEL PALLADIUM GOLD (30) | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | FLASH inch | ||
![]() 50004-5160E FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50009-5176G FCI | In Stock | - | - | BOARD | - | - | 5.15 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5176G | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 176 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.25 inch | FLASH inch | ||
![]() 50009-1260G FCI | In Stock | - | - | BOARD | - | - | 7.25 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1260G | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 260 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.25 inch | 30u inch | ||
![]() 50295-1108H FCI | In Stock | - | - | BOARD | - | HOLE .099-.111 | 3.45 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-1108H | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 108 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.18 inch | 30u inch | ||
![]() 50009-5220C FCI | In Stock | - | - | BOARD | - | - | 6.25 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5220C | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 220 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50015-5120C FCI | In Stock | - | - | BOARD | - | - | 3.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-5120C | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 120 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50006-5120A FCI | In Stock | - | - | BOARD | - | - | 4.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50006-5120A | 50006 | STRAIGHT | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.71 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 120 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.485 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | FLASH inch | ||
![]() 50009-5200G FCI | In Stock | - | - | BOARD | - | - | 5.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5200G | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 200 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.25 inch | FLASH inch |