- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Connector Style | Connector Usage | Features | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17063082203 HARTING | 15 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | NOT SPECIFIED | 750V | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | - | 308 (220 + 88 Ground) | - | - | 5 + 2 | Male | PICMG, STANDARD: IEC 61076-4-101, 88 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | - | - | All | 1A | Gold or Gold-Palladium | 308 | 94V-0 | - | - | - | 2 mm | - | MONOBLOCK | Backplane-to-Daughtercard | Board Guide, Shielded | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HM2P66PD5110Z1LF Amphenol ICC (FCI) | 6 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | - | 750V | AB 22 | - | - | 44mm | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PK5111GFLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | 2002 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 175 (125 + 50 Ground) | 125°C | -55°C | 5 + 2 | Male | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 125 | - | - | - | 10GOhm | - | - | B 25 | - | - | - | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PDS1X0N9LF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | All | 1.5A | Gold | 125 | - | - | 20mOhm | 10GOhm | - | 750V | B 25 | - | - | - | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PDP1E0N9LF Amphenol ICC (FCI) | 27 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | All | 1.5A | Gold | 125 | - | - | 20mOhm | 10GOhm | - | 750V | B 25 | - | - | - | Flash | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PDK1H5N9LF Amphenol ICC (FCI) | 6 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 150 (125 + 25 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 125 | - | White | 20mOhm | 10GOhm | - | 750V | B 25 | - | - | 50mm | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P83PZF1F1N9LF Amphenol ICC (FCI) | 6 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 110 (88 + 22 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 21.4mm | All | 1.5A | Gold | 88 | - | White | 20mOhm | 10GOhm | - | 750V | F 11 | - | - | 25mm | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P60PDE120N9LF Amphenol ICC (FCI) | 22 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 55 | - | White | - | 10GOhm | - | - | C 11 | - | - | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PDF1M0N9LF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2009 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 125 | - | White | 20mOhm | 10GOhm | - | 750V | B 25 | - | - | 50mm | Flash | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDM2C5N9LF Amphenol ICC (FCI) | 6 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | - | 10GOhm | - | - | A 22 | - | Board Guide | - | Flash | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDF1G1N9LF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | - | 750V | A 22 | - | Board Guide | 50mm | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P71PDF1G1N9LF Amphenol ICC (FCI) | 23 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 133 (95 + 38 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 95 | - | - | - | 10GOhm | - | - | B 19 | - | - | - | Flash | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P09PDR210N9LF Amphenol ICC (FCI) | 22 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | 28 | 1.5A | Gold | 28 | - | White | 20mOhm | 10GOhm | - | 750V | C 11 | - | Board Guide | - | Flash | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HM2P09PDK330N9LF Amphenol ICC (FCI) | 22 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polyester | Bronze | 750Vrms | -55°C~125°C | Tray | 2007 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | - | Gold | 55 | - | White | 20mOhm | - | - | 750V | C 11 | - | Board Guide | - | 30.0μin 0.76μm | No | - | RoHS Compliant | - | - | ||
![]() 17051331203 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | NOT SPECIFIED | 750V | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 133 (95 + 38 Ground) | - | - | 5 + 2 | - | 38 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 133 | Straight | 15.4mm | All | 1A | Gold or Gold-Palladium | - | 94V-0 | - | - | - | - | - | B 19 | Backplane-to-Daughtercard | Shielded | 38mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HM2P09PDF3J0N9LF Amphenol ICC (FCI) | 22 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 55 | - | White | 20mOhm | 10GOhm | - | 750V | C 11 | - | Board Guide | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P09PDP291N9LF Amphenol ICC (FCI) | 6 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 55 | - | - | - | 10GOhm | - | - | C 11 | - | Board Guide | - | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P89PDK180N9LF Amphenol ICC (FCI) | 10000 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | -55°C~125°C | Tray | 2010 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 5Ohm | 88 | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | - | Gold | - | - | - | - | - | - | - | F 11 | - | Board Guide | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() HM2P82PD8111N9LF Amphenol ICC (FCI) | 6 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 110 (88 + 22 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 21.4mm | All | 1.5A | Gold | 88 | - | - | 20mOhm | 10GOhm | - | 750V | FR 11 | - | Board Guide | 24.95mm | Flash | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P65PNL2R5GFLF Amphenol ICC (FCI) | 6 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 169 (125 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 125 | - | - | - | 10GOhm | - | - | AB 25 | - | - | - | Flash | No | - | RoHS Compliant | UL94 V-0 | - |