- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | PEG | - | 1.965 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2P88PK8111GF | HM2 | STRAIGHT | ONE | 10 | 125 °C | -55 °C | Obsolete | 5.59 | No | e0 | - | EAR99 | BOARD CONNECTOR | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 250 | 2 mm | compliant | UL, CSA | COMMERCIAL | 10 | RECTANGULAR | 0.843 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | 750VAC V | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .7506 N | .139 N | 0.079 inch | CREAM | 0.512 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P87PNA1W5GF | HM2 | STRAIGHT | - | 10 | - | - | Active | 5.39 | No | - | No | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 220 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | 1.732 inch | GOLD (31) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | HM2P70PN5114GF | HM2P70PN5114 | STRAIGHT | ONE | 7 | 125 °C | -55 °C | Active | 5.46 | No | e4 | No | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | UL, CSA | COMMERCIAL | 7 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | 750VAC V | 2.0066 mm | 250 Cycles | GOLD (31) OVER NICKEL | RECTANGULAR | .3614 N | .07228 N | 0.079 inch | CREAM | 0.63 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PKF1C4GF | HM2 | STRAIGHT | - | 7 | - | - | Active | 5.39 | - | e0 | - | EAR99 | BOARD CONNECTOR | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P40PNW1G5GF | HM2 | STRAIGHT | - | 6 | - | - | Active | 5.39 | - | e4 | - | EAR99 | BOARD CONNECTOR | 16 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P88PNE190GF | HM2 | STRAIGHT | - | 8 | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P88PNE170GF | HM2 | STRAIGHT | - | 8 | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PKP2H5GF | HM2 | STRAIGHT | - | 6 | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PMS120GF | HM2 | STRAIGHT | - | 5 | - | - | Obsolete | 5.69 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | 1.732 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | HM2P70PNE124GF | HM2 | STRAIGHT | ONE | 7 | 125 °C | -55 °C | Obsolete | 5.61 | No | e4 | No | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | UL, CSA | COMMERCIAL | 7 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | 750VAC V | 2.0066 mm | 250 Cycles | GOLD (31) OVER NICKEL | RECTANGULAR | .3614 N | .07228 N | 0.079 inch | CREAM | 0.63 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P87PNA1N4GF | HM2 | STRAIGHT | - | 10 | - | - | Obsolete | 5.61 | No | - | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 220 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDE3F0N9 | HM2P07PDE3F0 | STRAIGHT | - | 5 | - | - | Obsolete | 5.66 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDF2J0N9 | HM2 | STRAIGHT | - | 5 | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | GUIDE PIN | - | LOCKING | 1.967 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | HM2S10PE5100N9 | - | STRAIGHT | ONE | 5 | 125 °C | -55 °C | Obsolete | 5.53 | No | e0 | No | EAR99 | BOARD CONNECTOR | STANDARD: IEC 61076-4-101 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.482 inch | FEMALE | 94V-0 | 0.472 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | - | 0.13 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PKF1K4GF | HM2P08PKF1K4 | STRAIGHT | - | 7 | - | - | Obsolete | 5.66 | - | e4 | - | - | BOARD CONNECTOR | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PNT114GF | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM2R30PA5300N9 | - | RIGHT ANGLE | - | 5 | - | - | Obsolete | 5.73 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 4 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PNW2X4GF | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN TWO ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2PN1PNK3L5GF | HM2 | STRAIGHT | - | 6 | - | - | Obsolete | 5.69 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - |