- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Shape | Mounting Option 1 | Board Mounting Option | Angle | Approvals | Body Length | Cable Style | Contact Finish Mating | Contact Materials | Grip Type | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Timing Range | Watertight | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Composition | Color | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Style | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Protections | Mating Contact Row Spacing | Insulator Color | Terminal Type | Coil Voltage | Legend | Background Color | Mode of Operation | Language | Connection Type | Operating Voltage | Terminal Length | Contacts | IP Rating | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | Nickel Plated Brass | - | - | - | Straight | - | - | Round | NOT SPECIFIED | NOT SPECIFIED | Bushing Grip with Strain Relief | FCI | - | - | Altech | 4248627 | HM2 | 5.99 mm | 5.99 mm | - | STRAIGHT | - | 8 | - | - | LEAD FREE | Active | 2.08 | Yes | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | Metallic | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 88 | 2 mm | - | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Miscellaneous | HM2PN1PDP255N9LF | - | - | - | - | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | 22 SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Cutler Hammer, Div of Eaton Co | D1RR1T | - | - | - | - | STRAIGHT | - | 8 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | - | Amphenol FCi | HM2P08PD5110N9LF | HM2 | - | - | - | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 2.07 | Yes | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | - | UL | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Edwards Signaling | 125-7Y-12K | - | - | - | - | RIGHT ANGLE | - | 6 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 25 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 150 | 2 mm | - | compliant | - | - | - | - | - | - | FEMALE | - | 12 Feet | - | - | - | - | - | - | RECEPTACLE | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | 120 VAC;28 VDC | - | 1NO | IP67 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | C | - | - | - | UL | - | - | - | - | - | - | - | - | Ocal, a T & B Brand | C57-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | Form 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | SSAC | KRD92115SB-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 24 VDC | - | - | Watchdog | - | - | - | - | SPDT | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | Plastic | - | - | - | - | - | - | - | GOLD (31) OVER NICKEL | NOT SPECIFIED | - | FCI | - | - | Brady | 25227 | HM2 | - | - | - | STRAIGHT | - | 10 | - | - | - | Active | 5.69 | - | - | - | e0 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | - | unknown | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN LEAD (2) | - | - | - | - | - | - | - | - | Hair Net Required Beyond This Point | White | - | English | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | LOCKING | PEG | - | CSA, UL | 1.969 inch | - | GOLD (31) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | No | GLASS FILLED POLYESTER | Cooper | 6352LA-BU | HM2 | - | - | - | STRAIGHT | ONE | 7 | 125 °C | -55 °C | - | Obsolete | 5.61 | No | - | No | e4 | No | - | - | BOARD CONNECTOR | - | - | Light Almond | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | - | compliant | 20 A | UL, CSA | COMMERCIAL | 7 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | - | 0.529 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | 125 VAC | PRESS FIT | POLARIZED HOUSING | - | 2.0066 mm | 250 Cycles | 2 | GOLD (31) OVER NICKEL | RECTANGULAR | .3614 N | .139 N | - | 0.079 inch | WHITE | - | - | - | - | - | - | Duplex Receptacle | - | - | - | - | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | - | Crouzet | 81526006 | HM2 | - | - | - | STRAIGHT | - | 10 | - | - | - | Active | 5.39 | No | - | - | - | No | - | EAR99 | BOARD CONNECTOR | - | - | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 220 | 2 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | 1.969 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | THERMOPLASTIC | ABB | ACH580-BCR-011A-6+FJK52L2 | HM2 | - | - | - | RIGHT ANGLE | ONE | 5 | 125 °C | -55 °C | - | Obsolete | 5.12 | No | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | HIGH TEMPERATURE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | - | compliant | - | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.482 inch | FEMALE | - | - | 0.799 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | PRESS FIT | CENTER | 750VAC V | 2.0066 mm | 500 Cycles | - | - | RECTANGULAR | .3614 N | .07228 N | - | 0.079 inch | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | 39u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 6262RDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 23092 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Security/Admittance Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Firearms Allowed On Premises | White | - | English | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | NC-105-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 23916 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keep Hands Clear Of Moving Machinery | Orange | - | English | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Allen Bradley | 800T-QB10GD2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | ABB | S282UC-Z1.6 | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplemental | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |