- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Connector Usage | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2P07PMF1U0GFLF Amphenol ICC (FCI) | 192 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | - | - | 10GOhm | - | - | - | A 22 | - | - | - | - | - | - | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2A31PG5000N9LF Amphenol ICC (FCI) | 27936 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 58 (55 + 3 Power) | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 500V | - | M 11 | - | - | - | - | - | - | Board Guide | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 17250951101 HARTING | 40 | - | - | 7 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 95 | - | - | 5 | Receptacle | VMEBUS, STANDARD: IEC 61076-4-113 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 95 | Right Angle | 20.45mm | All | 1A | ONE | UL | Gold or Gold-Palladium | COMMERCIAL | 5 | - | RECTANGULAR | 0.447 inch | 94V-0 | - | 1A | SQ PIN-SKT | 20mOhm | 10000000000Ohm | PLUG | - | POLARIZED HOUSING | B 19 | 2.0066 mm | RECTANGULAR | .139 N | .139 N | 0.079 inch | Backplane-to-Daughtercard | - | 37.9mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HM2P07PDP235N9LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | White | - | - | 20mOhm | 10GOhm | - | 750V | - | A 22 | - | - | - | - | - | - | Board Guide | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2J71PE5118N9LF Amphenol ICC (FCI) | 192 |
| Datasheet | 11 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Bronze | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 114 (95 + 19 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | 27.6mm | All | 1.5A | - | - | Gold | - | - | 95 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 750V | - | B 19 | - | - | - | - | - | - | - | 37.9mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P70PD5110N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | 2002 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 750V | - | B 22 | - | - | - | - | - | - | - | 43.9mm | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PKP2H5GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | - | - | 10GOhm | - | - | - | A 22 | - | - | - | - | - | - | Board Guide | - | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P95PDG110N9LF Amphenol ICC (FCI) | 76032 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 200 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 21.4mm | 172 | 1.5A | - | - | Gold | - | - | 172 | - | - | - | White | - | - | 20mOhm | 10GOhm | - | 750V | - | DE 25 | - | - | - | - | - | - | - | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P82PKA1M1GFLF Amphenol ICC (FCI) | 148992 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 110 (88 + 22 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 88 | - | - | - | - | - | - | - | 10GOhm | - | - | - | FR 11 | - | - | - | - | - | - | Board Guide | - | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P70PKE121GFLF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | White | - | - | 20mOhm | 10GOhm | - | 750V | - | B 22 | - | - | - | - | - | - | - | 44mm | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P09PC5110Z1LF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | - | Gold | - | - | 55 | - | - | - | White | - | - | 20mOhm | 10GOhm | - | 750V | - | C 11 | - | - | - | - | - | - | Board Guide | 25mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2R02PA5101E9LF Amphenol ICC (FCI) | 285120 |
| - | 11 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 125 | - | - | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | - | - | - | Gold | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | B 25 | - | - | - | - | - | - | Upper and Lower Shield | - | 30.0μin 0.76μm | No | RoHS Compliant | - | - | ||
![]() HM2P08PKP2L5GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 150 (125 + 25 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 125 | - | - | - | - | - | - | - | 10GOhm | - | - | - | B 25 | - | - | - | - | - | - | - | - | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2R88PA8100N9LF Amphenol ICC (FCI) | 35280 |
| - | 10 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Bronze | - | 500V | -55°C~125°C | Tray | 2002 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 200 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | 22.3mm | All | 1.5A | - | - | Gold | - | - | 200 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 750V | - | E 25 | - | - | - | - | - | - | - | 49.9mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HM2R20PA5108N9LF Amphenol ICC (FCI) | 35 |
| - | 11 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Bronze | - | 500V | -55°C~125°C | Tray | 2002 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | - | All | 1.5A | - | - | Gold | - | - | 55 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 750V | - | CR 11 | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P88PD8110N9LF Amphenol ICC (FCI) | 38016 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 500V | -55°C~125°C | Tray | 2002 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 200 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 21.4mm | All | 1.5A | - | - | Gold | - | - | 200 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 750V | - | E 25 | - | - | - | - | - | - | Board Guide | 49.9mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 44 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | MetPak⢠CP2 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AB 22 | - | - | - | - | - | CompactPCI | Upper Shield | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() HM2P08PDE121N9LLF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 175 (125 + 50 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 125 | - | - | - | - | - | - | - | 10GOhm | - | - | - | B 25 | - | - | - | - | - | - | - | - | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2S01PE5101N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 12.25mm | All | - | - | - | Gold | - | - | 110 | - | - | - | - | - | - | 20mOhm | - | - | 500V | - | A 22 | - | - | - | - | - | - | Board Guide | 50mm | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() HM2P95PDF1J1N9LF Amphenol ICC (FCI) | 192 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 244 (200 + 44 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 21.4mm | All | 1.5A | - | - | Gold | - | - | 200 | - | - | - | White | - | - | 20mOhm | 10GOhm | - | 750V | - | DE 25 | - | - | - | - | - | - | - | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - |