- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Connector Usage | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2J70PE5110N9LF Amphenol ICC (FCI) | 19008 |
| - | 11 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | 27.6mm | All | 1.5A | Gold | 110 | - | 20mOhm | 10GOhm | 750V | B 22 | - | - | 43.9mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() 17011104201 HARTING | 44 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | - | - | 5 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | - | - | All | - | Gold or Gold-Palladium | - | - | - | - | - | A 22 | Backplane | Board Guide | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | 200 | - | - | - | -55°C~125°C | Bulk | 2010 | UHM | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 200 | - | - | 8 | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | All | - | Gold | - | - | - | - | - | E 25 | CompactPCI | Upper and Lower Shield | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2R21PA5108N9LF Amphenol ICC (FCI) | 28 |
| - | 11 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | 2010 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | All | - | Gold | 55 | - | 20mOhm | - | 750V | CR 11 | - | Upper Shield | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() HM2P66PDE120N9LF Amphenol ICC (FCI) | 288 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2013 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | 20mOhm | 10GOhm | 750V | AB 22 | - | - | 44mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2J71PEE128N9LF Amphenol ICC (FCI) | 192 |
| - | 11 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 114 (95 + 19 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | 27.6mm | All | 1.5A | Gold | 95 | - | 25mOhm | 10GOhm | 500V | B 19 | - | - | - | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P09PDS161E9LF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 55 | - | - | 10GOhm | - | C 11 | - | Board Guide | - | 39.4μin 1.00μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P09PKF1H1GCLF Amphenol ICC (FCI) | 76032 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 55 | - | - | 10GOhm | - | C 11 | - | Board Guide | - | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P80PKF1H7GFLF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 55 | - | - | 10GOhm | - | CR 11 | - | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P95PDH1P0N9LF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 200 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 21.4mm | All | 1.5A | Gold | 200 | White | 20mOhm | 10GOhm | 750V | DE 25 | - | - | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PN5114GLLF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | 10GOhm | - | A 22 | - | Board Guide | - | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2R01PA510FN9LF Amphenol ICC (FCI) | 288 |
| - | 11 Weeks | GXT, Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 110 | 125°C | -55°C | 5 | Female | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | 24mm | All | 1.5A | Gold | 110 | - | 20mOhm | 10GOhm | 500V | A 22 | - | Board Guide, Upper Shield | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() HM2P07PKP190GFLF Amphenol ICC (FCI) | 109440 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | 10GOhm | - | A 22 | - | Board Guide | - | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P08PK5114GFLF Amphenol ICC (FCI) | 112896 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 175 (125 + 50 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 125 | White | 20mOhm | 10GOhm | 750V | B 25 | - | - | 50mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P08PK5114GLLF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 175 (125 + 50 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 125 | White | 20mOhm | 10GOhm | 750V | B 25 | - | - | 50mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P88PME1P1GFLF Amphenol ICC (FCI) | 128 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 250 (200 + 50 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 21.4mm | All | 1.5A | Gold | 200 | White | 20mOhm | 10GOhm | 750V | E 25 | - | - | 50mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P09PDP291N9LLF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 55 | - | - | 10GOhm | - | C 11 | - | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDP255N9L1LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 132 (110 + 22 Ground) | - | - | 5 + 1 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | - | Gold | 110 | - | - | - | - | A 22 | - | Board Guide | - | Flash | No | RoHS Compliant | - | ||
![]() HM2P07PKF1H1GFLF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | All | 1.5A | Gold | 110 | - | 20mOhm | 10GOhm | 750V | A 22 | - | Board Guide | - | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() 17211104102 HARTING | 30 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 110 | - | - | 5 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | - | - | All | - | Gold | - | - | - | - | - | A 22 | - | Upper Shield | - | - | - | ROHS3 Compliant | - |