- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17030771001 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 77 (55 + 22 Ground) | - | - | 5 + 2 | - | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 77 | - | - | All | - | Gold or Gold-Palladium | - | 94V-0 | - | - | - | - | C 11 | Board Guide, Shielded | - | - | - | ROHS3 Compliant | - | ||
![]() 2102736-2 TE Connectivity Aerospace, Defense and Marine | 62 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | - | Polymer | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | Active | - | Press-Fit | - | BOARD CONNECTOR | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 1.8mm | - | Straight | - | - | - | - | 144 | - | Black | - | - | - | - | - | 29.41mm | - | - | RoHS Compliant | - | ||
![]() HM2P07PD51M0N9LF Amphenol ICC (FCI) | 109440 |
| - | 10 Weeks | - | Through Hole | Through Hole | Polyester | - | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | - | Gold | 110 | - | White | 20mOhm | - | 750V | A 22 | Board Guide | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() 17030552210 HARTING | 36 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 77 (55 + 22 Ground) | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | 55 | - | Gold or Gold-Palladium | - | - | - | - | - | - | C 11 | Board Guide | - | - | - | ROHS3 Compliant | - | ||
![]() HM2S02PE5101AALF Amphenol ICC (FCI) | 56448 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 125 | 125°C | -55°C | 5 | Female | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 12mm | All | 1.5A | Gold | - | - | - | 20mOhm | 10GOhm | 750V | B 25 | Upper and Lower Shield | 50mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | ||
![]() 17062202201 HARTING | 35 |
| - | 7 Weeks | Gold | - | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 220 | - | - | 5 | Male | PICMG, STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 220 | Straight | 15.4mm | All | 1.5A | Gold or Gold-Palladium | - | 94V-0 | - | - | - | - | MONOBLOCK | - | 94mm | - | - | ROHS3 Compliant | - | ||
![]() HM2P70PDN281N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Bronze | 750Vrms | -55°C~125°C | Tray | 2007 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | - | 10GOhm | - | B 22 | - | - | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PNU1G5GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | 112 | 1.5A | Gold | 125 | - | White | 20mOhm | 10GOhm | 750V | A 22 | Board Guide | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P95PA8110AALF Amphenol ICC (FCI) | 18624 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 200 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | - | 1.5A | 2mm | - | Straight | 21.4mm | All | 1.5A | Gold | 200 | - | White | 20mOhm | 10GOhm | 750V | DE 25 | - | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P09PDM3U0N9LF Amphenol ICC (FCI) | 576 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Polyester | - | Bronze | 750Vrms | -55°C~125°C | Tray | 2009 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | - | Gold | 55 | - | White | 20mOhm | - | 750V | C 11 | Board Guide | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() HM2PN1PNF3N5GFLF Amphenol ICC (FCI) | 192 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | 750V | A 22 | Board Guide | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2E32PH5000LF Amphenol ICC (FCI) | 57024 |
| - | 19 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | Thermoplastic | - | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 3 (Power) | 125°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1.5A | 7.5mm | - | Right Angle | - | All | 1.5A | Gold or Gold-Palladium | - | - | - | - | 10GOhm | - | N Type | Board Guide | 25mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 17551442106 HARTING | In Stock | - | - | - | - | Flanges | Through Hole, Right Angle | - | - | - | - | -55°C~125°C | Bulk | - | har-bus® HM | e4 | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 144 | - | - | 6 | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | - | - | All | - | Gold | - | 94V-0 | - | - | - | - | - | Mating Guide | - | - | - | ROHS3 Compliant | - | ||
![]() HM2PN2PNF3U5GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 225 (200 + 25 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 125 | - | White | 20mOhm | 10GOhm | 750V | B 25 | - | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() 17141102204 HARTING | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | AB 22 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17122504201 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | 8 | - | 50 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 200 | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17041322004 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17021502201 HARTING | 86 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | 6 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 150 | - | - | - | - | Gold or Gold-Palladium | - | 94V-0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17011322201 HARTING | 77 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 132 (110 + 22 Ground) | - | - | 5 + 1 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | All | - | Gold or Gold-Palladium | - | - | - | - | - | - | A 22 | Board Guide | - | - | - | ROHS3 Compliant | - | ||
![]() 17030772218 HARTING | 44 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |