- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Contact Finish | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Connector Style | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Number of Columns | Connector Usage | Name of Rows Loaded | Features | Product Length | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17141101201 HARTING | 31 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | - | - | 5 | - | STANDARD: IEC 61076-4-101 | - | - | - | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | - | - | All | 1A | ONE | Gold or Gold-Palladium | 1.732 inch | 5 | - | RECTANGULAR | 0.606 inch | 94V-0 | - | - | SQ PIN-SKT | - | - | - | POLARIZED HOUSING | AB 22 | 0.079 mm | RECTANGULAR | 0.079 inch | 22 | - | A,B,C,D,E | - | - | - | - | 0.146 inch | - | ROHS3 Compliant | - | ||
![]() 17111762201 HARTING | 15 |
| - | 7 Weeks | Gold | - | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 176 | - | - | 8 | Male | STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | - | - | - | All | 1.5A | - | Gold or Gold-Palladium | - | - | 111 | - | - | 94V-0 | - | - | - | - | - | - | - | D 22 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17063082204 HARTING | 44 |
| - | 7 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 308 (220 + 88 Ground) | - | - | 5 + 2 | - | PICMG, STANDARD: IEC 61076-4-101, 88 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 220 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | MONOBLOCK | - | - | - | - | - | - | Board Guide, Shielded | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HM2P65PDE120N9LF Amphenol ICC (FCI) | 111744 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | Gold | - | - | 125 | - | - | - | - | - | - | - | 10GOhm | - | - | AB 25 | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 17041541601 HARTING | 44 |
| - | 7 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | - | - | 5 + 2 | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 154 | Straight | 15.4mm | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | B 22 | - | - | - | - | - | - | - | - | 44mm | - | - | - | ROHS3 Compliant | - | ||
![]() 17051331603 HARTING | 44 |
| - | 7 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 133 (95 + 38 Ground) | - | - | 5 + 2 | - | 38 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 133 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | B 19 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17062202202 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 220 | - | - | 5 | - | PICMG, STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 220 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | MONOBLOCK | - | - | - | - | - | - | Board Guide | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17230551102 HARTING | 67 |
| - | 7 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 55 | - | - | 5 | - | SHIELDED | - | - | - | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 55 | - | - | All | 1A | ONE | Gold or Gold-Palladium | - | 6 | - | RECTANGULAR | 0.482 inch | 94V-0 | - | 0.882 inch | SQ PIN-SKT | - | - | - | POLARIZED HOUSING | C 11 | 2 mm | RECTANGULAR | 0.079 inch | - | Backplane-to-Daughtercard | - | - | - | - | - | 0.134 inch | - | ROHS3 Compliant | - | ||
![]() 17131272201 HARTING | 34 | - | Datasheet | 7 Weeks | Gold | - | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 127 (95 + 32 Ground) | - | - | 5 + 2 | Male | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | - | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | ONE | Gold or Gold-Palladium | - | 5 | 127 | RECTANGULAR | 0.606 inch | 94V-0 | - | - | SQ PIN-SKT | - | - | - | POLARIZED HOUSING | AB 19 | 2 mm | RECTANGULAR | 0.079 inch | - | - | - | - | - | 38mm | - | - | - | ROHS3 Compliant | - | ||
![]() HM2R10PACAK0N9LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | 500V | -55°C~105°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 110 | - | - | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | 104 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | A 22 | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | ||
![]() HM2P88PKF1U0GFLF Amphenol ICC (FCI) | 128 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 200 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | 175 | 1.5A | - | Gold | - | - | 175 | - | - | - | - | - | - | - | 10GOhm | - | - | E 25 | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2A30PG5000LF Amphenol ICC (FCI) | 28224 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 6 (Power) | 125°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1.5A | 0.295 7.50mm | - | - | - | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 10GOhm | - | - | L | - | - | - | - | - | - | Board Guide | - | - | 59.0μin 1.50μm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P09PDE121N9 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Obsolete | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | Gold | - | - | 55 | - | - | - | White | - | - | 20mOhm | 10GOhm | 750V | - | C 11 | - | - | - | - | - | - | Board Guide | - | - | Flash | - | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() 511663467 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9 mm | - | - | - | - | - | - | ||
![]() 17050954201 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 95 | - | - | 5 | - | STANDARD: IEC 61076-4-101 | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 95 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | B 19 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HM2P80PD5111N9LF Amphenol ICC (FCI) | 111744 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | 2009 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | Gold | - | - | 55 | - | - | - | - | - | - | 20mOhm | 10GOhm | 750V | - | CR 11 | - | - | - | - | - | - | Board Guide | - | 24.95mm | Flash | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDF2J0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | Gold | - | - | 110 | - | - | - | - | - | - | - | 10GOhm | - | - | A 22 | - | - | - | - | - | - | Board Guide | - | - | Flash | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDT2C0N9LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | Gold | - | - | 110 | - | - | - | White | - | - | 20mOhm | 10GOhm | 750V | - | A 22 | - | - | - | - | - | - | Board Guide | - | 50mm | Flash | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P65PDR2T0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | Gold | - | - | 125 | - | - | - | - | - | - | - | 10GOhm | - | - | AB 25 | - | - | - | - | - | - | - | - | - | Flash | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P08PCK220N9LF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | 107 | 1.5A | - | Gold | - | - | 107 | - | - | - | White | - | - | 20mOhm | 10GOhm | 750V | - | B 25 | - | - | - | - | - | - | - | - | 50mm | Flash | - | - | RoHS Compliant | UL94 V-0 |