- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Number of Columns | Connector Usage | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2P70PDR2N1N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | 750V | B 22 | - | - | - | 44mm | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDT221N9LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | - | 10GOhm | - | A 22 | - | - | Board Guide | - | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDN131N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | - | 10GOhm | - | A 22 | - | - | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDN1C1N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | - | 10GOhm | - | A 22 | - | - | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P11PK5114GFLF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 80 (55 + 22 Ground + 3 Power) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | 77 | 1.5A | Gold | 55 | - | White | 20mOhm | 10GOhm | 750V | M 11 | - | - | Board Guide | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PKE124GFLF Amphenol ICC (FCI) | 112896 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 175 (125 + 50 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 125 | - | - | - | 10GOhm | - | B 25 | - | - | - | - | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 17011101201 HARTING | 38 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | - | - | 5 | STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | Straight | 15.4mm | All | 1A | Gold or Gold-Palladium | - | 94V-0 | - | - | - | - | A 22 | 22 | Backplane | - | 50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17051332602 HARTING | 60 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 133 (95 + 38 Ground) | - | - | 5 + 2 | 38 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 133 | Straight | 15.4mm | All | - | Gold or Gold-Palladium | - | 94V-0 | - | - | - | - | B 19 | - | Compact PCI P3, VME JO | - | 38mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17011102239 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | - | - | 5 | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | 110 | - | Gold or Gold-Palladium | - | - | - | - | - | - | A 22 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HM2P07PDT2E0N9LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | 750V | A 22 | - | - | Board Guide | 50mm | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDN271N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | 750V | A 22 | - | - | Board Guide | 50mm | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PDE2A1N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 125 | - | - | - | 10GOhm | - | B 25 | - | - | - | - | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2J07PE51A8N9LF Amphenol ICC (FCI) | 18816 |
| Datasheet | 11 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Polymer | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | - | All | 1.5A | Gold | 110 | - | - | 25mOhm | - | 500V | A 22 | - | - | - | 49.9mm | 30.0μin 0.76μm | No | RoHS Compliant | - | - | ||
![]() HM2P07PDP265N9LF Amphenol ICC (FCI) | 288 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | Gold | 110 | - | - | - | 10GOhm | - | A 22 | - | - | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDP261N9LF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | 750V | A 22 | - | - | Board Guide | 50mm | Flash | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2R02PA5100L9LF Amphenol ICC (FCI) | 57024 |
| - | 11 Weeks | GXT, Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | 20.3mm | All | 1.5A | Gold | 125 | - | - | 20mOhm | - | 750V | B 25 | - | - | - | 50mm | 51.2μin 1.30μm | No | RoHS Compliant | - | - | ||
![]() HM2P87PZC135N9LF Amphenol ICC (FCI) | 72960 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 220 (176 + 44 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | 218 | 1.5A | Gold | 176 | - | - | - | 10GOhm | - | D 22 | - | - | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P65PNG3F4GLLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 169 (125 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 125 | - | - | 20mOhm | 10GOhm | 750V | AB 25 | - | - | - | 50mm | 39.4μin 1.00μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P09PDE129N9LF Amphenol ICC (FCI) | 57024 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 66 (55 + 11 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 55 | - | White | 20mOhm | 10GOhm | 750V | C 11 | - | - | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HM2P07PDJ1N5N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | White | 20mOhm | 10GOhm | 750V | A 22 | - | - | Board Guide | 50mm | Flash | No | RoHS Compliant | UL94 V-0 | - |