- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Connector Usage | Features | Length | Width | Contact Finish Thickness | Length - Tail | Board Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2R87PA810FN9LF Amphenol ICC (FCI) | 120 |
| Datasheet | 10 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | Bronze | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 176 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 176 | - | - | - | - | - | - | - | 10GOhm | - | - | - | D 22 | - | - | - | - | - | Board Guide, Upper Shield | - | 22.3mm | 30.0μin 0.76μm | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HM2R71PA5108N9TLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HM2P09PDE121N9LF Amphenol ICC (FCI) | 55872 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | - | Gold | - | - | 55 | - | - | - | White | - | - | 20mOhm | 10GOhm | 750V | - | - | C 11 | - | - | - | - | - | Board Guide | - | - | Flash | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 17510721102 HARTING | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | -55°C~125°C | Bulk | - | har-bus® HM | e4 | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 72 | - | - | 6 | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 72 | - | - | All | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17063082202 HARTING | 47 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 308 (220 + 88 Ground) | - | - | 5 + 2 | - | PICMG, STANDARD: IEC 61076-4-101, 88 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 308 | - | - | All | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | MONOBLOCK | - | - | - | - | - | Board Guide, Shielded | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HM2R89PA8104N9LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 88 | - | - | 8 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F 11 | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 17051332005 HARTING | 55 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 133 (95 + 38 Ground) | - | - | 5 + 2 | - | 38 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 133 | Straight | 15.4mm | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | B 19 | - | - | - | - | CompactPCI | Shielded | 38mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17112202201 HARTING | 58 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Tube | - | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 220 (176 + 44 Ground) | - | - | 8 + 2 | Male | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | - | - | All | 1A | - | - | Gold or Gold-Palladium | - | - | 220 | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane-to-Daughtercard | Board Guide, Shielded | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene | - | - | - | -55°C~125°C | Bulk | 2015 | MetPak™ CP2 | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 55 | - | - | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | 55 | Straight | - | All | - | ONE | UL | Gold | COMMERCIAL | 7 | - | RECTANGULAR | 0.606 inch | - | - | 1A | SQ PIN-SKT | 20mOhm | 10000000000Ohm | - | - | 1A | C 11 | 2.0066 mm | RECTANGULAR | .7228 N | 0.079 inch | CompactPCI | Board Guide | 25mm | - | 10.0μin 0.25μm | 3.7mm | 4.2mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | 95 | Polybutylene | - | - | - | -55°C~125°C | Bulk | 2015 | MetPak™ CP2 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 95 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Right Angle | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | 1A | AB 19 | - | - | - | - | CompactPCI | Upper Shield | - | - | 10.0μin 0.25μm | - | - | - | RoHS Compliant | - | - | ||
![]() 17461441209 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | Thermoplastic | - | - | - | -55°C~125°C | Bulk | - | har-bus® HM | e4 | yes | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 144 | - | - | 6 | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | Straight | 15.7mm | All | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | 20mOhm | - | - | - | 2A | - | - | - | - | - | - | Guide Pin | 54.9mm | - | Flash | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17141462204 HARTING | 30 |
| - | - | - | - | BOARD | - | - | - | - | STRAIGHT | - | -55°C~125°C | - | - | har-bus® HM | - | - | Obsolete | 1 (Unlimited) | - | - | Header, Male Pins | - | - | - | 5 | - | GROUND SHIELD CONTACTS: 36 ALSO AVAILABLE IN 2 ROWS | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | AB 22 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HM2P07PDJ341N9LF Amphenol ICC (FCI) | 111744 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyester | Bronze | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | - | - | - | Gold | - | - | 154 | - | - | - | White | - | - | - | - | - | - | - | A 22 | - | - | - | - | - | Board Guide | 50mm | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() HM2P07PDT211N9 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | 15.4mm | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | - | 20mOhm | 10GOhm | 750V | - | - | A 22 | - | - | - | - | - | Board Guide | 50mm | - | Flash | - | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P26PD5111N9 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 105 (75 + 30 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 75 | - | - | - | - | - | - | - | 10GOhm | - | - | - | A 11+4 | - | - | - | - | - | - | - | - | Flash | - | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PKG2U1GF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 175 (125 + 50 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | - | - | Gold | - | - | - | - | - | - | White | - | - | 20mOhm | 10GOhm | 750V | - | - | B 25 | - | - | - | - | - | - | 50mm | - | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2PN2PDP2K5N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | - | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 225 (200 + 25 Ground) | - | - | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B 25 | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() HM2P07PKU1W1GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | - | - | 10GOhm | - | - | - | A 22 | - | - | - | - | - | Board Guide | - | - | Flash | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PKM2M5GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | - | Thermoplastic | Bronze | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | - | - | 10GOhm | - | - | - | A 22 | - | - | - | - | - | Board Guide | - | - | Flash | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P11PK5110GFLF Amphenol ICC (FCI) | 110592 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Bronze | - | 500V | -55°C~125°C | Tray | 2007 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 58 (55 + 3 Power) | 125°C | -55°C | 5 | Male | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | 15.4mm | 55 | 1.5A | - | - | Gold | - | - | 58 | - | - | - | - | - | - | 20mOhm | 10GOhm | 750V | - | - | M 11 | - | - | - | - | - | Board Guide | 49.9mm | - | Flash | - | - | - | RoHS Compliant | UL94 V-0 | - |