- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Polarization Key | Connector Style | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17030551202 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 55 | - | - | 5 | STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 55 | - | - | - | All | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | C 11 | - | - | - | Board Guide | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HM2C06D0C010N9 Amphenol ICC (FCI) | 83160 |
| - | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Bronze | - | 250V | -55°C~125°C | Tray | - | Millipacs® | e4 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | - | 10 | - | - | 5 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.079 2.00mm | - | Straight | - | 38.5mm | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 20mOhm | 10GOhm | 750V | - | - | LF 2 | - | - | - | - | 13.6mm | 30.0μin 0.76μm | - | - | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() HM2R71PA5108E9LF Amphenol ICC (FCI) | 28224 |
| - | - | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | Bronze | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 95 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | - | 20.7mm | All | - | - | - | Gold | - | - | - | 95 | - | - | - | - | - | - | 20mOhm | - | 750V | - | - | B 19 | - | - | - | Upper Shield | 37.9mm | 39.4μin 1.00μm | - | - | No | RoHS Compliant | - | ||
![]() HM2P07PDJ3K1N9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() HM2P70PDL331N9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 5Ohm | 154 (110 + 44 Ground) | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B 22 | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() HP5-189P-1.27C Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | STRAIGHT | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | 6 | HIGH DENSITY, STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 189 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HP5-PKG-GK(A) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HM2P47PDE121DN9LF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17011544205 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 154 (110 + 44 Ground) | - | - | 5 + 2 | STANDARD: IEC 61076-4-101, 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | - | - | - | All | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A 22 | - | - | - | Board Guide | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HM2P07PK5110BALF Amphenol ICC (FCI) | 55872 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | Bronze | - | 750Vrms | -55°C~125°C | Tray | 2010 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | 15.4mm | All | 1.5A | - | - | Gold or Gold-Palladium | - | - | - | 110 | - | - | - | - | White | - | 20mOhm | 10GOhm | 750V | - | - | A 22 | - | - | - | Board Guide | 50mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2S10PE5100AALF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | Through Hole | - | Thermoplastic | LOCKING | - | Bronze | - | 500V | -55°C~125°C | Tray | - | Millipacs® | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 110 | - | - | 5 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | - | - | - | All | 1.5A | ONE | UL | Gold | COMMERCIAL | 1.97 inch | 5 | - | RECTANGULAR | 0.482 inch | - | - | - | SQ PIN-SKT | 20mOhm | 10GOhm | - | - | POLARIZED HOUSING | A 22 | 2.0066 mm | RECTANGULAR | 0.079 inch | - | - | 30.0μin 0.76μm | 30μin | 0.13 inch | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDK261N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | Tray | 2016 | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() HM2P08PC5111N9 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | Bronze | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 175 (125 + 50 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 10GOhm | - | - | - | B 25 | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() HM2P08PA5110AA Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | 125 | - | - | - | - | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 125 | - | - | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B 25 | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() HM2P07PZE121N9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 154 (110 + 44 Ground) | - | - | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A 22 | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | ||
![]() 17120402201 HARTING | 6 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | -55°C~125°C | - | - | har-bus® HM | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HM2P65PN5110GFLF Amphenol ICC (FCI) | 112896 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 5Ohm | 125 | - | - | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AB 25 | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() HM2P95PDF1E1N9LF Amphenol ICC (FCI) | 76032 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM2P95PDG1U1N9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM2P95PDG140N9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |