- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Body/Shell Style | Termination Type | Connector Style | Contact Finish Termination | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17011332201 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17551441808 HARTING | In Stock | - | - | - | - | Flanges | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | - | - | - | All | - | Gold | - | - | 94V-0 | - | - | - | - | - | Mating Guide | - | - | ROHS3 Compliant | ||
![]() 17131272602 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | har-bus® HM | - | - | Obsolete | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | AB 19 | - | - | - | - | - | ||
![]() 50000-5291FLF Amphenol | In Stock | - | - | - | GXT | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 3 | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.3 mm | - | - | - | 291 | - | - | Black | - | - | - | - | - | - | - | - | ||
![]() 50003-5060HLF Amphenol | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | NICKEL PALLADIUM GOLD (30) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 50003-5060HLF | RIGHT ANGLE | 4 | LEAD FREE | Active | 5.47 | - | Yes | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 240 | - | 2.54 mm | - | - | compliant | - | - | FEMALE | - | - | RECEPTACLE | SOLDER | - | Tin (Sn) | - | - | - | - | ||
![]() HM2P09PDE121DN9LF Amphenol ICC (FCI) | 22 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50294-5096HLF Amphenol | In Stock | - | - | - | GXT | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 3 | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.3 mm | - | - | - | 96 | - | - | - | - | - | - | - | - | 100.38 mm | - | - | ||
![]() 50332-5162HLF Amphenol | In Stock | - | - | - | GXT | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 3 | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | 9.14 mm | - | - | - | 162 | - | - | Black | - | - | - | - | - | 156.26 mm | - | - | ||
![]() 50000-5240FLF Amphenol | In Stock | - | - | - | GXT | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 3 | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.3 mm | - | - | - | 240 | - | - | Black | - | - | - | - | - | 222.3 mm | - | - | ||
![]() HM2SC11A8V1 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17430722405 HARTING | In Stock | - | - | - | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17141104204 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | AB 22 | - | - | - | - | ROHS3 Compliant | ||
![]() 17141464004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | AB 22 | - | - | - | - | ROHS3 Compliant | ||
![]() 17131272004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | AB 19 | - | - | - | - | ROHS3 Compliant | ||
![]() 50003-3120ELF Amphenol | In Stock | - | - | - | Gold | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 4 | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 20.8 mm | - | - | - | 120 | - | - | - | - | - | - | - | - | 95.3 mm | - | - | ||
![]() 50017-1540JLF Amphenol | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 50017-1540JLF | STRAIGHT | 4 | ROHS COMPLIANT | Active | 5.76 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 540 | - | - | - | - | compliant | - | - | MALE | - | - | - | SOLDER | - | - | - | - | - | - | ||
![]() 50294-5084ELF Amphenol | In Stock | - | - | - | GXT | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 3 | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.3 mm | - | - | - | 84 | - | - | - | - | - | - | - | - | 90.22 mm | No | - | ||
![]() 50003-5120HLF Amphenol | In Stock | - | - | - | GXT | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 4 | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 20.8 mm | - | - | - | 120 | - | - | - | - | - | - | - | - | 95.3 mm | - | - | ||
![]() 50295-5076HLF Amphenol | In Stock | - | - | - | GXT | Through Hole | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 4 | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 20.8 mm | - | - | - | 76 | - | - | - | - | - | - | - | - | 67.36 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |