- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | CABLE | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2C09D20010N9 | - | - | - | 2 | - | - | Active | 5.47 | No | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDT2CAN9 | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P11PN5110GF | HM2 | STRAIGHT | - | 5 | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.5 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 58 | 2 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P65PDT2A1N9 | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 169 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDT2E0N9 | HM2 | STRAIGHT | - | 5 | - | - | Obsolete | 8.19 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PDK1P0N9 | HM2 | STRAIGHT | - | 5 | - | - | Obsolete | 5.3 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PDN1W1N9 | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | GUIDE PIN | LOCKING | 0.982 inch | GOLD (31) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | HM2S30PE5100N9 | HM2 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | Obsolete | 5.13 | No | e0 | No | EAR99 | BOARD CONNECTOR | STANDARD: IEC 61076-4-101 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.482 inch | FEMALE | 94V-0 | 0.472 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | - | 0.13 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P67PDE331N9 | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.3 | - | e0 | - | EAR99 | BOARD CONNECTOR | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 127 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P95PDG1M0N9 | HM2 | STRAIGHT | - | 8 | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P65PDT2U0N9 | HM2 | STRAIGHT | - | 4 | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P87PDC160N9 | HM2 | STRAIGHT | - | 8 | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 176 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P40PDE3L0N9 | HM2P40PDE3L0 | STRAIGHT | - | 5 | - | - | Obsolete | 5.66 | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P95PNF110GF | HM2 | STRAIGHT | - | 8 | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | CABLE | - | - | - | GOLD (49) OVER NICKEL | - | FCI | - | Amphenol FCi | HM2C09D20010L9 | HM2C09D | - | - | 2 | - | - | Active | 5.47 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | IDC | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2R50PA5101N9 | HM | RIGHT ANGLE | - | 1 | - | - | Obsolete | 8.43 | No | - | No | EAR99 | BOARD CONNECTOR | 11 GROUND SHIELD CONTACTS IN 1 ROW ALSO AVAILABLE, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.5 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 69 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT/SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P70PKE124GF | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS AVAILABLE IN 2 ROWS | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P82PKA1M8GF | HM2P82PKA1M8 | STRAIGHT | - | 10 | - | - | Obsolete | 5.67 | - | - | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYESTER | Amphenol FCi | HM2P09PDF1M0N9 | - | STRAIGHT | ONE | 5 | 125 °C | -55 °C | Obsolete | 5.74 | No | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | - | PRESS FIT | - | - | 2 mm | - | - | RECTANGULAR | .139 N | .7506 N | 0.079 inch | WHITE | 0.146 inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2PN1PNF3N5GF | HM2 | STRAIGHT | - | 6 | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - |