- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Connector Usage | Features | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P07PDN1W1N9LF | - | - | STRAIGHT | 7 | - | - | - | LEAD FREE | Active | - | 5.66 | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 154 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P08PMJ1E5GLLF | - | - | STRAIGHT | 7 | - | - | - | LEAD FREE | Active | - | 5.67 | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 175 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | LOCKING | - | - | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | HM2C09D2C021L9LF | - | - | - | 5 | 125 °C | -55 °C | - | - | Active | - | 5.76 | Yes | - | 26 AWG | 26 AWG | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 10 | - | - | compliant | UL | - | COMMERCIAL | FEMALE | - | 0.622 inch | 1 A | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | - | POLARIZED HOUSING | 1000VAC V | - | - | RECTANGULAR | .7506 N | .15012 N | 0.079 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P11PK5110GFLF | HM2 | - | STRAIGHT | 5 | - | - | - | LEAD FREE | Active | - | 5.59 | Yes | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | TERMINAL PITCH FOR POWER CONTACTS: 7.5 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 58 | 2 mm | - | compliant | - | - | - | MALE | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354149-E TE Connectivity | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | ERMET | - | - | Press-Fit | - | Receptacle, Female Sockets | 55 | 5 | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C 11 | - | - | - | - | - | - | Board Guide | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PDE320N9 | HM2 | - | STRAIGHT | 5 | - | - | - | - | Obsolete | - | 5.3 | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 110 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P70PMW1NCGF | HM2 | - | STRAIGHT | 6 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 132 | 2 mm | - | unknown | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PMS1R0GF | HM2 | - | STRAIGHT | 5 | - | - | - | - | Obsolete | - | 5.69 | - | - | - | - | - | - | e0 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 125 | 2 mm | - | unknown | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P87PKA1M8GF | HM2 | - | STRAIGHT | 10 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e0 | - | - | - | BOARD CONNECTOR | - | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 220 | 2 mm | - | unknown | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2R65PA5101N9 | HM2 | - | RIGHT ANGLE | 6 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | 25 GROUND SHIELD CONTACTS AVAILABLE IN 1 ROW | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 150 | 2 mm | - | compliant | - | - | - | FEMALE | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PDH311N9 | HM2 | - | STRAIGHT | 7 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 154 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDF1G5N9 | HM2 | - | STRAIGHT | 6 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 132 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P08PDE2T0N9 | HM2P08PDE2T0 | - | STRAIGHT | 5 | - | - | - | - | Obsolete | - | 5.83 | No | - | - | - | - | - | - | No | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 125 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P95PDG1L0N9 | HM2 | - | STRAIGHT | 8 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 116 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P95PDH1P0N9 | HM2 | - | STRAIGHT | 8 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PDF320N9 | HM2 | - | STRAIGHT | 5 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 110 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDA1L1N9 | HM2P07PDA1L1 | - | STRAIGHT | 7 | - | - | - | - | Obsolete | - | 5.66 | - | - | - | - | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 154 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PDF2M0N9 | HM2 | - | STRAIGHT | 5 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 125 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PDF3L0N9 | HM2 | - | STRAIGHT | 5 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 110 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P09PDE3G0N9 | HM2 | - | STRAIGHT | 5 | - | - | - | - | Obsolete | - | 5.59 | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 55 | 2 mm | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - |