- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PDU120N9 | HM2P08PDU120 | STRAIGHT | - | 3 | - | - | Obsolete | 5.66 | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PCU1P1N9 | HM2P07PCU1P1 | STRAIGHT | - | 7 | - | - | Obsolete | 5.67 | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | PEG | 1.965 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2P95PK8110GF | HM2 | STRAIGHT | ONE | 8 | 125 °C | -55 °C | Obsolete | 5.61 | Yes | No | e0 | - | EAR99 | BOARD CONNECTOR | STANDARDS: IEC 917; IEC 61076-4-101, HIGH DENSITY, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | UL, CSA | COMMERCIAL | 8 | RECTANGULAR | 0.843 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | CTR W/GUIDE SLOTS | 750VAC V | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.512 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P70PDE124N9 | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | Yes | - | e0 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P09PM5111GF | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PCK220N9 | HM2 | STRAIGHT | - | 5 | - | - | Obsolete | 5.59 | Yes | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 107 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PCH1A1N9 | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | Yes | - | - | - | - | BOARD CONNECTOR | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P95PDF1X1N9 | HM2 | STRAIGHT | - | 10 | - | - | Obsolete | 5.59 | Yes | - | e0 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 244 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P70PNU179GF | HM2P70PNU179 | STRAIGHT | - | 6 | - | - | Obsolete | 5.67 | Yes | - | e4 | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P70PDF1G1N9 | HM2 | STRAIGHT | - | 7 | - | - | Obsolete | 5.59 | Yes | - | e0 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDP2P1N9 | HM2P07PDP2P1 | STRAIGHT | - | 7 | - | - | Obsolete | 5.66 | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | PEG | 1.965 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2P95PD8110N9 | HM2 | STRAIGHT | ONE | 8 | 125 °C | -55 °C | Obsolete | 5.61 | Yes | No | e0 | No | EAR99 | BOARD CONNECTOR | STANDARDS: IEC 917; IEC 61076-4-101, HIGH DENSITY, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | UL, CSA | COMMERCIAL | 8 | RECTANGULAR | 0.843 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | CTR W/GUIDE SLOTS | 750VAC V | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.146 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2R85PA8100N9 | HM2 | RIGHT ANGLE | - | 8 | - | - | Obsolete | 5.59 | Yes | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 128 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDN2N0N9 | HM2 | STRAIGHT | - | 5 | - | - | Obsolete | 5.59 | Yes | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM2SC22B8 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |