- Manufacturer
- Number of Positions
- Number of Rows
- Series
- Connector Type
- Contact Materials
- Mounting Type
- Packaging
- Pitch
- Current Rating
- Operating Temperature
- Termination
- Connector Style
Attribute column
Categories
Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | 4.05 inch | NICKEL PALLADIUM GOLD (30) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50000-5033ELF | RIGHT ANGLE | ONE | 3 | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | 0.36 inch | FEMALE | 94V-0 | 0.72 inch | SQ PIN-SKT | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | TIN | RECTANGULAR | 0.1 inch | BLACK | 0.125 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50010-XX009LF | STRAIGHT | - | 4 | LEAD FREE | Obsolete | 5.84 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 368 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PRESS FIT | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NICKEL PALLADIUM GOLD (30) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50003-5052ELF | RIGHT ANGLE | - | 4 | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 208 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | RECEPTACLE | SOLDER | - | - | Tin (Sn) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | 7.95 inch | NICKEL PALLADIUM GOLD (30) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50000-5072FLF | RIGHT ANGLE | ONE | 3 | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | 0.36 inch | FEMALE | 94V-0 | 0.72 inch | SQ PIN-SKT | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | TIN | RECTANGULAR | 0.1 inch | BLACK | 0.145 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | 4.43 inch | NICKEL PALLADIUM GOLD (30) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50351-5044ELF | RIGHT ANGLE | ONE | 4 | LEAD FREE | Obsolete | 5.73 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 176 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | 94V-0 | 0.82 inch | SQ PIN-SKT | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | TIN | RECTANGULAR | 0.1 inch | BLACK | 0.125 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50119-5174JLF | RIGHT ANGLE | - | 3 | LEAD FREE | Active | 5.77 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 174 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | SOLDER | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50006-XX056LF | STRAIGHT | - | 3 | LEAD FREE | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 150 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PRESS FIT | - | - | NICKEL PALLADIUM GOLD (30) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50006-XX057LF | STRAIGHT | - | 3 | LEAD FREE | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 150 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PRESS FIT | - | - | NICKEL PALLADIUM GOLD (30) | - | - | - | - | - |