- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Impedance | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Halogen Free | Number of Columns | Contact Arrangement | Product | Number of Pairs | Mounting Angle | Terminal Length | Product Length | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76560-5607 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 56 | MOLEX LLC | - | - | 76560-5607 | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 0765605607 | Active | 5.76 | Details | Yes | - | - | Impact | 1.024673 oz | 30 V | - | Tray | 76560 | - | - | - | EAR99 | BOARD CONNECTOR | 288 Position | - | - | - | 18 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | compliant | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | ||
![]() 78350-2001 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 1 | MOLEX LLC | - | - | 78350-2001 | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 783502001 0783502001 | Active | 5.77 | Details | Yes | - | - | Impact | 0.426109 oz | 250 V | - | - | 78350 | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | 4 Position | - | - | - | 2 Row | - | - | 8536.69.40.30 | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | compliant | 20 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | ||
![]() 78348-2011 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 34 | MOLEX LLC | - | - | 78348-2011 | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 783482011 0783482011 | Active | 5.77 | Details | Yes | - | - | Impact | 0.493835 oz | 250 V | - | Tray | 78348 | - | - | - | - | - | 8 Position | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | compliant | 15 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | ||
![]() 76855-1624 Molex | In Stock | - | - | 7 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Tin | - | 504 | MOLEX LLC | - | - | 76855-1624 | - | + 85 C | - 55 C | Through Hole | - | - | - | - | - | - | 0768551624 | Active | 5.76 | Details | Yes | - | Press Fit | Impact | 0.074216 oz | 30 V | -55 to 85 °C | Tray | 76855 | - | - | - | - | - | 54 Position | - | - | - | 9 Row | Header | - | - | - | - | - | - | - | - | 1.9000, 2.1500 mm | - | - | - | - | - | compliant | 750 mA | 54 | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 14.8 mm | - | - | - | ||
![]() 76855-1827 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Tin | - | 392 | MOLEX LLC | - | - | 76855-1827 | - | + 85 C | - 55 C | Through Hole | - | - | - | - | - | - | 0768551827 | Active | 5.76 | Details | Yes | - | Press Fit | Impact | 0.088820 oz | 30 V | -55 to 85 °C | Tray | 76855 | - | - | - | - | - | 72 Position | - | - | - | 9 Row | Header | - | - | - | - | - | - | - | - | 1.9000, 2.1500 mm | - | - | - | - | - | compliant | 750 mA | 72 | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 18.9 mm | - | - | - | ||
![]() 76055-7604 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Tin | US | 140 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 76055-7604 | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 0760557604 | Active | 5.75 | Details | Yes | - | - | Impact | 0.314256 oz | 30 V | - | - | 76055 | - | - | Press-Fit | - | - | 240 Position | 85 °C | -55 °C | Black | 15 Row | - | - | - | - | - | - | - | - | - | 1.9 mm | - | Vertical | No | - | - | unknown | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 240 | - | - | Tin | - | - | 100 Ω | - | - | - | - | - | - | - | - | 25 Gbps | - | - | 16 | - | - | 5 | Vertical | - | - | 30.3 mm | - | UL94 V-0 | ||
![]() 76455-1608 Molex | In Stock | - | - | 11 Weeks | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | 96 | - | Thermoplastic | Polymer | LOCKING | - | - | LCP (Liquid Crystal Polymer) | 1.193 inch | Straight | NOT SPECIFIED | Tin | US | 240 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | ACTIVE (Last Updated: 2 years ago) | 76455-1608 | - | + 85 C | - 55 C | Through Hole | STRAIGHT | ONE | 6 | 85 °C | -55 °C | - | 0764551608 | Active | 2.32 | Details | Yes | - | Press Fit | Impact | 0.093511 oz | 30 V | -55 to 85 °C | Tray | 76455 | e3 | - | Press-Fit | EAR99 | BOARD CONNECTOR | 96 Position | 85 °C | -55 °C | Black | 6 Row | Header | - | 8536.69.40.40 | - | - | - | - | - | - | 1.9 mm | 96 | Vertical | Unshielded | 1.8796 mm | - | compliant | 750 mA | 96 | UL | Through Hole | COMMERCIAL | 6 | RECTANGULAR | - | 0.5 inch | MALE | - | Black | - | 0.47 inch | 0.75 A | BLADE PIN-SKT | 10 mΩ | 1000000000 Ω | 0.074 inch | - | - | 96 | - | PRESS FIT | Tin | POLARIZED HOUSING | 500VAC V | 100 Ω | 1.3462 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.053 inch | 25 Gbps | - | Low Halogen | 16 | - | - | 2 | Vertical | 0.055 inch | 30.3 mm | 30.3 mm | 30u inch | UL94 V-0 | ||
![]() 78351-1001 Molex | In Stock | - | - | 13 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 150 | MOLEX LLC | - | - | 78351-1001 | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 0783511001 | Active | 5.77 | Details | Yes | - | - | IMPACT | 0.583313 oz | 250 V | - | Tray | 78351 | - | - | - | EAR99 | - | 4 Position | - | - | - | 2 Row | - | - | 8536.69.40.30 | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | compliant | 25 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | ||
![]() 76855-1628 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Tin | - | 504 | MOLEX LLC | - | - | 76855-1628 | - | + 85 C | - 55 C | Through Hole | - | - | - | - | - | - | 0768551628 | Active | 5.76 | Details | Yes | - | Press Fit | Impact | 0.075804 oz | 30 V | -55 to 85 °C | Tray | 76855 | - | - | - | - | - | 54 Position | - | - | - | 9 Row | Header | - | - | - | - | - | - | - | - | 1.9000, 2.1500 mm | - | - | - | - | - | compliant | 750 mA | 54 | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 14.8 mm | - | - | - | ||
![]() 76160-3120 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | LOCKING | - | - | - | 1.047 inch | - | NOT SPECIFIED | Tin | - | 180 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 76160-3120 | - | + 85 C | - 55 C | - | RIGHT ANGLE | ONE | 12 | 85 °C | -55 °C | - | 0761603120 | Active | 5.77 | Details | Yes | - | - | Impact | 0.558034 oz | 30 V | - | Tray | 76160 | e3 | - | - | EAR99 | BOARD CONNECTOR | 120 Position | - | - | - | 12 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1.9 mm | 120 | - | - | 1.905 mm | - | compliant | 750 mA | - | UL | Through Hole | COMMERCIAL | 12 | RECTANGULAR | - | 0.748 inch | FEMALE | - | - | - | 1.109 inch | 0.75 A | - | 10 mΩ | 1000000000 Ω | 0.075 inch | RECEPTACLE | - | - | - | PRESS FIT | - | POLARIZED HOUSING | 500VAC V | - | 1.3462 mm | 200 Cycles | Tin (Sn) | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | Right Angle | 0.047 inch | - | - | 30u inch | - | ||
![]() 90858-1270 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | - | GUIDE SLOT | PEG | LOCKING | - | 0.878 inch | - | NOT SPECIFIED | Tin | - | 600 | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 90858-1270 | - | + 85 C | - 20 C | - | Through Hole | ONE | 1 | 85 °C | -20 °C | - | 908581270 0908581270 | Active | 5.78 | - | Yes | - | - | RAST 5.0 | - | 250 V | - | - | 90858 | - | Yes | - | EAR99 | BOARD CONNECTOR | 4 Position | - | - | - | 1 Row | - | ROHS COMPLIANT,BAG PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 mm | 4 | - | - | 5 mm | - | unknown | 16 A | - | UL, CSA | Through Hole | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.587 inch | MALE | 94V-0 | Natural | - | 0.496 inch | - | BLADE PIN-SKT | 5 mΩ | 10000000000 Ω | - | RECEPTACLE | - | - | - | SOLDER | - | - | 3000VAC V | - | - | 10 Cycles | - | - | - | 4.0032 N | .973 N | - | - | NATURAL | - | - | S0P4 | - | - | Vertical | 0.138 inch | - | - | 197u inch | - | ||
![]() 90858-1267 Molex | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 600 | - | - | - | - | - | + 85 C | - 20 C | - | Through Hole | - | - | - | - | - | 908581267 0908581267 | - | - | - | - | - | - | RAST 5.0 | 0.170867 oz | 250 V | - | - | 90858 | - | - | - | - | - | 4 Position | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 16 A | - | - | Through Hole | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 73942-6200 Molex | In Stock | - | - | 6 Weeks | - | Gold | - | BOARD | - | - | - | Thermoplastic | LOCKING | - | - | - | 0.939 inch | - | GOLD (100) OVER NICKEL | Tin | - | 176 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | 73942-6200 | 73942 | + 105 C | - 55 C | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | - | 0739426200 | End Of Life | 5.75 | Details | Yes | High Speed / Modular Connectors HDM BP Open End Opt Opt ST 30 SAu 72Ckt | - | HDM | 0.111289 oz | 250 VAC | - | Tube | 73942 | e3 | No | - | EAR99 | BOARD CONNECTOR | 72 Position | - | - | - | 6 Row | - | HDM | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 72 | - | - | 2 mm | - | compliant | 1 A | - | UL, CSA | Through Hole | COMMERCIAL | 6 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.614 inch | MALE | 94V-0 | - | - | 0.461 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | - | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | 2.0066 mm | 250 Cycles | TIN (30) OVER NICKEL | - | RECTANGULAR | .3614 N | - | 0.079 inch | - | BLACK | - | - | - | - | - | Vertical | 0.138 inch | - | - | 30u inch | - | ||
![]() 78349-2021 Molex | In Stock | - | - | 13 Weeks | Production (Last Updated: 2 years ago) | Gold | - | BOARD | - | POLYETHYLENE | - | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | 1.039 inch | - | NOT SPECIFIED | Tin | SG | 136 | MOLEX LLC | THERMOPLASTIC | ACTIVE (Last Updated: 2 years ago) | 78349-2021 | 78349 | + 85 C | - 55 C | - | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | LOW HALOGEN AND ROHS COMPLIANT | 0783492021 783492021 | Active | 5.75 | Details | Yes | - | - | Impact | 0.733451 oz | 250 V | - | Tray | 78349 | - | Yes | Press-Fit | - | RECTANGULAR POWER CONNECTOR | 8 Position | 85 °C | -20 °C | - | 2 Row | Male | IMPACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.2 mm | 8 | Right Angle | Unshielded | - | 27.97 mm | compliant | 20 A | - | UL | Through Hole | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.659 inch | MALE | 94V-0 | Black | NO | - | - | BLADE PIN-SKT | 1 mΩ | 20000000000 Ω | - | RECEPTACLE | Compliant | 8 | - | PRESS FIT | Tin | - | - | - | - | - | TIN OVER NICKEL | 48 V | - | 84.512 N | .5282 N | - | - | BLACK | Low Halogen | - | S0P8 | Headers | 4 | Right Angle | 0.098 inch | - | 26.4 mm | 30u inch | UL94 V-0 | ||
![]() 76055-1617 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Tin | US | 224 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 76055-1617 | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 0760551617 | Active | 5.77 | Details | Yes | - | - | Impact | 0.184765 oz | 30 V | - | Tray | 76055 | - | - | Press-Fit | - | - | 240 Position | 85 °C | -55 °C | Black | 15 Row | Male | - | - | - | - | - | - | - | - | 1.9 mm | - | Vertical | No | - | 24.8 mm | compliant | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 240 | 30 V | - | Tin | - | - | 100 Ω | - | - | - | - | - | - | - | - | 25 Gbps | - | - | 16 | - | - | 5 | Vertical | - | - | 31.7 mm | - | UL94 V-0 | ||
![]() 76060-5016 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | Thermoplastic | - | Right Angle | - | Tin | - | 105 | MOLEX LLC | - | - | 76060-5016 | - | + 85 C | - 55 C | Through Hole | - | - | - | - | - | - | 0760605016 | Active | 5.77 | Details | Yes | - | Press Fit | Impact | 1.153705 oz | 30 V | -55 to 85 °C | Tray | 76060 | - | - | - | EAR99 | BOARD CONNECTOR | 240 Position | - | - | - | 15 Row | Header | - | 8536.69.40.40 | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | compliant | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 38 mm | - | - | - | ||
![]() 76155-1827 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | BOARD | - | - | - | - | LOCKING | - | - | LCP (Liquid Crystal Polymer) | - | Straight | AU ON NI | Tin | - | 420 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 76155-1827 | 76155 | + 85 C | - 55 C | Through Hole | STRAIGHT | ONE | 12 | 85 °C | -55 °C | - | 0761551827 | Active | 5.73 | Details | Yes | - | Press Fit | Impact | 0.098309 oz | 30 V | -55 to 85 °C | Tray | 76155 | - | - | - | EAR99 | BOARD CONNECTOR | 96 Position | - | - | - | 12 Row | Header | - | 8536.69.40.40 | - | - | - | - | - | - | 1.9 mm | 96 | - | - | 1.905 mm | - | compliant | 750 mA | 96 | UL | Through Hole | COMMERCIAL | 12 | RECTANGULAR | - | 0.819 inch | MALE | - | Black | - | 0.47 inch | 0.75 A | - | 10 mΩ | 1000000000 Ω | 0.075 inch | - | - | - | - | PRESS FIT | - | - | 500VAC V | - | 1.3462 mm | 200 Cycles | TIN OVER NICKEL | - | RECTANGULAR | .3336 N | .14734 N | 0.053 inch | - | - | - | - | - | - | - | Vertical | 0.055 inch | 17.9 mm | - | 30u inch | - | ||
![]() 90858-3499 Molex | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 125 | - | - | - | - | - | + 85 C | - 20 C | - | Through Hole | - | - | - | - | - | 908583499 0908583499 | - | - | - | - | - | - | RAST 5.0 | - | 250 V | - | - | 90858 | - | - | - | - | - | 6 Position | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 16 A | - | - | Through Hole | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 76850-5008 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Tin | - | 198 | MOLEX LLC | - | - | 76850-5008 | - | + 85 C | - 55 C | Through Hole | - | - | - | - | - | - | 0768505008 | Active | 5.77 | Details | Yes | - | Press Fit | Impact | 0.464346 oz | 30 V | -55 to 85 °C | Tray | 76850 | - | - | - | - | - | 96 Position | - | - | - | 12 Row | Receptacle | - | - | - | - | - | - | - | - | 1.9000, 2.1500 mm | - | - | - | - | - | compliant | 750 mA | 96 | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 24.3 mm | - | - | - | ||
![]() 78442-1022 Molex | In Stock | - | - | 12 Weeks | - | Gold | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 84 | MOLEX LLC | - | - | 78442-1022 | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 0784421022 | Active | 5.76 | Details | Yes | - | - | Impact | 0.656801 oz | 250 V | - | Tray | 78442 | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | 6 Position | - | - | - | 3 Row | - | - | 8536.69.40.30 | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | compliant | 20 A | - | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Vertical | - | - | - | - | - |