- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Contact Layout, Typical | Number of Columns | Connector Usage | Features | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0459854362 Molex | 6 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 52 | Solder | Plug, Center Strip Contacts | 36 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | 30A | Gold | - | 36 | - | - | - | 36 | 250V | LPHPower | 1 | 32 Signal, 4 Power | - | - | Board Guide | 56.36mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858252 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 68 | Solder | Plug, Center Strip Contacts | 36 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 36 | Right Angle | 16.3mm | All | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 28 Signal, 8 Power | - | - | Mating Guide | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858352 Molex | 23 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | BRASS | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Center Strip Contacts | 36 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 36 | - | - | All | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | LPHPower | - | 28 Signal, 8 Power | - | - | Board Guide | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459858173 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 44 | Right Angle | 16.3mm | All | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 36 Signal, 8 Power | - | - | - | 75.4mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851481 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 90 | Solder | Plug, Center Strip Contacts | 50 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 50 | Right Angle | 16.3mm | All | 20A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 46 | 250V | LPHPower | 1 | 40 Signal, 10 Power | - | - | Board Guide, Mating Guide | 97.44mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854372 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 56 | Solder | Plug, Center Strip Contacts | - | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | 30A | Gold | - | 40 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 36 Signal, 4 Power | - | - | Board Guide | 58.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854371 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 56 | Solder | Plug, Center Strip Contacts | 40 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 40 | Right Angle | 16.28mm | All | 30A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 36 | 250V | LPHPower | 1 | 36 Signal, 4 Power | - | - | Board Guide | 58.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856251 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 58 | Solder | Plug, Center Strip Contacts | 34 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 34 | Right Angle | 16.28mm | All | 27A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 30 | 250V | LPHPower | 1 | 28 Signal, 6 Power | - | - | Mating Guide | 65.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854132 Molex | 48 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 40 | Solder | Plug, Center Strip Contacts | - | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | 30A | Gold | - | 24 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 20 Signal, 4 Power | - | - | - | 41.24mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 10122655-101LF Amphenol ICC (FCI) | 2239 |
| - | 9 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Thermoplastic | - | 50VAC | -55°C~85°C | Tube | Airmax VS2™ | - | - | Active | 1 (Unlimited) | - | Press-Fit | Receptacle, Female Sockets | 120 | 85°C | -55°C | Natural | 6 | - | - | - | - | - | - | - | 0.5A per Contact | 0.079 2.00mm | - | Right Angle | - | All | 500mA | Gold | 50V | 80 | - | - | - | - | - | High Speed | - | - | 10 | Daughtercard | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 0459858242 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 64 | Solder | Plug, Center Strip Contacts | 32 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 32 | Right Angle | 16.3mm | All | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 24 Signal, 8 Power | - | - | Mating Guide | 75.28mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858343 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 64 | Solder | Plug, Center Strip Contacts | 32 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 32 | Right Angle | 16.3mm | All | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 24 Signal, 8 Power | - | - | Board Guide | 75.28mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858211 Molex | 36 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 52 | Solder | Plug, Center Strip Contacts | 20 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | 23A | Gold | - | - | - | - | - | 20 | 250V | LPHPower | 1 | 12 Signal, 8 Power | - | - | Mating Guide | 67.66mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858311 Molex | 23 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 52 | Solder | Plug, Center Strip Contacts | 20 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | 23A | Gold | - | - | - | - | - | 20 | 250V | LPHPower | 1 | 12 Signal, 8 Power | - | - | Board Guide | 67.66mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858221 Molex | 6 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 56 | Solder | Plug, Center Strip Contacts | 24 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | 23A | Gold | - | - | - | - | - | 20 | 250V | LPHPower | 1 | 16 Signal, 8 Power | - | - | Mating Guide | 70.2mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858142 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 64 | Solder | Plug, Center Strip Contacts | 32 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 32 | Right Angle | 16.3mm | All | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 24 Signal, 8 Power | - | - | - | 67.78mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858143 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 64 | Solder | Plug, Center Strip Contacts | 32 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 32 | Right Angle | 16.3mm | All | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 24 Signal, 8 Power | - | - | - | 67.78mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858131 Molex | 16 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | Plug, Center Strip Contacts | 28 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 28 | Right Angle | 16.3mm | All | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 24 | 250V | LPHPower | 1 | 20 Signal, 8 Power | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854311 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 32 | Solder | Plug, Center Strip Contacts | 16 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 16 | Right Angle | 16.28mm | All | 30A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 12 Signal, 4 Power | - | - | Board Guide | 43.66mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854313 Molex | 36 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | BRASS | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Center Strip Contacts | 16 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 16 | - | - | All | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | LPHPower | - | 12 Signal, 4 Power | - | - | Board Guide | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - |