- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Contact Layout, Typical | Features | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0459854221 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 36 | Solder | Plug, Center Strip Contacts | 20 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 20 | Right Angle | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 16 | 250V | LPHPower | 1 | 16 Signal, 4 Power | Mating Guide | 46.2mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854322 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 36 | Solder | Plug, Center Strip Contacts | 20 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 20 | Right Angle | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 16 Signal, 4 Power | Board Guide | 46.2mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854152 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 48 | Solder | Plug, Center Strip Contacts | - | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | - | Right Angle | 16.28mm | All | 30A | Gold | 32 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 28 Signal, 4 Power | - | 46.32mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854321 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 36 | Solder | Plug, Center Strip Contacts | 20 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 20 | Right Angle | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 16 | 250V | LPHPower | 1 | 16 Signal, 4 Power | Board Guide | 46.2mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0755486048 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | NOT SPECIFIED | 450V | -40°C~105°C | Tray | EXTreme PowerMass 75548 | e3 | - | Active | 1 (Unlimited) | - | Press-Fit | Receptacle, Female Sockets | 48 | - | - | Black | 8 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | 48 | - | - | All | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459854242 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 44 | Solder | Plug, Center Strip Contacts | 28 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 28 | Right Angle | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 24 Signal, 4 Power | Mating Guide | 51.28mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856211 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 42 | Solder | Plug, Center Strip Contacts | 18 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 18 | Right Angle | 16.28mm | All | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 12 Signal, 6 Power | Mating Guide | 55.66mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854352 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 48 | Solder | Plug, Center Strip Contacts | 32 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 32 | Right Angle | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 28 Signal, 4 Power | Board Guide | 53.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854183 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 44 | Right Angle | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 40 Signal, 4 Power | - | 53.94mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858112 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 52 | Solder | Plug, Center Strip Contacts | 20 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 20 | Right Angle | 16.3mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 12 Signal, 8 Power | - | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858272 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 44 | Right Angle | 16.3mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 36 Signal, 8 Power | Mating Guide | 82.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858273 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | Plug, Center Strip Contacts | - | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | - | Right Angle | 16.3mm | All | 23A | Gold | 44 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 36 Signal, 8 Power | Mating Guide | 82.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858271 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 44 | Right Angle | 16.3mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 40 | 250V | LPHPower | 1 | 36 Signal, 8 Power | Mating Guide | 82.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858372 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 44 | Right Angle | 16.3mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 36 Signal, 8 Power | Board Guide | 82.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856473 Molex | 36 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | - | Solder | Plug, Center Strip Contacts | 42 | - | - | Black | 2 | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | All | - | Gold | - | - | - | - | - | - | LPHPower | - | 36 Signal, 6 Power | Board Guide, Mating Guide | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459858373 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 44 | Right Angle | 16.3mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 36 Signal, 8 Power | Board Guide | 82.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858483 Molex | 36 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 80 | Solder | Plug, Center Strip Contacts | 48 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | 23A | Gold | - | - | - | - | 48 | 250V | LPHPower | 1 | 40 Signal, 8 Power | Board Guide, Mating Guide | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854383 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 44 | Right Angle | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 40 Signal, 4 Power | Board Guide | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856253 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 58 | Solder | Plug, Center Strip Contacts | 34 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 34 | Right Angle | 16.28mm | All | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 28 Signal, 6 Power | Mating Guide | 65.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856252 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 58 | Solder | Plug, Center Strip Contacts | 34 | - | - | Black | 2 | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 34 | Right Angle | 16.28mm | All | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 250V | LPHPower | 1 | 28 Signal, 6 Power | Mating Guide | 65.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 |