- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Contact Layout, Typical | Number of Columns | Features | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0761657603 Molex | 6 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | Header, Male Pins | 144 | - | - | Black | 9 | Male | IMPACT, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 144 | Vertical | 16.7mm | All | unknown | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 30V | Impact, Guide Left | - | 48 Differential Pairs | 16 | - | 30.4mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856172 Molex | 6 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 66 | Solder | Plug, Center Strip Contacts | 42 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | - | 27A | Gold | - | - | - | - | - | 42 | 250V | LPHPower | 1 | 36 Signal, 6 Power | - | - | 63.4mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854481 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 44 | Right Angle | 16.28mm | All | - | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 40 | 250V | LPHPower | 1 | 40 Signal, 4 Power | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0462255024 Molex | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | PHOSPHOR BRONZE | - | -40°C~105°C | Tray | - | EXTreme PowerMass 46225 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | - | - | - | Black | 8 | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | - | Right Angle, Vertical | - | All | unknown | - | Gold | 24 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | 3 | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856122 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 46 | Solder | Plug, Center Strip Contacts | 22 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 22 | Right Angle | 16.28mm | All | - | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 250V | LPHPower | 1 | 16 Signal, 6 Power | - | - | 50.7mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856322 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 46 | Solder | Plug, Center Strip Contacts | 22 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 22 | Right Angle | 16.28mm | All | - | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 250V | LPHPower | 1 | 16 Signal, 6 Power | - | Board Guide | 58.2mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851241 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 74 | Solder | Plug, Center Strip Contacts | 34 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 34 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 30 | 250V | LPHPower | 1 | 24 Signal, 10 Power | - | Mating Guide | 87.28mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851351 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 78 | Solder | Plug, Center Strip Contacts | 38 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 38 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 34 | 250V | LPHPower | 1 | 28 Signal, 10 Power | - | Board Guide | 89.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851253 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 78 | Solder | Plug, Center Strip Contacts | - | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 20A | Gold | 38 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 250V | LPHPower | 1 | 28 Signal, 10 Power | - | Mating Guide | 89.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851251 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 78 | Solder | Plug, Center Strip Contacts | 38 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 38 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 34 | 250V | LPHPower | 1 | 28 Signal, 10 Power | - | Mating Guide | 89.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854471 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 56 | Solder | Plug, Center Strip Contacts | 40 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 40 | Right Angle | 16.28mm | All | - | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 36 | 250V | LPHPower | 1 | 36 Signal, 4 Power | - | Board Guide, Mating Guide | 58.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851273 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 86 | Solder | Plug, Center Strip Contacts | 46 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 46 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 250V | LPHPower | 1 | 36 Signal, 10 Power | - | Mating Guide | 94.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851372 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 86 | Solder | Plug, Center Strip Contacts | 46 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 46 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 250V | LPHPower | 1 | 36 Signal, 10 Power | - | Board Guide | 94.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851121 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 66 | Solder | Plug, Center Strip Contacts | 26 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 26 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 22 | 250V | LPHPower | 1 | 16 Signal, 10 Power | - | - | 74.7mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851282 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 90 | Solder | Plug, Center Strip Contacts | 50 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 50 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 250V | LPHPower | 1 | 40 Signal, 10 Power | - | Mating Guide | 97.44mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851311 Molex | 36 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 62 | Solder | Plug, Center Strip Contacts | 22 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 20A | Gold | - | - | - | - | - | 22 | 250V | LPHPower | 1 | 12 Signal, 10 Power | - | Board Guide | 79.66mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851151 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 78 | Solder | Plug, Center Strip Contacts | 38 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 38 | Right Angle | 16.3mm | All | - | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 34 | 250V | LPHPower | 1 | 28 Signal, 10 Power | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856173 Molex | 6 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 66 | Solder | Plug, Center Strip Contacts | 42 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | - | 27A | Gold | - | - | - | - | - | 42 | 250V | LPHPower | 1 | 36 Signal, 6 Power | - | - | 63.4mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0461141432 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | POLYETHYLENE | Polymer | Brass, Tin | - | -40°C~105°C | Tray | - | EXTreme LPHPower 46114 | e3 | yes | Active | 1 (Unlimited) | 88 | Press-Fit | Receptacle, Outer Shroud Contacts | 46 | - | - | Black | 2 | Female | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Vertical | 8.33mm | All | unknown | - | Gold | 46 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 250V | LPHPower | 1 | 32 Signal, 14 Power | - | Guide Pin | 113.71mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 1703401006 Molex | 36 |
| Datasheet | 13 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | NOT SPECIFIED | 30V | -55°C~85°C | Tray | 2013 | Impact 170340 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | Receptacle, Female Sockets | 72 | - | - | Gray | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Impact | - | 24 Differential Pairs | 6 | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - |