- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Row Spacing | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Max Voltage Rating (DC) | Contact Layout, Typical | Number of Columns | Connector Usage | Features | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1703401006 Molex | 36 |
| Datasheet | 13 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | NOT SPECIFIED | 30V | -55°C~85°C | Tray | 2013 | Impact 170340 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | Receptacle, Female Sockets | 72 | - | - | Gray | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Impact | - | - | 24 Differential Pairs | 6 | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0459854431 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 40 | Solder | Plug, Center Strip Contacts | 24 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 24 | Right Angle | - | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | 20 | 250V | LPHPower | 1 | - | 20 Signal, 4 Power | - | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856312 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 42 | Solder | Plug, Center Strip Contacts | 18 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 18 | Right Angle | - | 16.28mm | All | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | LPHPower | 1 | - | 12 Signal, 6 Power | - | - | Board Guide | 55.66mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856331 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 50 | Solder | Plug, Center Strip Contacts | 26 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 26 | Right Angle | - | 16.28mm | All | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | 22 | 250V | LPHPower | 1 | - | 20 Signal, 6 Power | - | - | Board Guide | 60.74mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856332 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 50 | Solder | Plug, Center Strip Contacts | - | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | - | Right Angle | - | 16.28mm | All | 27A | Gold | 26 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | LPHPower | 1 | - | 20 Signal, 6 Power | - | - | Board Guide | 60.74mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851162 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 82 | Solder | Plug, Center Strip Contacts | 42 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 42 | Right Angle | - | 16.3mm | All | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | LPHPower | 1 | - | 32 Signal, 10 Power | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854473 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 56 | Solder | Plug, Center Strip Contacts | 40 | - | - | Black | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 40 | Right Angle | - | 16.28mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | LPHPower | 1 | - | 36 Signal, 4 Power | - | - | Board Guide, Mating Guide | 58.9mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844223 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 36 | Solder | Receptacle, Outer Shroud Contacts | 20 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 20 | Right Angle | - | 18.6mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | 250V | LPHPower | 1 | - | 16 Signal, 4 Power | - | - | Guide Pin | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844151 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 52 | Solder | Receptacle, Outer Shroud Contacts | 32 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 32 | Right Angle | - | 18.6mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 28 | 250V | LPHPower | 1 | - | 28 Signal, 4 Power | - | - | - | 45.6mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844283 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | NOT SPECIFIED | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | - | 18.6mm | All | 30A | Gold | 44 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | 250V | LPHPower | 1 | - | 40 Signal, 4 Power | - | - | Guide Pin | 58.93mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848363 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 72 | Solder | Receptacle, Outer Shroud Contacts | 40 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 40 | Right Angle | - | 18.6mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | 250V | LPHPower | 1 | - | 32 Signal, 8 Power | - | - | Board Guide | 77.83mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848361 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 72 | Solder | Receptacle, Outer Shroud Contacts | 40 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 40 | Right Angle | - | 18.6mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 36 | 250V | LPHPower | 1 | - | 32 Signal, 8 Power | - | - | Board Guide | 77.83mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459841471 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 86 | Solder | Receptacle, Outer Shroud Contacts | 46 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 46 | Right Angle | - | 18.6mm | All | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 42 | 250V | LPHPower | 1 | - | 36 Signal, 10 Power | - | - | Board Guide, Guide Pin | 92.43mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459846483 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 70 | Solder | Receptacle, Outer Shroud Contacts | 46 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 46 | Right Angle | - | 18.6mm | All | 27A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | 250V | LPHPower | 1 | 250V | 40 Signal, 6 Power | - | - | Board Guide, Guide Pin | 70.93mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848471 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | Receptacle, Outer Shroud Contacts | 44 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 44 | Right Angle | - | 18.6mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 40 | 250V | LPHPower | 1 | - | 36 Signal, 8 Power | - | - | Board Guide, Guide Pin | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848243 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 64 | Solder | Receptacle, Outer Shroud Contacts | 32 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 32 | Right Angle | - | 18.6mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | 250V | LPHPower | 1 | - | 24 Signal, 8 Power | - | - | Guide Pin | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760151604 Molex | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | - | Tray | - | GbX I-Trac 76015 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | Header, Male Pins | 84 | - | - | Black | 7 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.073 1.85mm | 84 | Vertical | - | 17.4mm | All | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 10mOhm | - | - | 120V | I-Trac | - | - | - | 6 | - | - | 22.1mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760151433 Molex | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | - | Tray | - | GbX I-Trac 76015 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | Header, Male Pins | 56 | - | - | Black | 7 | - | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.073 1.85mm | 56 | Vertical | - | 17.4mm | All | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 10mOhm | - | - | 120V | I-Trac | - | - | - | 4 | - | - | 16mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 10056101-1050011LF Amphenol ICC (FCI) | 188160 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | -55°C~85°C | Tube | - | Airmax VS® | - | - | Active | 1 (Unlimited) | - | Press-Fit | Header, Male Pins | 54 | 85°C | -55°C | - | 9 | Male | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | - | 18.4mm | All | - | Gold | 54 | - | - | - | Natural | - | - | 2 mm | - | - | High Speed | - | - | - | 6 | - | - | 11.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1713201020 Molex | 25 |
| Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | - | NOT SPECIFIED | 150V | -55°C~85°C | Tray | 2016 | Impel 171320 | e6 | yes | Active | 1 (Unlimited) | - | Press-Fit | Receptacle, Female Sockets | 80 | - | - | Black | 8 | - | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | - | 1.9mm | - | All | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | Impel™ | - | - | 40 Differential Pairs | 10 | Coplanar, Daughtercard | Shielded | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - |