- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Contact Resistance | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Contact Layout, Typical | Number of Columns | Connector Usage | Features | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1715741817 Molex | 93 |
| Datasheet | 13 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | 2013 | Impact 171574 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 96 | - | - | Black | 12 | - | - | - | - | - | - | - | - | - | 1.9mm | - | Right Angle | 42.5mm | All | - | - | Gold | - | - | - | - | - | - | 30V | Impact | - | 32 Differential Pairs | 8 | - | - | 25.2mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761505120 Molex | In Stock | - | Datasheet | 14 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76150 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 180 | - | - | Black | 18 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 180 | Right Angle | 37.26mm | All | unknown | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | - | - | 30V | Impact, Guide Right | - | 60 Differential Pairs | 20 | - | - | 26.6mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HM1F51FDP000H6LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | - | - | Tube | - | Metral® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 30 | - | - | Natural | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | All | - | - | Gold | 30 | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Spacer | - | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0760151424 Molex | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | - | Tray | - | GbX I-Trac 76015 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 56 | - | - | Black | 7 | - | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 56 | Vertical | 17.4mm | All | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 10mOhm | - | 120V | I-Trac | - | - | 4 | - | - | 17.3mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0754650503 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | - | Tray | - | GbX 75465 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 55 | 105°C | -55°C | Gray | 11 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 55 | Vertical | 24.8mm | All | - | 1A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Grey | 1mOhm | - | 120V | GbX | - | - | 5 | - | - | 9.1mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760156104 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | 120V | - | Tray | - | GbX I-Trac 76015 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 140 | - | - | Black | 7 | - | - | - | - | - | - | - | - | - | 0.073 1.85mm | - | Vertical | - | All | - | - | Gold | - | - | - | - | - | - | - | I-Trac | - | - | 10 | - | - | 44.6mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760355903 Molex | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~80°C | Tray | - | GbX I-Trac 76035 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 270 | - | - | Black | 15 | - | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3.7mm | 270 | Vertical | 32.2mm | All | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 120V | I-Trac, Guide Right | - | - | 9 | - | - | 39.6mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760405010 Molex | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~80°C | Tray | - | GbX I-Trac 76040 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 300 | - | - | Black | 15 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3.7mm | 300 | Right Angle | 40.6mm | All | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | - | - | 120V | I-Trac | - | - | 10 | - | - | 37mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0754650105 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | 120V | - | Tray | - | GbX 75465 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 110 | 105°C | -55°C | Gray | 11 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 110 | Vertical | 24.8mm | All | - | 1A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Grey | 1mOhm | - | - | GbX | - | - | 10 | - | - | 18.35mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760605126 Molex | In Stock | - | Datasheet | 14 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76060 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 240 | - | - | Black | 15 | - | - | - | - | - | - | - | - | - | 1.9mm | - | Right Angle | 32.2mm | All | - | - | Gold | - | - | - | - | 10mOhm | 150 | 30V | Impact, Guide Right | - | 80 Differential Pairs | 16 | - | - | 38mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0755486040 Molex | 36 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | 450V | -40°C~105°C | Tray | - | EXTreme PowerMass 75548 | e3 | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 40 | - | - | Black | 8 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.098 2.50mm | 40 | - | - | All | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0758614104 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Stainless Steel | Polymer | - | - | - | Tube | - | GbX 75854 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 50 | - | - | Gray | 5 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 50 | Vertical | - | All | - | 1A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | Grey | - | - | 120V | GbX Guide Right | - | - | 10 | Backplane | - | 16.65mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0755486056 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | 450V | -40°C~105°C | Tray | - | EXTreme PowerMass 75548 | e3 | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 56 | - | - | Black | 8 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.098 2.50mm | 56 | - | - | All | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0760401010 Molex | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~80°C | Tray | - | GbX I-Trac 76040 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 300 | - | - | Black | 15 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.85mm | 300 | Right Angle | 40.6mm | All | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | - | - | 120V | I-Trac | - | - | 10 | - | - | 37mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760359903 Molex | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~80°C | Tray | - | GbX I-Trac 76035 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 270 | - | - | Black | 15 | - | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.85mm | 270 | Vertical | 32.2mm | All | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 120V | I-Trac, Guide Right | - | - | 9 | - | - | 40.9mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459844242 Molex | 25 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Polymer | NOT SPECIFIED | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | - | - | Active | 1 (Unlimited) | 64 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 18.6mm | All | - | 30A | Gold | 28 | - | - | - | - | - | 250V | LPHPower | 1 | 24 Signal, 4 Power | - | - | Guide Pin | 43.1mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0751959001 Molex | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | NOT SPECIFIED | - | -55°C~105°C | Tube | - | VHDM Lite 75195 | - | no | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 60 | - | - | Black | 6 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Vertical | - | All | - | 2A | Gold | - | - | - | - | - | - | - | VHDM, Guide Left | - | - | 10 | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 10039851-101LF Amphenol ICC (FCI) | 360 | - | - | 12 Weeks | Gold | - | Board Edge, Through Hole, Right Angle | - | - | Copper | - | - | Bulk | - | Airmax VS® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 54 | - | - | Natural | 9 | Male | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | All | - | - | Gold | 54 | - | - | - | - | - | - | High Speed | - | 18 Differential Pairs, 18 Ground | 6 | Daughtercard | - | - | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() MME25-0111R1 Vishay Dale | 17 |
| Datasheet | 14 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2016 | MM22 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 11 | - | - | Green | 3 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | All | - | 5A | Gold | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | Screwlocks | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | - | - | ||
![]() MME25-0141K1 Vishay Dale | 25 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | - | - | - | - | Bulk | 2016 | MM22 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 14 | - | - | Green | 3 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | All | - | 5A | Gold | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | Screwlocks | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | - | - |