- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Halogen Free | Contact Layout, Typical | Number of Columns | Connector Usage | Features | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51740-10202402CCLF Amphenol ICC (FCI) | 34848 |
| - | 7 Weeks | - | GXT, Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | - | 1kV | -20°C~105°C | Tray | - | PwrBlade® | - | - | Active | 1 (Unlimited) | 56 | Press-Fit | - | Receptacle, Female Sockets and Blade Sockets | 28 | 105°C | -20°C | Black | 4 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 11.94mm | All | - | 30A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | Female | - | - | - | - | 10GOhm | 2.54 mm | - | - | - | - | Blade Power | 1 | - | - | - | - | 24 Signal, 4 Power | - | - | Guide Pin | 57.15mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 89006-115LF Amphenol ICC (FCI) | 190080 |
| - | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | Bronze | - | - | -55°C~125°C | Tube | - | Metral® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 30 | 125°C | -55°C | Natural | 5 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Straight | - | 17.8mm | All | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | White | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.93mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HM1L51DDP000H6PLF Amphenol ICC (FCI) | 142560 |
| - | 10 Weeks | - | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polymer | Bronze | - | - | -55°C~125°C | Tray | - | Metral® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 30 | 125°C | -55°C | Natural | 5 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Right Angle | - | 35mm | All | - | 1A | - | - | Gold | - | - | - | 30 | - | - | - | - | White | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 11.98mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 76015-1103 Molex | In Stock | - | Datasheet | 7 Weeks | - | Gold | Through Hole | - | - | - | Thermoplastic | NOT SPECIFIED | - | 120V | - | - | 2009 | - | e3 | yes | Active | - | - | Press-Fit | - | BOARD CONNECTOR | 140 | - | - | Black | 7 | - | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.8542mm | 140 | Vertical | Unshielded | - | - | - | 1A | - | - | - | 120V | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 120.12kV | - | Low Halogen | - | 10 | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM1L41ZDP424H6PLF Amphenol ICC (FCI) | 285120 |
| - | - | - | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polymer | Bronze | - | - | -55°C~125°C | Tray | - | Metral® | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 24 | 125°C | -55°C | Natural | 4 | Male | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Right Angle | - | 31.86mm | All | - | 1A | - | - | Gold | - | - | - | 24 | - | - | - | - | White | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 11.98mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1714005020 Molex | 36 |
| - | 15 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | 2014 | Impel 171400 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 120 | - | - | Black | 12 | - | IMPEL, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.075 1.90mm | 120 | - | - | - | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Impel, Guide Right | - | - | - | - | - | 60 Differential Pairs | 10 | Coplanar, Daughtercard | Board Guide | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0753417466 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Polymer | NOT SPECIFIED | - | - | - | Tube | - | GbX 75341 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | - | 105°C | -55°C | Gray | 4 | - | - | - | - | - | - | YES | - | - | - | - | Vertical | - | 5.45mm | All | unknown | 6A | ONE | UL | Gold | - | COMMERCIAL | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 120V | - | Power | 1 | - | - | - | - | 8 Power | 2 | - | Board Guide | 24.42mm | 50.0μin 1.27μm | 50μin | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0736442205 Molex | In Stock | - | Datasheet | 7 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | Bronze | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73644 | - | no | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 6 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Vertical | - | 15.7mm | All | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 250V | - | HDM | - | - | - | - | - | - | 12 | - | Guide Pin | 31.6mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0736442000 Molex | In Stock | - | Datasheet | 7 Weeks | - | Gold, Lead, Tin | Through Hole | Through Hole | - | - | Polymer | Bronze | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73644 | e3 | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 6 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 72 | Vertical | - | 15.7mm | All | - | 1A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 10mOhm | - | - | - | - | 250V | - | HDM Guide B | - | - | - | - | - | - | 12 | - | - | 31.6mm | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() QR/P18-24PC Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Panel | Free Hanging (In-Line) | - | - | - | - | GLASS FILLED POLYAMIDE | - | -40°C~105°C | Tray | 2007 | QR/P18 | e3 | yes | Active | 1 (Unlimited) | - | IDC | - | Plug, Male Pins | 24 | - | - | Black | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.059 1.50mm | 24 | - | - | - | All | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 1 | - | RECTANGULAR | - | - | - | - | NO | 50mOhm | 1000000000Ohm | - | - | - | - | 500VAC V | Rack and Panel | - | 3000 Cycles | - | RECTANGULAR | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 2000667-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 14 Weeks | PRELIMINARY (Last Updated: 5 days ago) | Gold | Through Hole | - | - | - | Polyester | - | - | - | - | - | 2009 | - | - | - | Active | - | - | Press-Fit | - | - | 8 | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Grey | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0753416747 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Polymer | NOT SPECIFIED | - | - | - | Tube | - | GbX 75341 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | - | 105°C | -55°C | Gray | 4 | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 5.45mm | All | unknown | 6A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 120V | - | Power | 1 | - | - | - | - | 8 Power | 2 | - | Board Guide | 24.42mm | 50.0μin 1.27μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459844413 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | - | Polymer | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 32 | Solder | - | Receptacle, Outer Shroud Contacts | 16 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 16 | Right Angle | - | 18.6mm | All | - | 30A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | - | - | 12 Signal, 4 Power | - | - | Board Guide, Guide Pin | 35.5mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0753416766 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Polymer | NOT SPECIFIED | - | - | - | Tube | - | GbX 75341 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | - | 105°C | -55°C | Gray | 4 | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 5.45mm | All | unknown | 6A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 120V | - | Power | 1 | - | - | - | - | 8 Power | 2 | - | Board Guide | 24.42mm | 50.0μin 1.27μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0753416664 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Polymer | NOT SPECIFIED | - | - | - | Tube | - | GbX 75341 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | - | 105°C | -55°C | Gray | 4 | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 5.45mm | All | unknown | 6A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 120V | - | Power | 1 | - | - | - | - | 8 Power | 2 | - | Board Guide | 24.42mm | 50.0μin 1.27μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0739420000 Molex | In Stock | - | Datasheet | 7 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | Bronze | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73942 | - | - | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 72 | - | - | Black | 6 | - | - | - | - | - | - | - | - | 0.100A | 0.079 2.00mm | - | Vertical | - | 15.6mm | All | unknown | 100mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 100V | - | HDM | - | - | - | - | - | - | 12 | - | - | 23.84mm | 29.5μin 0.75μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0736443000 Molex | In Stock | - | Datasheet | 7 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | Bronze | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73644 | - | no | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | - | - | Black | 6 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Vertical | - | 15.7mm | All | unknown | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 72 | 250V | - | HDM | - | - | - | - | - | - | 24 | - | Guide Pin | 55.6mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0752374204 Molex | In Stock | - | Datasheet | 9 Weeks | - | Gold | Through Hole | Through Hole | - | Stainless Steel | Polymer | - | - | 120V | - | Tray | - | GbX 75237 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 250 | 105°C | -55°C | Gray | 10 | - | - | - | - | - | - | - | - | - | 0.073 1.85mm | - | Vertical | - | 31mm | All | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | Grey | - | 1mOhm | - | - | - | 250 | 120V | - | GbX Guide Right | - | - | - | - | - | 125 Differential Pairs | 25 | - | Shielded | 52.53mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459848112 Molex | 6 |
| Datasheet | 8 Weeks | - | - | - | Through Hole, Right Angle | POLYETHYLENE | - | - | NOT SPECIFIED | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Outer Shroud Contacts | 20 | - | - | Black | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 20 | - | - | - | All | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | LPHPower | - | - | - | - | - | 12 Signal, 8 Power | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0753414467 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | - | - | Polymer | NOT SPECIFIED | - | - | - | Tube | - | GbX 75341 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | - | 105°C | -55°C | Gray | 4 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 5.45mm | All | - | 6A | - | - | Gold | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | 120V | - | Power | 1 | - | - | - | - | 8 Power | 2 | - | Board Guide | 24.42mm | 50.0μin 1.27μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |