- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Contact Layout, Typical | Number of Columns | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 88923-135LF Amphenol ICC (FCI) | 47520 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polymer | - | Bronze | - | - | -55°C~125°C | Tube | 2010 | Metral® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | Natural | 4 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Straight | - | 15.8mm | All | 1A | - | - | Gold | - | 96 | - | - | - | White | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.93mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 0736443001 Molex | In Stock | - | Datasheet | 7 Weeks | Gold, Lead, Tin | Through Hole | Through Hole | - | - | Polymer | - | Bronze | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73644 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | 105°C | -55°C | Black | 6 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Vertical | - | 15.7mm | All | 1A | - | - | Gold | - | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | 144 | 250V | - | HDM Guide A | - | - | - | - | - | - | 24 | - | 55.6mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() 70235-116LF Amphenol ICC (FCI) | 48 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | - | Bronze | - | - | -55°C~125°C | Tube | - | Metral® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 192 | 125°C | -55°C | Natural | 4 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | All | 1A | - | - | Gold | - | 192 | - | - | - | - | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 51742-10402400AALF Amphenol ICC (FCI) | 176 |
| - | 8 Weeks | GXT, Gold, Metal | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | 1kV | -20°C~105°C | Tray | - | PwrBlade® | - | - | Active | 1 (Unlimited) | 56 | Solder | - | Receptacle, Female Sockets and Blade Sockets | 28 | 105°C | -20°C | Black | 4 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 11.94mm | All | 30A | - | - | Gold or Gold, GXT™ | - | - | - | Female | - | - | - | - | - | - | 10GOhm | 2.54 mm | - | - | - | - | Blade Power | 1 | - | - | - | - | 24 Signal, 4 Power | - | Board Lock, Guide Pin | 57.15mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 0739432000 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | - | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73943 | - | - | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 72 | - | - | Black | 6 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDM | - | - | - | - | - | - | 12 | - | - | 29.5μin 0.75μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 0736440204 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polymer | - | Bronze | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73644 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | 105°C | -55°C | Black | 6 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Vertical | - | 15.7mm | All | 1A | - | - | Gold | - | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | 72 | 250V | - | HDM Guide B | - | - | - | - | - | - | 12 | - | 31.6mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0876682004 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | PHOSPHOR BRONZE | - | - | -20°C~105°C | Tray | - | EXTreme PowerPlus 87668 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets and Blade Sockets | 30 | - | - | Black | 4 | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | - | - | - | All | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Signal, 6 Power | - | Board Lock, Guide Pin | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0754334254 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Stainless Steel | Polymer | - | - | - | 120V | - | Tube | - | GbX 75433 | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 150 | 105°C | -55°C | Gray | 6 | - | - | - | - | - | - | - | - | - | 0.073 1.85mm | - | Vertical | - | 31.6mm | All | 1A | - | - | Gold | - | - | - | - | - | Black | - | - | - | 1mOhm | - | - | - | 150 | 120V | - | GbX Guide Right | - | - | - | - | - | 75 Differential Pairs | 25 | Shielded | 52.53mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760151102 Molex | 6 |
| Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | - | NOT SPECIFIED | - | - | - | Tray | - | GbX I-Trac 76015 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 140 | - | - | Black | 7 | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 140 | Vertical | - | 17.4mm | All | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | 10mOhm | - | - | - | - | 120V | - | I-Trac | - | - | 120V | - | - | - | 10 | - | 36.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761501026 Molex | 98 |
| Datasheet | 14 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76150 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 288 | - | - | Black | 18 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 288 | - | 1.9mm | - | All | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | - | 96 Differential Pairs | 16 | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0761651607 Molex | 298 |
| Datasheet | 18 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | - | - | Black | 9 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | - | 16.7mm | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 30V | - | Impact | - | - | - | - | - | 48 Differential Pairs | 16 | - | 30.3mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0757055604 Molex | 23 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | - | - | - | 120V | -55°C~80°C | Tray | - | GbX I-Trac 75705 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 132 | - | - | Black | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I-Trac, Guide Right | - | - | - | - | - | - | 6 | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0757101006 Molex | 41 |
| Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | 120V | -55°C~80°C | Tray | - | GbX I-Trac 75710 | e3 | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Receptacle, Female Sockets | 132 | - | - | Black | 11 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 132 | - | 1mm | - | All | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | I-Trac | - | - | - | - | - | - | 6 | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0760601020 Molex | 50 |
| Datasheet | 18 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | LOCKING | - | THERMOPLASTIC | 30V | -55°C~85°C | Tray | - | Impact 76060 | - | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Receptacle, Female Sockets | 150 | - | - | Black | 15 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.053 1.35mm | 150 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 0.75A | - | - | - | - | - | - | - | - | Impact | - | 200 Cycles | - | - | - | 50 Differential Pairs | 10 | - | - | 30.0μin 0.76μm | 30μin | 0.047 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0761505024 Molex | In Stock | - | Datasheet | 23 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76150 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 252 | - | - | Black | 18 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 252 | - | - | - | All | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Impact, Guide Right | - | - | - | - | - | 84 Differential Pairs | 14 | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0761705326 Molex | 36 |
| Datasheet | 13 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | LOCKING | NOT SPECIFIED | THERMOPLASTIC | 30V | -55°C~85°C | Tray | - | Impact 76170 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 144 | - | - | Black | 9 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | 144 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 0.75A | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | - | - | - | 500VAC V | Impact, Guide Right | - | 200 Cycles | - | RECTANGULAR | - | 48 Differential Pairs | 16 | Board Guide | - | 30.0μin 0.76μm | 30μin | 0.047 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0760603520 Molex | 6 |
| Datasheet | 14 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76060 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 150 | - | - | Black | 15 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 150 | - | - | - | All | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Impact, Guide Left | - | - | - | - | - | 50 Differential Pairs | 10 | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459844482 Molex | 11 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | POLYETHYLENE | - | - | - | NOT SPECIFIED | - | 250V | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Outer Shroud Contacts | 44 | - | - | Black | 2 | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 44 | - | - | - | All | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | LPHPower | - | - | - | - | - | 40 Signal, 4 Power | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() HM1L52DDP000H6PLF Amphenol ICC (FCI) | 70560 |
| - | 10 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | Metral® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 60 | 125°C | -55°C | Natural | 5 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | All | 1A | - | - | Gold | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1705255117 Molex | 6 |
| Datasheet | 21 Weeks | - | - | Through Hole | - | - | - | LOCKING | NOT SPECIFIED | THERMOPLASTIC | 30V | -55°C~85°C | Tray | 2013 | Impact 170525 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Gray | 9 | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 0.75A | - | - | - | - | 0.075 inch | - | - | 250VAC V | Impact, Guide Right | - | 200 Cycles | - | - | .0834 N | 30 Differential Pairs | 10 | - | - | 30.0μin 0.76μm | - | 0.055 inch | UL94 V-0 | - | ROHS3 Compliant | - |