- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Number of Columns | Product | Number of Pairs | Mounting Angle | Features | Terminal Length | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75235-2129 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | LOCKING | - | 0.976 inch | AU ON NI | COPPER ALLOY | - | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-2129 | 75235-2 | - | - | STRAIGHT | ONE | 8 | - | - | 0752352129 | Obsolete | 5.77 | Details | Yes | GbX | 0.331928 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | EAR99 | BOARD CONNECTOR | 80 Position | - | - | - | 8 Row | - | 8536.69.40.40 | - | - | - | - | - | - | 1.85 mm | 80 | - | - | 1.8542 mm | - | unknown | 1 A | UL | - | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | - | - | - | 0.638 inch | - | - | - | - | 0.073 inch | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | GRAY | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2285 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | GUIDE PIN | GUIDE SLOT | 2.068 inch | NOT SPECIFIED | NOT SPECIFIED | - | 40 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-2285 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352285 | Obsolete | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | - | - | - | Tray | 75235 | Yes | - | EAR99 | BOARD CONNECTOR | 200 Position | - | - | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 200 | - | - | 1.85 mm | - | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | - | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | - | - | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | - | BLACK | - | - | - | Vertical | - | 0.087 inch | - | 30u inch | - | ||
![]() 75235-2787 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 112 | MOLEX LLC | - | - | 75235-2787 | - | - | - | - | - | - | - | - | 0752352787 | Obsolete | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 56 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2288 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 40 | MOLEX LLC | - | - | 75235-2288 | - | - | - | - | - | - | - | - | 0752352288 | Obsolete | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 200 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2237 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 40 | MOLEX LLC | - | - | 75235-2237 | - | - | - | - | - | - | - | - | 0752352237 | Obsolete | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 200 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2767 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Polymer | - | - | - | - | - | US | 112 | MOLEX LLC | - | OBSOLETE (Last Updated: 2 years ago) | 75235-2767 | - | - | - | - | - | - | - | - | 0752352767 | Obsolete | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | Press-Fit | - | - | 56 Position | - | - | Grey | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | Vertical | - | - | 24.8 mm | unknown | 1 A | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 mΩ | - | - | - | 56 | 120 V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbps | - | 7 | - | 4 | Vertical | Shielded | - | 19.23 mm | - | UL94 V-0 | ||
![]() 75235-2709 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Polymer | - | - | - | - | - | US | 112 | MOLEX LLC | - | OBSOLETE (Last Updated: 2 years ago) | 75235-2709 | - | - | - | - | - | - | - | - | 0752352709 | Obsolete | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | Press-Fit | - | - | 56 Position | - | - | Grey | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | Vertical | - | - | 24.8 mm | unknown | 1 A | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 mΩ | - | - | - | 56 | 120 V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbps | - | 7 | - | 4 | Vertical | Shielded | - | 19.23 mm | - | UL94 V-0 | ||
![]() 75235-2109 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | LOCKING | - | 0.976 inch | AU ON NI | COPPER ALLOY | - | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-2109 | 75235-2 | - | - | STRAIGHT | ONE | 8 | - | - | 0752352109 | Obsolete | 5.77 | Details | Yes | GbX | 0.300252 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | EAR99 | BOARD CONNECTOR | 80 Position | - | - | - | 8 Row | - | 8536.69.40.40 | - | - | - | - | - | - | 1.85 mm | 80 | - | - | 1.8542 mm | - | unknown | 1 A | UL | - | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | - | - | - | 0.638 inch | - | - | - | - | 0.073 inch | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | GRAY | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2789 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 112 | MOLEX LLC | - | - | 75235-2789 | - | - | - | - | - | - | - | - | 0752352789 | Obsolete | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 56 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75433-4134 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Stainless Steel | Thermoplastic | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | High Performance Alloy (HPA) | US | 126 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 75433-4134 | - | - | - | STRAIGHT | ONE | 3 | 105 °C | -55 °C | 0754334134 | Obsolete | 5.84 | Details | Yes | GbX | 0.302580 oz | 120 VAC/DC | - | - | - | Tube | 75433 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | 60 Position | 105 °C | -55 °C | Grey | 6 Row | DIFFERENTIAL CONTACTS, 4 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 60 | Vertical | Yes | 1.85 mm | 18.9 mm | compliant | 1 A | UL | Through Hole | COMMERCIAL | 10 | RECTANGULAR | 0.744 inch | MALE | 94V-0 | Black | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | 60 | 120 V | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | 8 Gbps | BLACK | 10 | - | 3 | Vertical | Shielded | 0.087 inch | 24.78 mm | - | UL94 V-0 | ||
![]() MQ172-3SAC-CV(30) Hirose | In Stock | - | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | - | - | + 75 C | - 30 C | Cable Mount / Free Hanging | - | - | - | - | 206-2098-0-30 | - | - | Details | - | - | - | 30 VDC, 40 VAC | 24 AWG | 32 AWG | 32 AWG to 24 AWG | Tray | MQ | - | - | - | - | 3 Position | - | - | - | 1 Row | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | Straight | - | - | - | - | - | ||
![]() 75649-0505 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | GUIDE SLOT | LOCKING | 0.358 inch | NOT SPECIFIED | High Performance Alloy (HPA) | - | 354 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75649-0505 | - | + 105 C | - 55 C | RIGHT ANGLE | ONE | 3 | 105 °C | -55 °C | 0756490505 | Obsolete | 5.84 | Details | Yes | GbX | 0.050477 oz | 120 VAC/DC | - | - | - | Tube | 75649 | Yes | - | EAR99 | BOARD CONNECTOR | 40 Position | - | - | - | 8 Row | PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 40 | - | - | 1.85 mm | - | unknown | 1 A | UL | Through Hole | COMMERCIAL | 8 | RECTANGULAR | 0.744 inch | MALE | 94V-0 | - | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | - | - | PRESS FIT | POLARIZED HOUSING | 750VAC V | 1.8288 mm | 250 Cycles | - | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | - | GRAY | - | - | - | Vertical | - | 0.091 inch | - | 30u inch | - | ||
![]() 75235-2748 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 112 | MOLEX LLC | - | - | 75235-2748 | - | - | - | - | - | - | - | - | 0752352748 | Obsolete | - | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 56 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2728 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Polymer | - | - | - | - | - | US | 112 | MOLEX LLC | - | OBSOLETE (Last Updated: 2 years ago) | 75235-2728 | - | - | - | - | - | - | - | - | 0752352728 | Obsolete | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | Press-Fit | - | - | 56 Position | - | - | Grey | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | Vertical | - | - | 24.8 mm | unknown | 1 A | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 mΩ | - | - | - | 56 | 120 V | - | - | - | - | - | - | - | - | - | - | - | 8 Gbps | - | 7 | - | 4 | Vertical | Shielded | - | 19.23 mm | - | UL94 V-0 | ||
![]() 75235-2124 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | LOCKING | - | 0.976 inch | NOT SPECIFIED | NOT SPECIFIED | - | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-2124 | - | - | - | STRAIGHT | ONE | 8 | - | - | 0752352124 | Obsolete | 5.84 | Details | Yes | GbX | 0.326284 oz | 120 VAC/DC | - | - | - | Tray | 75235 | Yes | - | EAR99 | BOARD CONNECTOR | 80 Position | - | - | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 80 | - | - | 1.85 mm | - | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | - | 0.638 inch | - | - | - | - | 0.073 inch | RECEPTACLE | - | - | PRESS FIT | - | - | - | - | - | - | RECTANGULAR | .5838 N | - | - | - | GRAY | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2757 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 112 | MOLEX LLC | - | - | 75235-2757 | - | - | - | - | - | - | - | - | 0752352757 | Obsolete | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 56 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75465-0104 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | GUIDE SLOT | LOCKING | 0.722 inch | NOT SPECIFIED | High Performance Alloy (HPA) | - | 120 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75465-0104 | - | + 105 C | - 55 C | STRAIGHT | ONE | 11 | 105 °C | -55 °C | 0754650104 | End Of Life | 7.02 | Details | Yes | GbX | 0.153054 oz | 120 VAC/DC | - | - | - | Tray | 75465 | Yes | - | EAR99 | BOARD CONNECTOR | 110 Position | - | - | - | 11 Row | PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 110 | - | - | 1.85 mm | - | compliant | 1 A | UL | Through Hole | COMMERCIAL | 11 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | - | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | - | - | PRESS FIT | POLARIZED HOUSING | 750VAC V | 1.8288 mm | 250 Cycles | - | TIN/LEAD OVER NICKEL | RECTANGULAR | .5838 N | .278 N | 0.073 inch | - | GRAY | - | - | - | Vertical | - | 0.091 inch | - | 30u inch | - | ||
![]() 75235-2777 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 112 | MOLEX LLC | - | - | 75235-2777 | - | - | - | - | - | - | - | - | 0752352777 | Obsolete | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 56 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2277 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 40 | MOLEX LLC | - | - | 75235-2277 | - | - | - | - | - | - | - | - | 0752352277 | Obsolete | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 200 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | ||
![]() 75235-2139 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 88 | MOLEX LLC | - | - | 75235-2139 | - | - | - | - | - | - | - | - | 0752352139 | Obsolete | 5.84 | Details | Yes | GbX | 0.331928 oz | 120 VAC/DC | - | - | - | Tray | 75235 | - | - | - | - | 80 Position | - | - | - | 8 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - |