- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51940-456LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 1.54 inch | - | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-456LF | 51940-456 | STRAIGHT | ONE | - | 105 °C | -55 °C | - | Active | 1.87 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | YES | - | 8 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .1668 N | - | - | S4P4 | 0.135 inch | - | ||
![]() 50295-1148E FCI | In Stock | - | - | - | BOARD | - | HOLE .099-.111 | - | 4.45 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-1148E | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 148 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.125 inch | 30u inch | ||
![]() 51939-486LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.7 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-486LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.42 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | S24P12 | 0.135 inch | - | ||
![]() 51939-302LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.9 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-302LF | - | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.45 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | 0.135 inch | - | ||
![]() 50003-1320F FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50006-XX054 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | 50006-XX054 | 50006 | STRAIGHT | - | 3 | - | - | - | Obsolete | 5.6 | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 150 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50294-1165H FCI | In Stock | - | - | - | BOARD | - | HOLE .099-.111 | - | 6.25 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50294-1165H | 50294 | RIGHT ANGLE | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.76 | No | e0 | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 165 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.336 inch | FEMALE | 94V-0 | 0.72 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.18 inch | 30u inch | ||
![]() 51750-095LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-095LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | - | S24P6 | 0.135 inch | - | ||
![]() 51915-164LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-164LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 31 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | - | 0.135 inch | - | ||
![]() 50003-5048E FCI | In Stock | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50003-5048E | - | - | - | - | - | - | - | Obsolete | 5.84 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51915-365LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 2.55 inch | - | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-365LF | 51915 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.41 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 76 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.47 inch | MALE | - | 0.82 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VDC V | 2.54 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | .973 N | - | 0.1 inch | - | - | 0.09 inch | - | ||
![]() 51770-029LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | - | 1.85 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51770-029LF | 51770 | RIGHT ANGLE | ONE | - | 125 °C | -55 °C | - | Active | 5.76 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 12 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | - | - | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN OVER NICKEL | - | - | - | - | - | S8P4 | 0.135 inch | - | ||
![]() 51963-046LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .12- .126 | - | 1.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51963-046LF | - | STRAIGHT | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 7.62 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | BLADE PIN-SKT | 0.7 mΩ | 10000000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | - | - | 7.1168 N | 2.224 N | - | BLACK | S0P2 | 0.165 inch | - | ||
![]() 51710-036LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 1.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51710-036LF | 51710-036 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | PLUG | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .17792 N | - | - | S16P2 | 0.135 inch | - | ||
![]() 50015-5208C FCI | In Stock | - | - | - | BOARD | - | - | - | 5.95 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-5208C | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 208 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50009-1100G FCI | In Stock | - | - | - | BOARD | - | - | - | 3.25 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1100G | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.76 | No | e4 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | - | GOLD (30) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.25 inch | 30u inch | ||
![]() 50009-1140C FCI | In Stock | - | - | - | BOARD | - | - | - | 4.25 inch | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (50) | NOT SPECIFIED | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1140C | - | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.84 | - | - | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | - | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30)/GOLD (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.533 inch | 30u inch | ||
![]() 51862-002LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51862-002LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | S24P6 | 0.135 inch | - | ||
![]() 51939-491LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.8 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-491LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 23 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .17792 N | - | - | - | 0.135 inch | - | ||
![]() 51940-305LF FCI | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | - | 4.2 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-305LF | 51940 | STRAIGHT | ONE | - | 105 °C | -55 °C | LEAD FREE | Active | 5.44 | Yes | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, W/BOARDLOCK | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | - | YES | GENERAL PURPOSE | 37 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | MALE | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | S24P13 | 0.135 inch | - |