- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mounting Angle | Terminal Length | Flammability | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76165-9114 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | LOCKING | - | AU ON NI | Tin | 200 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 76165-9114 | 76165 | + 85 C | - 55 C | STRAIGHT | ONE | 9 | - | - | 0761659114 | Active | - | 5.74 | Details | Yes | Impact | 0.211961 oz | 30 V | Tray | 76165 | - | EAR99 | BOARD CONNECTOR | 90 Position | - | 9 Row | - | 8536.69.40.40 | - | - | - | - | - | - | 1.9 mm | - | - | 1.905 mm | compliant | 750 mA | UL | Through Hole | COMMERCIAL | 9 | RECTANGULAR | 0.657 inch | - | - | 0.47 inch | - | - | - | - | 0.075 inch | - | PRESS FIT | - | - | 1.3462 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | Vertical | 0.055 inch | - | 30u inch | ||
![]() 76145-3604 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | Tin | 140 | - | - | - | - | + 85 C | - 55 C | - | - | - | - | - | 0761453604 | - | - | - | Details | - | Impact | 0.332845 oz | 30 V | Tray | 76145 | - | - | - | 288 Position | - | 18 Row | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | 750 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | ||
![]() 76145-3603 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | Tin | 140 | - | - | - | - | + 85 C | - 55 C | - | - | - | - | - | 0761453603 | - | - | - | Details | - | Impact | 0.331223 oz | 30 V | - | 76145 | - | - | - | 288 Position | - | 18 Row | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | 750 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | ||
![]() 76145-3605 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | Tin | 140 | - | - | - | - | + 85 C | - 55 C | - | - | - | - | - | 0761453605 | - | - | - | Details | - | Impact | 0.339194 oz | 30 V | Tray | 76145 | - | - | - | 288 Position | - | 18 Row | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | 750 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | ||
![]() 76160-1016 Molex | In Stock | - | - | Gold | BOARD | - | LOCKING | - | - | NOT SPECIFIED | Tin | 144 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 76160-1016 | - | + 85 C | - 55 C | STRAIGHT | ONE | - | - | - | 0761601016 | Active | - | 5.77 | Details | Yes | Impact | 0.660329 oz | 30 V | Tray | 76160 | Yes | - | BOARD CONNECTOR | 192 Position | - | 12 Row | IMPACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.9 mm | 192 | - | 1.9 mm | compliant | 750 mA | UL | Through Hole | COMMERCIAL | 12 | RECTANGULAR | 0.748 inch | MALE | - | 1.109 inch | - | SQ PIN-SKT | - | - | 0.075 inch | - | SOLDER | - | - | 1.3462 mm | - | - | RECTANGULAR | - | - | - | - | Right Angle | 0.047 inch | - | 30u inch | ||
![]() 46114-1432 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | Tin | 90 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | 0461141432 | - | Active | - | Details | - | EXTreme LPHPower | 0.618635 oz | 250 VAC/DC | Tray | 46114 | - | - | - | 46 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | Vertical | - | - | 30 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 94V-0 | - | ||
![]() 75235-2154 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | NOT SPECIFIED | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2154 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352154 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 80 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 80 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75235-2133 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | NOT SPECIFIED | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2133 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352133 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.320640 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 80 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 80 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75235-2173 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | NOT SPECIFIED | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2173 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352173 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 80 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 80 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75235-4125 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | NOT SPECIFIED | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-4125 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752354125 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 80 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 80 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75237-4175 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | High Performance Alloy (HPA) | 66 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75237-4175 | - | - | - | STRAIGHT | ONE | 5 | 105 °C | -55 °C | 0752374175 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.305578 oz | 120 VAC/DC | Tray | 75237 | Yes | EAR99 | BOARD CONNECTOR | 100 Position | - | 10 Row | PANEL MOUNTABLE, DIFFERENTIAL CONTACTS, 6 ROWS OF GROUND BLADE AVAILABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 100 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 16 | RECTANGULAR | 1.22 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.091 inch | - | 30u inch | ||
![]() 75235-2774 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.757 inch | NOT SPECIFIED | NOT SPECIFIED | 112 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2774 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352774 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 56 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 56 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75235-2705 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.757 inch | NOT SPECIFIED | NOT SPECIFIED | 112 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2705 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352705 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 56 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 56 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75235-2183 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | NOT SPECIFIED | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2183 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352183 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.160038 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 80 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 80 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75465-4503 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | High Performance Alloy (HPA) | 144 | - | - | - | - | - | - | - | - | - | - | - | 0754654503 | - | - | - | Details | - | GbX | 0.204730 oz | 120 VAC/DC | Tray | 75465 | - | - | - | 55 Position | - | 11 Row | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | ||
![]() 75235-0704 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | GUIDE SLOT | LOCKING | 0.504 inch | NOT SPECIFIED | High Performance Alloy (HPA) | 176 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-0704 | - | - | - | STRAIGHT | ONE | 8 | 105 °C | -55 °C | 0752350704 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.121801 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 56 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 56 | - | 1.85 mm | compliant | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.091 inch | - | 30u inch | ||
![]() 75235-2704 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.757 inch | NOT SPECIFIED | NOT SPECIFIED | 112 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2704 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352704 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 56 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 56 | - | 1.85 mm | unknown | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 75235-2703 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.757 inch | NOT SPECIFIED | NOT SPECIFIED | 112 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2703 | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | 0752352703 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.249845 oz | 120 VAC/DC | Tray | 75235 | Yes | EAR99 | BOARD CONNECTOR | 56 Position | - | 8 Row | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 56 | - | 1.85 mm | compliant | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | Vertical | 0.087 inch | - | 30u inch | ||
![]() 73809-0213 Molex | In Stock | - | - | - | BOARD | Thermoplastic | - | - | - | NOT SPECIFIED | Stainless Steel | 128 | MOLEX LLC | - | 73809-0213 | 73809 | + 105 C | - 55 C | STRAIGHT | - | 6 | - | - | 0738090213 | Obsolete | - | 5.76 | N | - | HDM | - | 250 VAC | Tube | 73809 | - | - | BOARD CONNECTOR | 72 Position | - | 6 Row | POLARIZATION AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 72 | - | - | unknown | 1 A | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | ||
![]() 73809-0211 Molex | In Stock | - | - | - | BOARD | Thermoplastic | - | - | - | NOT SPECIFIED | Stainless Steel | 128 | MOLEX LLC | - | 73809-0211 | 73809 | + 105 C | - 55 C | STRAIGHT | - | 6 | - | - | 0738090211 | Obsolete | - | 5.76 | N | - | HDM | - | 250 VAC | Tube | 73809 | - | - | BOARD CONNECTOR | 72 Position | - | 6 Row | POLARIZATION AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 72 | - | - | unknown | 1 A | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - |