- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Shielded | Contact Arrangement | Product | Mounting Angle | Terminal Length | Port Configuration | Flammability | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45984-6282 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | - | - | - | Tin | 80 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | 0459846282 | - | Active | - | Details | - | EXTreme LPHPower | 0.393234 oz | 250 VAC | Tray | 45984 | - | - | - | - | 46 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | Right Angle | - | - | 27 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 94V-0 | - | ||
![]() 75783-0309 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | No | - | Receptacle | - | Tin | 250 | MOLEX LLC | - | 75783-0309 | - | + 80 C | - 40 C | - | - | - | - | - | - | - | 0757830309 | Active | - | 5.68 | Details | Yes | iPass | 0.164553 oz | 30 V | Reel | 75783 | - | Yes | - | - | 68 Position | Wire-to-Board | 2 Row | Female | - | - | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | compliant | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 75237-2123 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | - | GUIDE SLOT | - | 0.976 inch | - | NOT SPECIFIED | NOT SPECIFIED | 66 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75237-2123 | - | - | - | STRAIGHT | ONE | 5 | 105 °C | -55 °C | - | - | 0752372123 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.305578 oz | 120 VAC/DC | Tray | 75237 | - | Yes | EAR99 | BOARD CONNECTOR | 100 Position | - | 10 Row | - | DIFFERENTIAL CONTACTS, 6 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 100 | - | 1.85 mm | unknown | 1 A | UL | - | COMMERCIAL | 16 | RECTANGULAR | 1.22 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | - | - | - | Vertical | 0.091 inch | - | - | 30u inch | ||
![]() 76165-1625 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | 224 | MOLEX LLC | - | 76165-1625 | - | + 85 C | - 55 C | STRAIGHT | - | - | - | - | LEAD FREE | - | 0761651625 | Active | - | 5.77 | Details | Yes | Impact | 0.138309 oz | 30 V | Tray | 76165 | - | Yes | - | BOARD CONNECTOR | 144 Position | - | 9 Row | - | IMPACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.9 mm | - | - | 1.9 mm | compliant | 750 mA | - | Through Hole | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | ||
![]() 75705-9605 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | - | - | - | - | - | - | NOT SPECIFIED | Tin | 72 | MOLEX LLC | - | 75705-9605 | - | + 80 C | - 55 C | STRAIGHT | - | 11 | - | - | - | - | 0757059605 | Active | - | 5.77 | Details | Yes | GbX I-Trac | 0.304732 oz | 120 VAC/DC | Tray | 75705 | - | Yes | - | BOARD CONNECTOR | 132 Position | - | 11 Row | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 66 | - | - | compliant | 1 A | - | Through Hole | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | ||
![]() 75235-0104 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | GUIDE SLOT | - | LOCKING | - | 0.722 inch | - | GOLD (30) OVER NICKEL | High Performance Alloy (HPA) | 120 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-0104 | - | - | - | STRAIGHT | ONE | 8 | 105 °C | -55 °C | - | - | 0752350104 | End Of Life | - | 5.77 | Details | Yes | GbX | 0.175382 oz | 120 VAC/DC | Tray | 75235 | e3 | Yes | EAR99 | BOARD CONNECTOR | 80 Position | - | 8 Row | - | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 80 | - | 1.85 mm | compliant | 1 A | UL | Through Hole | COMMERCIAL | 13 | RECTANGULAR | 0.976 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 1.8288 mm | 250 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | - | - | - | Vertical | 0.091 inch | - | - | 30u inch | ||
![]() 76010-5136 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Shell Body | - | - | 1200 | MOLEX LLC | - | 76010-5136 | - | + 80 C | - 40 C | - | - | - | - | - | - | - | 0760105136 | Active | - | 5.71 | Details | Yes | iPass | 0.068608 oz | - | Tray | 76010 | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | compliant | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Vertical | - | - | - | - | ||
![]() 75237-2244 Molex | In Stock | - | - | Gold | BOARD | - | GUIDE PIN | - | GUIDE SLOT | - | 2.068 inch | - | NOT SPECIFIED | NOT SPECIFIED | 30 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75237-2244 | - | - | - | STRAIGHT | ONE | 5 | 105 °C | -55 °C | - | - | 0752372244 | Obsolete | - | 5.84 | Details | Yes | GbX | 34 lbs | 120 VAC/DC | Tray | 75237 | - | Yes | EAR99 | BOARD CONNECTOR | 250 Position | - | 10 Row | - | DIFFERENTIAL CONTACTS, 6 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 250 | - | 1.85 mm | unknown | 1 A | UL | - | COMMERCIAL | 16 | RECTANGULAR | 1.22 inch | MALE | 94V-0 | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | - | - | - | Vertical | 0.091 inch | - | - | 30u inch | ||
![]() 45984-4162 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | PEG | - | - | 1.898 inch | - | AU ON NI | Tin | 120 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45984-4162 | 45984 | + 105 C | - 40 C | RIGHT ANGLE | ONE | - | 105 °C | -40 °C | - | - | 0459844162 | Active | Active | 5.75 | Details | Yes | EXTreme LPHPower | 0.263779 oz | 250 VAC | Tray | 45984 | - | - | EAR99 | CARD EDGE CONNECTOR | 36 Position | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | YES | - | 1.27 mm | 36 | Right Angle | - | compliant | 30 A | UL, CSA | Through Hole | COMMERCIAL | - | - | 0.295 inch | MALE | - | 0.732 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1500VDC V | - | 250 Cycles | TIN OVER NICKEL | - | 1.0842 N | .139 N | - | BLACK | - | S32P4 | - | Right Angle | 0.142 inch | - | 94V-0 | 30u inch | ||
![]() 76455-7106 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Tin | 225 | - | - | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | 0764557106 | - | - | - | Details | - | Impact | 0.000035 oz | 30 V | Tray | 76455 | - | - | - | - | 60 Position | - | 6 Row | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | 750 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | ||
![]() 75784-0244 Molex | In Stock | - | - | Gold | - | - | - | - | - | No | - | Receptacle | - | Tin | 140 | - | - | - | - | + 80 C | - 40 C | - | - | - | - | - | - | - | 0757840244 | - | - | - | Details | - | iPass | 0.176229 oz | 30 V | Reel | 75784 | - | - | - | - | 50 Position | Wire-to-Board | 2 Row | Female | - | - | - | - | - | - | - | - | 0.8 mm | - | Vertical | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | ||
![]() 75784-0157 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | PEG | - | No | 0.701 inch | Receptacle | NOT SPECIFIED | Tin | 140 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 75784-0157 | - | + 80 C | - 40 C | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | 0757840157 | Active | - | 5.66 | Details | Yes | iPass | 0.141484 oz | 30 V | Reel | 75784 | e3 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 36 Position | Wire-to-Board | 2 Row | Female | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | 0.8 mm | 36 | Vertical | 0.7874 mm | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 2 | RECTANGULAR | 0.343 inch | MALE | - | 0.794 inch | 0.5 A | COMPRESSION | 30 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SOLDER | LEFT | 300VAC V | 5.8674 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.251 N | .2502 N | - | BLACK | - | - | - | Vertical | - | - | - | 30u inch | ||
![]() 45984-6113 Molex | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Tin | 120 | - | - | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | 0459846113 | - | Active | - | Details | - | EXTreme LPHPower | 0.306601 oz | 250 VAC | Tray | 45984 | - | - | - | - | 6 Power, 12 Signal | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 12 mm, 1.27 mm | - | Right Angle | - | - | 27 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 94V-0 | - | ||
![]() 76010-5306 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Shell Body | - | - | 1200 | MOLEX LLC | - | 76010-5306 | - | + 80 C | - 40 C | - | - | - | - | - | - | - | 0760105306 | Active | - | 5.71 | Details | Yes | iPass | 0.098238 oz | - | Tray | 76010 | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | compliant | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Vertical | - | - | - | - | ||
![]() 75783-0154 Molex | In Stock | - | - | Gold | BOARD | - | LOCKING | PEG | - | No | 0.701 inch | Receptacle | NOT SPECIFIED | Tin | 375 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 75783-0154 | - | + 80 C | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | - | 0757830154 | Active | - | 5.68 | Details | Yes | iPass | 0.108609 oz | 30 V | Reel | 75783 | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | 36 Position | Wire-to-Board | 2 Row | Female | ROHS,ELV COMPLIANT, TAPE PKG | 8536.69.40.30 | - | - | - | - | - | - | 0.8 mm | 36 | Right Angle | 0.7874 mm | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 2 | STAGGERED | 0.333 inch | MALE | - | 0.889 inch | 0.5 A | COMPRESSION | 30 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | RIGHT | 300VAC V | 2.4892 mm | 25 Cycles | - | STAGGERED | 1.251 N | .2502 N | - | BLACK | - | - | - | Right Angle | - | - | - | 15u inch | ||
![]() 45984-4253 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | PEG | - | - | 1.795 inch | - | AU ON NI | Tin | 120 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45984-4253 | 45984 | + 105 C | - 40 C | RIGHT ANGLE | ONE | - | 105 °C | -40 °C | - | - | 0459844253 | Active | Active | 5.75 | Details | Yes | EXTreme LPHPower | 0.277359 oz | 250 VAC | Tray | 45984 | - | - | EAR99 | CARD EDGE CONNECTOR | 32 Position | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | YES | - | 1.27 mm | - | Right Angle | - | compliant | 30 A | UL, CSA | Through Hole | COMMERCIAL | - | - | 0.295 inch | MALE | - | 0.732 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1500VDC V | - | 250 Cycles | TIN OVER NICKEL | - | 1.0842 N | .139 N | - | BLACK | - | - | - | Right Angle | 0.114 inch | - | 94V-0 | 30u inch | ||
![]() 45984-8211 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | GUIDE PIN | - | LOCKING | - | - | - | AU ON NI | Tin | 100 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45984-8211 | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | - | 0459848211 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.417820 oz | 250 VAC | Tray | 45984 | - | - | EAR99 | CARD EDGE CONNECTOR | 20 Position | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1.27 mm | 12+8 | Right Angle | - | compliant | 23 A | UL | Through Hole | COMMERCIAL | 4 | STAGGERED | 0.295 inch | - | - | 0.732 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1500VDC V | - | 250 Cycles | - | RECTANGULAR | 1.0564 N | .139 N | - | BLACK | - | - | - | Right Angle | 0.177 inch | - | 94V-0 | 30u inch | ||
![]() 75783-0130 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | No | - | Receptacle | - | Tin | 375 | MOLEX LLC | - | 75783-0130 | - | + 80 C | - 40 C | - | - | - | - | - | - | - | 0757830130 | Active | - | 5.66 | Details | Yes | iPass | 0.108291 oz | 30 V | Reel | 75783 | - | Yes | EAR99 | - | 36 Position | Wire-to-Board | 2 Row | Female | - | 8536.69.40.30 | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | compliant | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 74548-0213 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Guide Frame | NOT SPECIFIED | NOT SPECIFIED | 245 | MOLEX LLC | - | 745480213 | - | - | - | - | - | - | - | - | - | Tray | 0745480213 | Active | - | 5.69 | Details | Yes | HDM | 0.740753 oz | 30 V | Tray | 74547 | - | - | - | TELECOM AND DATACOM CONNECTOR | 26 Position | Module-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 0.8 mm | - | Horizontal | - | compliant | 500 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | 1x2 | - | - | ||
![]() 45985-8431 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Tin | 80 | MOLEX LLC | - | 45985-8431 | - | + 105 C | - 40 C | - | - | - | - | - | - | - | 0459858431 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.381347 oz | 250 VAC/DC | Tray | 45985 | - | - | EAR99 | - | 28 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm, 12 mm | - | Right Angle | - | compliant | 23 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 94V-0 | - |