- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Gauge Range | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Layout, Typical | Number of Columns | Current Rating (Max) | Connector Usage | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Flammability | Product Length (mm) | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75783-0311 Molex | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | No | - | - | Receptacle | - | Tin | - | 250 | MOLEX LLC | - | 75783-0311 | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 0757830311 | Active | - | - | - | 5.68 | Details | Yes | - | - | iPass | 0.164518 oz | - | 30 V | - | - | Reel | 75783 | - | Yes | - | - | - | - | 68 Position | - | Wire-to-Board | 2 Row | Female | - | - | - | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | - | compliant | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 75783-0033 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | No | 0.543 inch | - | Receptacle | NOT SPECIFIED | Tin | - | 375 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 75783-0033 | - | + 80 C | - | - 40 C | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0757830033 | Active | - | - | - | 5.68 | Details | Yes | - | - | iPass | 0.090160 oz | - | 30 V | - | - | Reel | 75783 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 26 Position | - | Wire-to-Board | 2 Row | Female | ROHS,ELV COMPLIANT, TAPE PKG | 8536.69.40.30 | - | - | - | - | - | - | - | 0.8 mm | 26 | Right Angle | 0.7874 mm | - | compliant | 500 mA | UL | - | SMD/SMT | COMMERCIAL | 2 | - | STAGGERED | - | 0.333 inch | MALE | - | - | - | 0.889 inch | 0.5 A | COMPRESSION | 30 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | LEFT | 300VAC V | - | 2.4892 mm | 25 Cycles | - | - | STAGGERED | 1.251 N | .2502 N | - | BLACK | - | - | - | - | - | - | Right Angle | - | - | - | - | - | 30u inch | - | - | ||
![]() 74057-8502 Molex | In Stock | - | - | - | BOARD | - | - | - | - | LOCKING | - | 1.969 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 120 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 74057-8502 | 74057 | - | - | - | STRAIGHT | ONE | - | 6 | - | 105 °C | - | - | LEAD FREE | 0740578502 740578502 | Active | - | - | - | 5.31 | Details | Yes | - | - | VHDM | 0.383957 oz | - | - | - | - | - | 74057 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 150 | - | 2 mm | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 6 | - | RECTANGULAR | - | 0.673 inch | MALE | 94V-0 | - | - | 0.484 inch | 2 A | - | 10 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | 750VAC V | - | 1.2446 mm | 200 Cycles | - | - | RECTANGULAR | - | - | 0.089 inch | BLACK | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | 30u inch | - | - | ||
![]() 75235-2759 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 112 | MOLEX LLC | - | 75235-2759 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0752352759 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | GbX | 0.156440 oz | - | 120 VAC/DC | - | - | Tray | 75235 | - | - | - | - | - | - | 56 Position | - | - | 8 Row | - | - | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 75235-2769 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 112 | MOLEX LLC | - | 75235-2769 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0752352769 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | GbX | 0.156440 oz | - | 120 VAC/DC | - | - | Tray | 75235 | - | - | - | - | - | - | 56 Position | - | - | 8 Row | - | - | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 75235-2128 Molex | In Stock | - | - | Gold | BOARD | - | - | LOCKING | - | - | - | 0.976 inch | - | - | AU ON NI | COPPER ALLOY | - | 88 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2128 | 75235-2 | - | - | - | STRAIGHT | ONE | - | 8 | - | - | - | - | - | 0752352128 | Obsolete | - | - | - | 5.77 | Details | Yes | - | - | GbX | 0.326284 oz | - | 120 VAC/DC | - | - | Tray | 75235 | - | - | - | EAR99 | BOARD CONNECTOR | - | 80 Position | - | - | 8 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.85 mm | 80 | - | 1.8542 mm | - | compliant | 1 A | UL | - | - | COMMERCIAL | 13 | - | RECTANGULAR | - | 0.976 inch | - | - | - | - | 0.638 inch | - | - | - | - | 0.073 inch | - | SOLDER | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | GRAY | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 75235-2169 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 | MOLEX LLC | - | 75235-2169 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0752352169 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | GbX | 0.160038 oz | - | 120 VAC/DC | - | - | Tray | 75235 | - | - | - | - | - | - | 80 Position | - | - | 8 Row | - | - | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 73944-5016 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | GUIDE PIN | PEG | LOCKING | - | 2.189 inch | - | - | NOT SPECIFIED | Tin | - | 72 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 73944-5016 | 73944 | + 105 C | - | - 55 C | STRAIGHT | ONE | - | 6 | - | 105 °C | -55 °C | - | - | 0739445016 | Active | - | - | - | 5.75 | Details | Yes | - | - | HDM | - | - | 250 VAC | - | - | Tube | 73944 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 144 Position | - | - | 6 Row | - | MATING LENGTH=0.197INCH | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 144 | - | 2 mm | - | unknown | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 6 | - | RECTANGULAR | - | 0.618 inch | MALE | 94V-0 | - | - | 0.461 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .3058 N | - | 0.079 inch | BLACK | - | - | - | - | - | - | Vertical | - | 0.118 inch | - | - | - | 30u inch | - | - | ||
![]() 75235-2219 Molex | In Stock | - | - | Gold | BOARD | - | - | LOCKING | - | - | - | 2.068 inch | - | - | AU ON NI | COPPER ALLOY | - | 40 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75235-2219 | 75235-2 | - | - | - | STRAIGHT | ONE | - | 8 | - | - | - | - | - | 0752352219 | Obsolete | - | - | - | 5.77 | Details | Yes | - | - | GbX | 0.160038 oz | - | 120 VAC/DC | - | - | Tray | 75235 | - | - | - | EAR99 | BOARD CONNECTOR | - | 200 Position | - | - | 8 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.85 mm | 200 | - | 1.8542 mm | - | unknown | 1 A | UL | - | - | COMMERCIAL | 13 | - | RECTANGULAR | - | 0.976 inch | - | - | - | - | 0.638 inch | - | - | - | - | 0.073 inch | - | SOLDER | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | GRAY | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 73944-5000 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | GUIDE PIN | PEG | LOCKING | - | 2.189 inch | - | - | NOT SPECIFIED | Tin | - | 72 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 73944-5000 | 73944 | + 105 C | - | - 55 C | STRAIGHT | ONE | - | 6 | - | 105 °C | -55 °C | - | - | 0739445000 | Obsolete | - | - | - | 5.75 | Details | Yes | - | - | HDM | - | - | 250 VAC | - | - | Tube | 73944 | - | Yes | - | - | BOARD CONNECTOR | - | 144 Position | - | - | 6 Row | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 144 | - | 2 mm | - | unknown | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 6 | - | RECTANGULAR | - | 0.618 inch | MALE | 94V-0 | - | - | 0.461 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .3058 N | - | 0.079 inch | BLACK | - | - | - | - | - | - | Vertical | - | 0.118 inch | - | - | - | 30u inch | - | - | ||
![]() 75342-7777 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 486 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 0753427777 | - | - | - | - | - | Details | - | - | - | GbX | 0.172490 oz | - | 120 VAC/DC | - | - | Tube | 75341 | - | - | - | - | - | - | 16 Position | - | - | 4 Row | - | - | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | - | 6 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 73944-7003 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | GUIDE PIN | PEG | LOCKING | - | 2.189 inch | - | - | NOT SPECIFIED | Tin | - | 72 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 73944-7003 | 73944 | + 105 C | - | - 55 C | STRAIGHT | ONE | - | 6 | - | 105 °C | -55 °C | - | - | 0739447003 | Obsolete | - | - | - | 5.75 | Details | Yes | - | - | HDM | - | - | 250 VAC | - | - | Tube | 73944 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 144 Position | - | - | 6 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 144 | - | 2 mm | - | unknown | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 6 | - | RECTANGULAR | - | 0.618 inch | MALE | 94V-0 | - | - | 0.461 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .3058 N | - | 0.079 inch | BLACK | - | - | - | - | - | - | Vertical | - | 0.138 inch | - | - | - | 30u inch | - | - | ||
![]() 73944-7007 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | GUIDE PIN | PEG | LOCKING | - | 2.189 inch | - | - | NOT SPECIFIED | Tin | - | 72 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 73944-7007 | 73944 | + 105 C | - | - 55 C | STRAIGHT | ONE | - | 6 | - | 105 °C | -55 °C | - | - | 0739447007 | Obsolete | - | - | - | 5.75 | Details | Yes | - | - | HDM | - | - | 250 VAC | - | - | Tube | 73944 | - | Yes | - | - | BOARD CONNECTOR | - | 144 Position | - | - | 6 Row | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 144 | - | 2 mm | - | unknown | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 6 | - | RECTANGULAR | - | 0.618 inch | MALE | 94V-0 | - | - | 0.461 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .3058 N | - | 0.079 inch | BLACK | - | - | - | - | - | - | Vertical | - | 0.138 inch | - | - | - | 30u inch | - | - | ||
![]() 74457-1004 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | GUIDE SLOT | - | LOCKING | - | 1.063 inch | - | - | AU ON NI | Copper Alloy | - | 19 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 74457-1004 | 74457 | - | - | - | STRAIGHT | ONE | - | 8 | - | 105 °C | -55 °C | - | - | 0744571004 744571004 | Active | - | - | - | 5.74 | Details | Yes | High Speed / Modular Connectors VHDM HDR 8ROW 10COL SIGNAL END | - | MX150 | 0.232103 oz | - | - | - | - | - | 74458 | - | - | - | EAR99 | BOARD CONNECTOR | - | 80 Position | - | - | 10 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.125 mm | 80 | - | 2.0066 mm | - | compliant | - | UL, CSA | - | Press Fit | COMMERCIAL | 15 | - | STAGGERED | - | 0.85 inch | MALE | - | Black | - | 0.484 inch | 1 A | - | 10 mΩ | 10000000000 Ω | 0.079 inch | - | PRESS FIT | POLARIZED KEY | 750VAC V | - | 1.1176 mm | 200 Cycles | - | TIN/LEAD OVER NICKEL | RECTANGULAR | .3892 N | - | 0.089 inch | BLACK | - | - | - | - | - | Headers | Vertical | - | 0.098 inch | - | - | - | - | - | - | ||
![]() 91627-3001 Molex | In Stock | - | - | Tin | CABLE | PA6 | Nylon | LOCKING | - | - | No | 0.98 inch | - | - | TIN (32) | Tin | - | 4050 | MOLEX LLC | POLYAMIDE | 91627-3001 | - | + 120 C | - | - 40 C | Wire | ONE | - | - | - | 120 °C | -40 °C | - | - | 0916273001 | Active | - | - | Active | 5.77 | Details | Yes | - | - | - | 0.122154 oz | - | 250 VAC | 22 AWG to 18 AWG | - | Tray | 91627 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | 5 Position | - | - | 1 Row | Female | LATCHED, POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 mm | 5 | - | - | - | compliant | 6 A | CSA, UL | - | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.386 inch | FEMALE | - | Natural | NO | 0.728 inch | - | - | - | 1000000000 Ω | - | RECEPTACLE | IDC | - | 3000VAC V | - | - | 10 Cycles | - | Tin (Sn) | - | 4.0032 N | .4726 N | - | WHITE | - | - | - | - | S0P5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 76145-9606 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 260 | - | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 0761459606 | - | - | - | - | - | Details | - | - | - | Impact | 0.349106 oz | - | 30 V | - | - | - | 76145 | - | - | - | - | - | - | 288 Position | - | - | 18 Row | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 45984-8473 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | GUIDE PIN | PEG | LOCKING | - | - | - | - | AU ON NI | Tin | - | 80 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45984-8473 | - | + 105 C | - | - 40 C | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459848473 | Active | - | - | Active | 5.77 | Details | Yes | - | - | EXTreme LPHPower | 0.474223 oz | - | 250 VAC | - | - | Tray | 45984 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 44 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27 mm | 44 | Right Angle | - | - | compliant | 23 A | UL | - | Through Hole | COMMERCIAL | 4 | - | STAGGERED | - | 0.295 inch | - | - | - | - | 0.732 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1500VDC V | - | - | 250 Cycles | - | - | RECTANGULAR | 1.0564 N | .139 N | - | BLACK | - | - | - | - | - | - | Right Angle | - | 0.114 inch | 94V-0 | - | - | 30u inch | - | - | ||
![]() 76165-3807 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 240 | - | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 0761653807 | - | - | - | - | - | Details | - | - | - | Impact | 0.164447 oz | - | 30 V | - | - | Tray | 76165 | - | - | - | - | - | - | 72 Position | - | - | 9 Row | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 76165-9605 Molex | 22 |
| - | Gold | Through Hole | - | - | GUIDE PIN | - | LOCKING | - | - | Straight | - | NOT SPECIFIED | Tin | 10(mohm) | 140 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 76165-9605 | 76165 | + 85 C | Molex | - 55 C | Through Hole | ONE | 9 | 9 | -55C to 85C | - | - | Box | LEAD FREE | 0761659605 | Active | 1.9(mm) | 16.7(mm) | Active | 2.26 | Details | Yes | - | Press Fit | Impact | 0.230762 oz | 30VDC/30VAC | 30 V | - | -55°C ~ 85°C | Tray | 76165 | - | Yes | Press-Fit | EAR99 | Header, Male Pins | Backplane | 144 Position | Black | - | 9 Row | HDR | IMPACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.9 mm | - | - | 1.9 mm | All | compliant | 750 mA | UL | Gold | Through Hole | COMMERCIAL | 9 | 144(POS) | RECTANGULAR | - | 0.657 inch | MALE | - | Black | - | 0.47 inch | - | - | - | - | 0.075 inch | - | SOLDER | - | - | Impact, Guide Right | 1.3462 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | 48 Differential Pairs | 16 | 0.75/Contact(A) | - | - | - | Vertical | - | 0.055 inch | - | 38.3(mm) | 30.0µin (0.76µm) | 30u inch | 24.6(mm) | UL94 V-0 | ||
![]() 73944-6016 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | GUIDE PIN | PEG | LOCKING | - | 1.244 inch | - | - | GOLD (100) OVER NICKEL | Tin | - | 128 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 73944-6016 | 73944 | + 105 C | - | - 55 C | STRAIGHT | ONE | - | 6 | - | 105 °C | -55 °C | - | - | 0739446016 | Active | - | - | - | 5.75 | Details | Yes | - | - | HDM | 0.190268 oz | - | 250 VAC | - | - | Tube | 73944 | e3 | No | - | EAR99 | BOARD CONNECTOR | - | 72 Position | - | - | 6 Row | - | HDM | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 72 | - | 2 mm | - | compliant | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 6 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.618 inch | MALE | 94V-0 | - | - | 0.461 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 2.0066 mm | 250 Cycles | - | TIN (30) OVER NICKEL | RECTANGULAR | .3058 N | - | 0.079 inch | BLACK | - | - | - | - | - | - | Vertical | - | 0.138 inch | - | - | - | 30u inch | - | - |