- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | HTS Code | Mixed Contacts | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insulator Color | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45985-8243 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 80 | MOLEX LLC | - | 45985-8243 | - | + 105 C | - 40 C | - | - | - | - | 0459858243 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.388472 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 32 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | compliant | 23 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-8382 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 60 | MOLEX LLC | - | 45985-8382 | - | + 105 C | - 40 C | - | - | - | - | 0459858382 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.420536 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 48 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | compliant | 23 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-6223 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 100 | MOLEX LLC | - | 45985-6223 | - | + 105 C | - 40 C | - | - | - | - | 0459856223 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.294502 oz | 250 VAC/DC | Tray | 45985 | - | - | BOARD CONNECTOR | 22 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | compliant | 27 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-4321 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | GOLD OVER NICKEL | Tin | 140 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45985-4321 | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 105 °C | -40 °C | 0459854321 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.214889 oz | 250 VAC/DC | Tray | 45985 | e3 | EAR99 | BOARD CONNECTOR | 20 Position | Board-to-Board | 2 Row | 8536.69.40.40 | YES | 1.27 mm, 12 mm | - | Right Angle | compliant | 30 A | UL | Through Hole | COMMERCIAL | 0.295 inch | - | 0.64 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | PLUG | SOLDER | 1500VDC V | 250 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | Right Angle | - | 94V-0 | 30u inch | ||
![]() 45985-6173 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 100 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459856173 | - | Active | - | Details | - | EXTreme LPHPower | 0.330940 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 42 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 27 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-6172 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 100 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459856172 | - | Active | - | Details | - | EXTreme LPHPower | 0.330940 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 42 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 27 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-1333 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 60 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459851333 | - | Active | - | Details | - | EXTreme LPHPower | 0.453482 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 30 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-8311 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 80 | MOLEX LLC | - | 45985-8311 | - | + 105 C | - 40 C | - | - | - | - | 0459858311 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.359336 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 20 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | compliant | 23 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-1253 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 60 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459851253 | - | - | - | Details | - | EXTreme LPHPower | 0.473694 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 38 Position | - | 2 Row | - | - | 1.27 mm, 12 mm | - | - | - | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | ||
![]() 45985-8381 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 60 | MOLEX LLC | - | 45985-8381 | - | + 105 C | - 40 C | - | - | - | - | 0459858381 | Active | - | 5.77 | Details | Yes | EXTreme LPHPower | 0.420536 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 48 Position | - | 2 Row | - | - | 1.27 mm, 12 mm | - | - | compliant | 23 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | ||
![]() 45985-1421 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 80 | MOLEX LLC | - | 45985-1421 | - | + 105 C | - 40 C | - | - | - | - | 0459851421 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.449108 oz | 250 VAC/DC | Tray | 45985 | - | EAR99 | BOARD CONNECTOR | 26 Position | Board-to-Board | 2 Row | 8536.69.40.40 | - | 1.27 mm, 12 mm | - | Right Angle | compliant | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-1351 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 60 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459851351 | - | Active | - | Details | - | EXTreme LPHPower | 0.470978 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 38 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-6163 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 100 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459856163 | - | Active | - | Details | - | EXTreme LPHPower | 0.322192 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 38 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 27 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-4362 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | - | GOLD OVER NICKEL | Tin | 120 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45985-4362 | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 105 °C | -40 °C | 0459854362 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.249881 oz | 250 VAC/DC | Tray | 45985 | e3 | EAR99 | BOARD CONNECTOR | 36 Position | Board-to-Board | 2 Row | 8536.69.40.40 | YES | 1.27 mm, 12 mm | - | Right Angle | compliant | 30 A | UL | Through Hole | COMMERCIAL | 0.295 inch | - | 0.64 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | PLUG | SOLDER | 1500VDC V | 250 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | Right Angle | - | 94V-0 | 30u inch | ||
![]() 45985-1371 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 60 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459851371 | - | Active | - | Details | - | EXTreme LPHPower | 0.488474 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 46 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-4322 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | GOLD OVER NICKEL | Tin | 140 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45985-4322 | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 105 °C | -40 °C | 0459854322 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.214889 oz | 250 VAC/DC | Tray | 45985 | e3 | EAR99 | BOARD CONNECTOR | 20 Position | Board-to-Board | 2 Row | 8536.69.40.40 | YES | 1.27 mm, 12 mm | - | Right Angle | compliant | 30 A | UL | Through Hole | COMMERCIAL | 0.295 inch | - | 0.64 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | PLUG | SOLDER | 1500VDC V | 250 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | Right Angle | - | 94V-0 | 30u inch | ||
![]() 46079-1000 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.937 inch | AU ON NI | Tin | 180 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 46079-1000 | 46079-1000 | + 105 C | - 40 C | Through Hole | ONE | - | - | 0460791000 | Active | Active | 5.49 | Details | Yes | EXTreme LPHPower | 0.249422 oz | 600 V | Tray | 46079 | e3 | EAR99 | BOARD CONNECTOR | 4 Power | Board-to-Board | 2 Row | 8536.69.40.40 | YES | 11 mm | 4 | Vertical | compliant | 160 A | UL | Press Fit | COMMERCIAL | 0.542 inch | Socket (Female) | 0.551 inch | - | BLADE PIN-SKT | - | - | RECEPTACLE | PRESS FIT | - | - | Tin (Sn) - with Nickel (Ni) barrier | BLACK | S0P4 | Headers | Vertical | 0.186 inch | 94V-0 | 30u inch | ||
![]() 45985-1162 Molex | 210 | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 60 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459851162 | - | Active | - | Details | - | EXTreme LPHPower | 0.462724 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 42 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-1481 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 60 | MOLEX LLC | - | 45985-1481 | - | + 105 C | - 40 C | - | - | - | - | 0459851481 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.501596 oz | 250 VAC/DC | Tray | 45985 | - | EAR99 | BOARD CONNECTOR | 50 Position | Board-to-Board | 2 Row | 8536.69.40.40 | - | 1.27 mm, 12 mm | - | Right Angle | compliant | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | ||
![]() 45985-6171 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Tin | 100 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | 0459856171 | - | Active | - | Details | - | EXTreme LPHPower | 0.330940 oz | 250 VAC/DC | Tray | 45985 | - | - | - | 42 Position | Board-to-Board | 2 Row | - | - | 1.27 mm, 12 mm | - | Right Angle | - | 27 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - |