- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Number of Columns | Number of Pairs | Mounting Angle | Features | Terminal Length | Length | Plating Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EBDM-6-10-2.0-S-RA-1-G-S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | ExaMAX | - | - | Tray | EBDM-RA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74061-1014 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | - | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74061-1014 | - | - | STRAIGHT | ONE | 8 | 105 °C | -55 °C | 0740611014 | Obsolete | 5.84 | N | Yes | VHDM | 0.323039 oz | 120 VAC/DC | Tube | 74061 | - | - | EAR99 | BOARD CONNECTOR | 80 Position | - | - | - | 8 Row | PANEL MOUNTABLE, POLARIZED, NO OF SHIELD CONTACTS: 10 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 90 | - | 2 mm | - | unknown | 3 A | UL | Through Hole | COMMERCIAL | 15 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 18 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | 30u inch | - | - | ||
![]() 74059-1024 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | - | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74059-1024 | + 105 C | - 55 C | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740591024 | Obsolete | 5.84 | N | Yes | VHDM | 0.279864 oz | 120 VAC/DC | Tube | 74059 | - | - | - | BOARD CONNECTOR | 60 Position | - | - | - | 6 Row | POLARIZED, PANEL MOUNTABLE, NO.OF SHIELDED CONTACTS: 10 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 70 | - | 2 mm | - | compliant | 2 A | UL | Through Hole | COMMERCIAL | 11 | STAGGERED | - | 0.673 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.0922 mm | 200 Cycles | RECTANGULAR | - | - | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | 30u inch | - | - | ||
![]() 74058-1051 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polymer | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | NOT SPECIFIED | US | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74058-1051 | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740581051 740581051 | Obsolete | 5.84 | N | Yes | VHDM | 0.280428 oz | 120 V | - | 74058 | - | Press-Fit | EAR99 | BOARD CONNECTOR | 60 | 105 °C | -55 °C | Black | 6 | POLARIZED, NO.OF SHIELDED CONTACTS: 10, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 70 | Straight | 2 mm | 17.1 mm | compliant | 2 A | UL, CSA | - | COMMERCIAL | 11 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.669 inch | MALE | 94V-0 | Black | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | 120 V | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | 10 | - | - | Shielded | - | 27 mm | 30u inch | - | UL94 V-0 | ||
![]() 74059-1041 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polymer | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | NOT SPECIFIED | US | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74059-1041 | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740591041 740591041 | Obsolete | 5.84 | N | Yes | VHDM | 0.279864 oz | 120 V | - | 74059 | - | Press-Fit | - | BOARD CONNECTOR | 60 | 105 °C | -55 °C | Black | 6 | POLARIZED, PANEL MOUNTABLE, NO.OF SHIELDED CONTACTS: 10 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066 mm | 70 | Straight | 2 mm | 17.1 mm | compliant | 2 A | UL | - | COMMERCIAL | 11 | STAGGERED | - | 0.673 inch | MALE | 94V-0 | Black | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | 120 V | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.0922 mm | 200 Cycles | RECTANGULAR | - | - | 0.089 inch | - | BLACK | 10 | - | - | Shielded | 0.098 inch | 27 mm | 30u inch | No | UL94 V-0 | ||
![]() 75198-2512 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Thermoplastic | GUIDE PIN | LOCKING | 2.244 inch | NOT SPECIFIED | Tin | US | 36 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 75198-2512 | + 105 C | - 55 C | STRAIGHT | ONE | 8 | 105 °C | -55 °C | 0751982512 | Obsolete | 5.84 | Details | Yes | VHDM Lite | 0.423005 oz | 120 VAC/DC | Tube | 75198 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | 200 Position | 105 °C | -55 °C | Black | 8 Row | PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 200 | Vertical | 2 mm | 21.6 mm | compliant | 3 A | UL, CSA | Through Hole | COMMERCIAL | 8 | RECTANGULAR | - | 0.85 inch | MALE | 94V-0 | Black | 0.484 inch | 1 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | 200 | 120 V | PRESS FIT | Tin | POLARIZED KEY | 750VAC V | 2.286 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | 622 Mbps | BLACK | 25 | - | Vertical | - | 0.098 inch | 57 mm | 30u inch | - | UL94 V-0 | ||
![]() 75237-4253 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polymer | GUIDE PIN | GUIDE SLOT | 2.068 inch | NOT SPECIFIED | NOT SPECIFIED | US | 30 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 75237-4253 | - | - | STRAIGHT | ONE | 5 | 105 °C | -55 °C | 0752374253 | Obsolete | 5.84 | Details | Yes | GbX | 34 lbs | 120 VAC/DC | Tray | 75237 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | 250 Position | 105 °C | -55 °C | Grey | 10 Row | PANEL MOUNTABLE, DIFFERENTIAL CONTACTS, 6 ROWS OF GROUND BLADE AVAILABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 250 | Vertical | 1.85 mm | 31 mm | unknown | 1 A | UL | - | COMMERCIAL | 16 | RECTANGULAR | - | 1.22 inch | MALE | 94V-0 | Grey | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | 250 | 120 V | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | RECTANGULAR | .5838 N | .278 N | 0.073 inch | 8 Gbps | BLACK | 25 | 5 | Vertical | Shielded | 0.091 inch | 52.53 mm | 30u inch | No | UL94 V-0 | ||
![]() 74062-2521 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Thermoplastic (TP) | LOCKING | - | - | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | US | 36 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74062-2521 | + 105 C | - 55 C | STRAIGHT | ONE | 1 | - | - | 0740622521 | Obsolete | 5.84 | Details | Yes | VHDM | 0.607065 oz | 120 VAC/DC | Tube | 74062 | No | Solder | - | BOARD CONNECTOR | 200 Position | 105 °C | -55 °C | Black | 8 Row | 25 SHIELD CONTACT AVAILABLE IN 1 ROW, PANEL MOUNTABLE | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 mm | 225 | Vertical | 2 mm | 21.6 mm | unknown | 3 A | UL | Through Hole | COMMERCIAL | 15 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | MALE | 94V-0 | Black | 0.484 inch | - | - | - | - | 0.079 inch | RECEPTACLE | 200 | 120 V | PRESS FIT | - | - | - | 1.2446 mm | - | RECTANGULAR | .3892 N | - | 0.089 inch | 3.125 Gbps | BLACK | 25 | - | Vertical | Shielded | 0.098 inch | 57 mm | - | - | UL94 V-0 | ||
![]() 74061-1013 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | - | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74061-1013 | - | - | STRAIGHT | ONE | 8 | 105 °C | -55 °C | 0740611013 | Obsolete | 5.84 | Details | Yes | VHDM | 0.320217 oz | 120 VAC/DC | Tube | 74061 | Yes | - | EAR99 | BOARD CONNECTOR | 80 Position | - | - | - | 8 Row | PANEL MOUNTABLE, POLARIZED, NO OF SHIELD CONTACTS: 10 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 90 | - | 2 mm | - | unknown | 3 A | UL | Through Hole | COMMERCIAL | 15 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 18 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | 30u inch | - | - | ||
![]() 74059-1022 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | - | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74059-1022 | + 105 C | - 55 C | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740591022 | Obsolete | 5.84 | Details | Yes | VHDM | 0.284096 oz | 120 VAC/DC | Tube | 74059 | Yes | - | EAR99 | BOARD CONNECTOR | 60 Position | - | - | - | 6 Row | POLARIZED, PANEL MOUNTABLE, NO.OF SHIELDED CONTACTS: 10 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 70 | - | 2 mm | - | compliant | 2 A | UL | Through Hole | COMMERCIAL | 11 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.673 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.0922 mm | 200 Cycles | RECTANGULAR | - | - | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | 30u inch | - | - | ||
![]() 74059-1023 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | - | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74059-1023 | + 105 C | - 55 C | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740591023 | Obsolete | 5.84 | N | Yes | VHDM | 0.277747 oz | 120 VAC/DC | Tube | 74059 | - | - | - | BOARD CONNECTOR | 60 Position | - | - | - | 6 Row | POLARIZED, PANEL MOUNTABLE, NO.OF SHIELDED CONTACTS: 10 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 70 | - | 2 mm | - | compliant | 2 A | UL | Through Hole | COMMERCIAL | 11 | STAGGERED | - | 0.673 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.0922 mm | 200 Cycles | RECTANGULAR | - | - | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | 30u inch | - | - | ||
![]() 75199-1001 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | Tin | - | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75199-1001 | + 105 C | - 55 C | STRAIGHT | ONE | 8 | 105 °C | -55 °C | 0751991001 | Obsolete | 5.84 | Details | Yes | VHDM Lite | 0.211714 oz | 120 VAC/DC | Tube | 75199 | Yes | - | EAR99 | BOARD CONNECTOR | 80 Position | - | - | - | 8 Row | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 80 | - | 2 mm | - | compliant | 3 A | UL, CSA | Through Hole | COMMERCIAL | 8 | RECTANGULAR | - | 0.85 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | RND PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | 750VAC V | 2.286 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | 30u inch | - | - | ||
![]() 75237-4284 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polymer | GUIDE PIN | GUIDE SLOT | 2.068 inch | NOT SPECIFIED | NOT SPECIFIED | US | 30 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 75237-4284 | - | - | STRAIGHT | ONE | 5 | 105 °C | -55 °C | 0752374284 | Obsolete | 5.84 | Details | Yes | GbX | 34 lbs | 120 VAC/DC | Tray | 75237 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | 250 Position | 105 °C | -55 °C | Grey | 10 Row | PANEL MOUNTABLE, DIFFERENTIAL CONTACTS, 6 ROWS OF GROUND BLADE AVAILABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 250 | Vertical | 1.85 mm | 31 mm | unknown | 1 A | UL | - | COMMERCIAL | 16 | RECTANGULAR | - | 1.22 inch | MALE | 94V-0 | Grey | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | 250 | 120 V | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | RECTANGULAR | .5838 N | .278 N | 0.073 inch | 8 Gbps | BLACK | 25 | 5 | Vertical | Shielded | 0.091 inch | 52.53 mm | 30u inch | No | UL94 V-0 | ||
![]() 75195-1002 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Thermoplastic | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | Tin | US | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 75195-1002 | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0751951002 | Obsolete | 5.84 | Details | Yes | VHDM Lite | 0.189492 oz | 120 VAC/DC | Tube | 75195 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | 60 Position | 105 °C | -55 °C | Black | 6 Row | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 60 | Vertical | 2 mm | 17.1 mm | compliant | 2 A | UL, CSA | Through Hole | COMMERCIAL | 6 | RECTANGULAR | - | 0.673 inch | MALE | 94V-0 | Black | 0.484 inch | 1 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | 60 | 120 V | PRESS FIT | Tin | - | 750VAC V | 2.286 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | 622 Mbps | BLACK | 10 | - | Vertical | - | 0.098 inch | 27 mm | 30u inch | - | UL94 V-0 | ||
![]() 75237-2163 Molex | In Stock | - | - | - | Gold | - | BOARD | - | GUIDE PIN | GUIDE SLOT | 0.976 inch | NOT SPECIFIED | NOT SPECIFIED | - | 66 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75237-2163 | - | - | STRAIGHT | ONE | 5 | 105 °C | -55 °C | 0752372163 | Obsolete | 5.84 | Details | Yes | GbX | 0.305578 oz | 120 VAC/DC | Tray | 75237 | Yes | - | EAR99 | BOARD CONNECTOR | 100 Position | - | - | - | 10 Row | DIFFERENTIAL CONTACTS, 6 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.85 mm | 100 | - | 1.85 mm | - | unknown | 1 A | UL | - | COMMERCIAL | 16 | RECTANGULAR | - | 1.22 inch | MALE | 94V-0 | - | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | RECTANGULAR | .5838 N | .278 N | 0.073 inch | - | BLACK | - | - | Vertical | - | 0.091 inch | - | 30u inch | - | - | ||
![]() 74058-2582 Molex | In Stock | - | - | - | Gold | - | BOARD | - | GUIDE PIN | LOCKING | 2.244 inch | NOT SPECIFIED | NOT SPECIFIED | - | 36 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74058-2582 | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740582582 | Obsolete | 5.84 | N | Yes | VHDM | 0.513801 oz | 120 VAC/DC | Tube | 74058 | - | - | - | BOARD CONNECTOR | 150 Position | - | - | - | 6 Row | POLARIZED, NO.OF SHIELDED CONTACTS: 25, PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 175 | - | 2 mm | - | compliant | 2 A | UL, CSA | Through Hole | COMMERCIAL | 11 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.669 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | Vertical | - | - | - | 30u inch | - | - | ||
![]() 74072-0010 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0740720010 740720010 | - | - | Details | - | VHDM | - | - | - | 74072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74058-1031 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polymer | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | NOT SPECIFIED | US | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74058-1031 | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740581031 740581031 | Obsolete | 5.84 | N | Yes | VHDM | 0.280428 oz | 120 V | - | 74058 | - | Press-Fit | - | BOARD CONNECTOR | 60 | 105 °C | -55 °C | Black | 6 | POLARIZED, NO.OF SHIELDED CONTACTS: 10, PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 70 | Straight | 2 mm | 17.1 mm | compliant | 2 A | UL, CSA | - | COMMERCIAL | 11 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.669 inch | MALE | 94V-0 | Black | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | 120 V | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | 10 | - | - | Shielded | - | 27 mm | 30u inch | - | UL94 V-0 | ||
![]() 74062-1184 Molex | In Stock | - | - | - | - | - | BOARD | - | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | NOT SPECIFIED | - | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74062-1184 | - | - | STRAIGHT | ONE | 8 | 105 °C | - | 0740621184 740621184 | Obsolete | 5.84 | N | Yes | VHDM | 0.329459 oz | - | - | 74062 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | NUMBER OF SHIELD CONTACTS: 10 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 90 | - | 2 mm | - | unknown | - | UL, CSA | - | COMMERCIAL | 15 | STAGGERED | - | 0.85 inch | MALE | 94V-0 | - | 0.484 inch | 2 A | - | 10 mΩ | 10000000000 Ω | 0.079 inch | - | - | - | PRESS FIT | - | POLARIZED HOUSING | 750VAC V | 1.1176 mm | 200 Cycles | RECTANGULAR | .3892 N | - | 0.089 inch | - | BLACK | - | - | - | - | 0.098 inch | - | 30u inch | - | - | ||
![]() 74062-2522 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | LOCKING | - | - | GOLD (3) | Beryllium Copper, High Performance Alloy (HPA) | - | 36 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74062-2522 | + 105 C | - 55 C | STRAIGHT | ONE | 1 | - | - | 0740622522 | Obsolete | 5.84 | Details | Yes | VHDM | 0.621174 oz | 120 VAC/DC | Tube | 74062 | No | - | - | BOARD CONNECTOR | 200 Position | - | - | - | 8 Row | 25 SHIELD CONTACT AVAILABLE IN 1 ROW, PANEL MOUNTABLE | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 mm | 225 | - | 2 mm | - | compliant | 3 A | UL | Through Hole | COMMERCIAL | 15 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | MALE | 94V-0 | - | 0.484 inch | - | - | - | - | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | - | 1.2446 mm | - | RECTANGULAR | .3892 N | - | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | - | - | - |