- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Body Length | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Number of Columns | Product | Mounting Angle | Features | Terminal Length | Flammability | Length | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10130787-083618BLF AMPHENOL FCI ASIA PTE LTD | 53460 |
| - | - | - | - | - | Through Hole | - | Thermoplastic (TP) | Thermoplastic | - | - | - | - | 10130787 | - | - | - | Copper Alloy | - | 270 | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Press Fit | - | - | - | - | Tray | - | - | - | Active | - | - | - | HPCE | - | 548 V Power, 17 V Signal | -55°C ~ 105°C | Tray | HPCE | - | - | Press-Fit | - | - | 18 Position | - | - | Black | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5 GOhms Power, 500 MOhms Signal | 22; 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | Board Lock | - | - | - | - | - | 0.062 (1.57mm) | - | - | ||
![]() 75465-4104 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | NOT SPECIFIED | High Performance Alloy (HPA) | - | 88 | MOLEX LLC | - | - | 75465-4104 | - | - | - | - | STRAIGHT | - | 11 | - | - | - | - | 0754654104 | Obsolete | - | 5.83 | Details | Yes | GbX | 0.281345 oz | 120 VAC/DC | - | Tray | 75465 | - | Yes | - | EAR99 | BOARD CONNECTOR | 110 Position | - | - | - | - | 11 Row | - | PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.85 mm | 110 | - | 1.85 mm | - | compliant | 1 A | - | - | Through Hole | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | ||
![]() 74058-1041 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Polymer | - | GUIDE PIN | - | LOCKING | - | - | 1.063 inch | - | NOT SPECIFIED | NOT SPECIFIED | US | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74058-1041 | - | - | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | - | - | 0740581041 | Obsolete | - | 5.84 | N | Yes | VHDM | 0.280428 oz | 120 VAC/DC | - | Tube | 74058 | - | - | Press-Fit | EAR99 | BOARD CONNECTOR | 60 Position | 105 °C | -55 °C | Black | - | 6 Row | - | POLARIZED, NO.OF SHIELDED CONTACTS: 10, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 70 | Vertical | 2 mm | 17.1 mm | compliant | 2 A | UL, CSA | - | Through Hole | COMMERCIAL | 11 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.669 inch | MALE | 94V-0 | Black | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | - | - | 10000000000 Ω | - | - | 0.079 inch | RECEPTACLE | 60 | 120 V | PRESS FIT | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | 3.125 Gbps | BLACK | 10 | - | Vertical | Shielded | - | - | 27 mm | - | 30u inch | - | No | UL94 V-0 | ||
![]() 45985-1123 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Tin | - | 80 | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | 0459851123 | - | Active | - | Details | - | EXTreme LPHPower | 0.427732 oz | 250 VAC/DC | - | Tray | 45985 | - | - | - | - | - | 26 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 1.27 mm, 12 mm | - | Right Angle | - | - | - | 20 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 94V-0 | - | - | - | - | - | - | ||
![]() 74040-0285 Molex | In Stock | - | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0740400285 740400285 | - | - | - | Details | - | VHDM | 6.100173 oz | - | - | - | 74040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 75783-0239 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | No | - | - | Receptacle | - | Tin | - | 375 | MOLEX LLC | - | - | 75783-0239 | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | 0757830239 | Active | - | 5.68 | Details | Yes | iPass | 0.134605 oz | 30 V | - | Reel | 75783 | - | Yes | - | EAR99 | - | 50 Position | - | - | - | Wire-to-Board | 2 Row | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | - | compliant | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 75705-7605 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Tin | - | 72 | MOLEX LLC | - | - | 75705-7605 | - | + 80 C | - | - 55 C | - | - | - | - | - | - | - | 0757057605 | Active | - | 5.77 | Details | Yes | GbX I-Trac | 0.304732 oz | 120 VAC/DC | - | Tray | 75705 | - | - | - | - | - | 132 Position | - | - | - | - | 11 Row | - | - | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | - | compliant | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | ||
![]() 76155-3105 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 200 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 76155-3105 | - | + 85 C | - | - 55 C | STRAIGHT | ONE | 12 | 85 °C | -55 °C | - | LEAD FREE | 0761553105 | Active | - | 5.77 | Details | Yes | Impact | 0.207587 oz | 30 V | - | Tray | 76155 | - | Yes | - | EAR99 | BOARD CONNECTOR | 120 Position | - | - | - | - | 12 Row | - | IMPACT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.9 mm | 120 | - | 1.9 mm | - | compliant | 750 mA | UL | - | Through Hole | COMMERCIAL | 12 | RECTANGULAR | - | - | MALE | - | - | - | - | 0.75 A | BLADE PIN-SKT | - | - | - | - | - | - | 0.075 inch | - | - | - | SOLDER | POLARIZED HOUSING | - | 1.3462 mm | 200 Cycles | - | RECTANGULAR | - | - | 0.053 inch | - | - | - | - | Vertical | - | 0.055 inch | - | - | - | 30u inch | - | - | - | ||
![]() 75235-2713 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | GUIDE PIN | - | GUIDE SLOT | - | - | 0.757 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 112 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-2713 | - | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | - | 0752352713 | Obsolete | - | 5.84 | Details | Yes | GbX | 0.156440 oz | 120 VAC/DC | - | Tray | 75235 | - | Yes | - | EAR99 | BOARD CONNECTOR | 56 Position | - | - | - | - | 8 Row | - | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.85 mm | 56 | - | 1.85 mm | - | unknown | 1 A | UL | - | Through Hole | COMMERCIAL | 13 | RECTANGULAR | - | 0.976 inch | MALE | 94V-0 | - | - | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | - | - | 10000000000 Ω | - | - | 0.073 inch | RECEPTACLE | - | - | PRESS FIT | POLARIZED KEY | 750VAC V | 1.8288 mm | 250 Cycles | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | - | BLACK | - | - | Vertical | - | 0.087 inch | - | - | - | 30u inch | - | - | - | ||
![]() 74061-2514 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | GUIDE PIN | - | LOCKING | - | - | 2.244 inch | - | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | - | 36 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74061-2514 | - | - | - | - | STRAIGHT | ONE | 8 | 105 °C | -55 °C | - | - | 0740612514 | Obsolete | - | 5.84 | N | Yes | VHDM | 0.606430 oz | 120 VAC/DC | - | Tube | 74061 | - | - | - | - | BOARD CONNECTOR | 200 Position | - | - | - | - | 8 Row | - | PANEL MOUNTABLE, POLARIZED, NO OF SHIELD CONTACTS: 25 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 225 | - | 2 mm | - | unknown | 3 A | UL | - | Through Hole | COMMERCIAL | 15 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | MALE | 94V-0 | - | - | 0.484 inch | 1 A | SQ PIN-SKT | 18 mΩ | - | - | 10000000000 Ω | - | - | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | Vertical | - | 0.098 inch | - | - | - | 30u inch | - | - | - | ||
![]() 45985-8313 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Tin | - | 80 | MOLEX LLC | - | - | 45985-8313 | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | 0459858313 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.363498 oz | 250 VAC/DC | - | Tray | 45985 | - | - | - | - | - | 20 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 1.27 mm, 12 mm | - | Right Angle | - | - | compliant | 23 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 94V-0 | - | - | - | - | - | - | ||
![]() 74058-2551 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Thermoplastic | - | GUIDE PIN | - | LOCKING | - | - | 2.244 inch | - | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | US | 36 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74058-2551 | - | - | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | - | - | 0740582551 | Obsolete | - | 5.8 | Details | Yes | VHDM | 0.513801 oz | 120 VAC/DC | - | Tube | 74058 | - | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | 150 Position | 105 °C | -55 °C | Black | - | 6 Row | - | POLARIZED, NO.OF SHIELDED CONTACTS: 25, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 175 | Vertical | 2 mm | 17.1 mm | compliant | 2 A | UL, CSA | - | Through Hole | COMMERCIAL | 11 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.669 inch | MALE | 94V-0 | Black | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | - | - | 10000000000 Ω | - | - | 0.079 inch | RECEPTACLE | 150 | 120 V | PRESS FIT | POLARIZED KEY | 750VAC V | 1.143 mm | 200 Cycles | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | 3.125 Gbps | BLACK | 25 | - | Vertical | Shielded | - | - | 57 mm | - | 30u inch | - | - | UL94 V-0 | ||
![]() 75783-0323 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | No | - | - | Receptacle | - | Tin | - | 250 | MOLEX LLC | - | - | 75783-0323 | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | 0757830323 | Active | - | 5.66 | Details | Yes | iPass | 0.167939 oz | 30 V | - | Reel | 75783 | - | Yes | - | EAR99 | - | 68 Position | - | - | - | Wire-to-Board | 2 Row | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | - | compliant | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 76560-1608 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 64 | MOLEX LLC | - | - | 76560-1608 | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | 0765601608 | Active | - | 5.77 | Details | Yes | Impact | 1.266512 oz | 30 V | - | Tray | 76560 | - | - | - | - | - | 288 Position | - | - | - | - | 18 Row | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | compliant | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 75235-4189 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0752354189 752354189 | - | - | - | Details | - | GbX | 0.160038 oz | - | - | - | 75235 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93070-4001 Molex | In Stock | - | - | - | - | Tin | - | BOARD | GLASS FILLED POLYAMIDE66 | Nylon | - | - | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | 500 | MOLEX LLC | - | - | 93070-4001 | 93070 | + 120 C | - | - 20 C | Through Hole | - | - | - | - | - | - | 930704001 0930704001 | Active | Active | 5.47 | Details | Yes | - | 0.093829 oz | 32 V | - | - | 93070 | - | Yes | - | - | RECTANGULAR POWER CONNECTOR | 11 Position | - | - | - | Power | 1 Row | - | LATCHED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 11 | Vertical | - | - | compliant | 6 A | - | - | Solder | - | - | - | - | - | Pin (Male) | 94V-0 | Natural | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | 94V-0 | - | - | - | - | - | - | ||
![]() 45985-1242 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Tin | - | 60 | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | 0459851242 | - | Active | - | Details | - | EXTreme LPHPower | 0.464946 oz | 250 VAC/DC | - | Tray | 45985 | - | - | - | - | - | 34 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 1.27 mm, 12 mm | - | Right Angle | - | - | - | 20 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 94V-0 | - | - | - | - | - | - | ||
![]() 45985-1113 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Tin | - | 80 | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | 0459851113 | - | Active | - | Details | - | EXTreme LPHPower | 0.419019 oz | 250 VAC/DC | - | Tray | 45985 | - | - | - | - | - | 22 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 1.27 mm, 12 mm | - | Right Angle | - | - | - | 20 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 94V-0 | - | - | - | - | - | - | ||
![]() 45984-8483 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | GUIDE PIN | PEG | LOCKING | - | - | - | - | AU ON NI | Tin | - | 60 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 45984-8483 | - | + 105 C | - | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | - | 0459848483 | Active | Active | 5.77 | Details | Yes | EXTreme LPHPower | 0.483359 oz | 250 VAC | - | Tray | 45984 | - | - | - | EAR99 | CARD EDGE CONNECTOR | 48 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27 mm | 48 | Right Angle | - | - | compliant | 23 A | UL | - | Through Hole | COMMERCIAL | 4 | STAGGERED | - | 0.295 inch | - | - | - | - | 0.732 inch | 1 A | HYBRID | 15 mΩ | - | - | 5000000000 Ω | - | - | - | RECEPTACLE | - | - | SOLDER | - | 1500VDC V | - | 250 Cycles | - | RECTANGULAR | 1.0564 N | .139 N | - | - | BLACK | - | - | Right Angle | - | 0.114 inch | 94V-0 | - | - | 30u inch | - | - | - | ||
![]() 75784-0222 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | LOCKING | PEG | - | No | - | 0.921 inch | Receptacle | NOT SPECIFIED | Tin | - | 140 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 75784-0222 | - | + 80 C | - | - 40 C | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | 0757840222 | Active | - | 5.68 | Details | Yes | iPass | 0.175982 oz | 30 V | - | Reel | 75784 | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 50 Position | - | - | - | Wire-to-Board | 2 Row | Female | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | 0.8 mm | 50 | Vertical | 0.7874 mm | - | compliant | 500 mA | UL | - | SMD/SMT | COMMERCIAL | 2 | RECTANGULAR | - | 0.343 inch | MALE | - | - | - | 0.794 inch | 0.5 A | COMPRESSION | 30 mΩ | - | - | 1000000000 Ω | - | - | 0.031 inch | RECEPTACLE | - | - | SURFACE MOUNT | LEFT | 300VAC V | 5.8674 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.251 N | .2502 N | - | - | BLACK | - | - | Vertical | - | - | - | - | - | 30u inch | - | - | - |