- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Contact Layout, Typical | Number of Columns | Pin or Socket | Connector Usage | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Flammability | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76165-1807 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | 476 | - | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | 0761651807 | - | - | - | - | Details | - | Impact | 0.059507 oz | 30 V | - | - | - | - | Tray | 76165 | - | - | - | - | - | - | 72 Position | - | - | 9 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | ||
![]() 91627-0005 Molex | In Stock | - | - | Tin | CABLE | - | Nylon | LOCKING | - | - | - | - | 0.39 inch | - | NOT SPECIFIED | Tin | 10800 | MOLEX LLC | POLYAMIDE | 91627-0005 | - | + 120 C | - | - 40 C | Wire | ONE | - | 120 °C | -40 °C | - | - | 0916270005 | Active | - | - | 5.76 | Details | Yes | - | 0.048608 oz | 250 VAC | - | - | 22 AWG to 20 AWG | - | Tray | 91627 | - | Yes | - | - | BOARD CONNECTOR | - | 2 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | YES | - | - | 5 mm | 2 | - | - | - | compliant | 6 A | CSA, UL | - | IDC | COMMERCIAL | - | - | - | 0.386 inch | FEMALE | - | Natural | - | 0.728 inch | - | - | - | - | 1000000000 Ω | - | - | - | PLUG | IDC | - | 3000VAC V | - | - | 10 Cycles | - | - | 4.0032 N | .4726 N | - | - | WHITE | - | - | - | - | S0P2 | - | - | - | - | - | - | - | - | ||
![]() 75783-0329 Molex | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | No | - | - | Receptacle | - | Tin | 250 | MOLEX LLC | - | 75783-0329 | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | 0757830329 | Active | - | - | 5.67 | Details | Yes | iPass | 0.167904 oz | 30 V | - | - | - | - | Reel | 75783 | - | Yes | - | EAR99 | - | - | 68 Position | - | Wire-to-Board | 2 Row | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 0.8 mm | - | Right Angle | - | - | compliant | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 76165-9803 Molex | In Stock | - | - | Gold | BOARD | - | - | GUIDE PIN | - | LOCKING | - | - | - | - | AU ON NI | Tin | 220 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 76165-9803 | 76165 | + 85 C | - | - 55 C | STRAIGHT | ONE | 9 | - | - | - | - | 0761659803 | Active | - | - | 5.74 | Details | Yes | Impact | 0.174359 oz | 30 V | - | - | - | - | Tray | 76165 | - | - | - | EAR99 | BOARD CONNECTOR | - | 72 Position | - | - | 9 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | 1.905 mm | - | unknown | 750 mA | UL | - | Through Hole | COMMERCIAL | 9 | RECTANGULAR | - | 0.657 inch | - | - | - | - | 0.47 inch | - | - | - | - | - | - | - | 0.075 inch | - | PRESS FIT | - | - | - | 1.3462 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | 0.055 inch | - | - | 30u inch | - | ||
![]() 76155-1137 Molex | In Stock | - | - | Gold | BOARD | - | - | LOCKING | - | - | - | - | - | - | NOT SPECIFIED | Tin | 364 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 76155-1137 | 76155 | + 85 C | - | - 55 C | STRAIGHT | ONE | 12 | 85 °C | -55 °C | - | LOW HALOGEN AND ROHS COMPLIANT | 0761551137 | Active | - | - | 5.73 | Details | Yes | Impact | 0.103000 oz | 30 V | - | - | - | - | Tray | 76155 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 120 Position | - | - | 12 Row | - | IMPACT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.9 mm | 120 | - | 1.9 mm | - | compliant | 750 mA | UL | - | Through Hole | COMMERCIAL | 12 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.819 inch | MALE | 94V-0 | - | - | 0.47 inch | 0.75 A | - | 10 mΩ | - | 1000000000 Ω | - | - | 0.075 inch | RECEPTACLE | PRESS FIT | - | 500VAC V | - | 1.3462 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | .3336 N | .14734 N | 0.053 inch | - | - | - | - | - | - | - | - | Vertical | - | 0.055 inch | - | - | 30u inch | - | ||
Tiny WHSL | 35 |
| - | - | PANEL | - | - | LOCKING | - | - | - | - | 0.709 inch | - | AU | COPPER ALLOY | 1 | HARWIN PLC | GLASS FILLED POLYPHENYLENE SULPHIDE | M80-4000000F2-02-PF5-00-000 | - | - | - | - | STRAIGHT | ONE | - | 150 °C | -55 °C | - | - | - | Active | - | - | 5.78 | Details | Yes | Datamate Mix-Tek | 0.173042 oz | - | 10 AWG | - | - | - | - | Mix-Tek | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | 2 | - | - | - | compliant | - | UL | - | - | COMMERCIAL | - | - | - | 0.219 inch | FEMALE | - | - | - | 0.297 inch | - | RND PIN-SKT | 6 mΩ | - | 100000000 Ω | - | - | - | - | SOLDER LUG | - | - | - | - | 500 Cycles | GOLD | - | 8.0064 N | .199882 N | - | - | BLACK | - | - | - | - | S0P2 | - | - | - | - | - | - | - | - | ||
![]() 45984-4363 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | - | 1.898 inch | - | AU ON NI | Tin | 120 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 45984-4363 | 45984 | + 105 C | - | - 40 C | RIGHT ANGLE | ONE | - | 105 °C | -40 °C | - | - | 0459844363 | Active | - | Active | 5.75 | Details | Yes | EXTreme LPHPower | 0.271468 oz | 250 VAC | - | - | - | - | Tray | 45984 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 36 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | YES | - | - | 1.27 mm | 36 | Right Angle | - | - | compliant | 30 A | UL, CSA | - | Through Hole | COMMERCIAL | - | - | - | 0.295 inch | MALE | - | - | - | 0.732 inch | 1 A | HYBRID | 15 mΩ | - | 5000000000 Ω | - | - | - | RECEPTACLE | SOLDER | - | 1500VDC V | - | - | 250 Cycles | TIN OVER NICKEL | - | 1.0842 N | .139 N | - | - | BLACK | - | - | - | - | S32P4 | - | Right Angle | - | 0.114 inch | 94V-0 | - | 30u inch | - | ||
![]() 76055-1135 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | 40 | MOLEX LLC | - | 76055-1135 | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | 0760551135 | Active | - | - | 5.77 | Details | Yes | Impact | 0.124940 oz | 30 V | - | - | - | - | - | 76055 | - | - | - | - | - | - | 150 Position | - | - | 15 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | unknown | 750 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | ||
![]() 75784-0226 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | No | - | 0.921 inch | Receptacle | AU ON NI | Tin | 140 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 75784-0226 | - | + 80 C | - | - 40 C | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | 0757840226 | Active | - | - | 5.68 | Details | Yes | iPass | 0.174077 oz | 30 V | - | - | - | - | Reel | 75784 | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 50 Position | - | Wire-to-Board | 2 Row | Female | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 0.8 mm | 50 | Vertical | 0.7874 mm | - | compliant | 500 mA | UL | - | SMD/SMT | COMMERCIAL | 2 | RECTANGULAR | - | 0.343 inch | MALE | - | - | - | 0.794 inch | 0.5 A | COMPRESSION | 30 mΩ | - | 1000000000 Ω | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED KEY | 300VAC V | - | 5.8674 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.251 N | .2502 N | - | - | BLACK | - | - | - | - | - | - | Vertical | - | - | - | - | 15u inch | - | ||
![]() 91999-1283 Molex | In Stock | - | - | Tin | BOARD | POLYAMIDE | Nylon | GUIDE SLOT | PEG | LOCKING | - | - | 0.878 inch | - | NOT SPECIFIED | Brass | 600 | MOLEX LLC | POLYAMIDE | 91999-1283 | - | + 120 C | - | - 20 C | Through Hole | ONE | - | 120 °C | -20 °C | - | ROHS COMPLIANT | 919991283 WITH ZYTEL RM 0919991283 | Active | - | Active | 5.78 | Details | Yes | - | 0.150020 oz | 250 VAC | - | - | - | - | Bulk | 91999 | - | Yes | - | - | RECTANGULAR POWER CONNECTOR | - | 4 Position | - | Power | 1 Row | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 mm | 4 | Vertical | - | - | compliant | 16 A | CSA,UL,VDE | - | Through Hole | COMMERCIAL | - | - | - | 0.587 inch | MALE | 94V-0 | Natural | NO | 0.504 inch | - | BLADE PIN-SKT | 5 mΩ | - | 10000000 Ω | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | 10 Cycles | - | - | 4.0032 N | .5004 N | - | - | NATURAL | - | - | - | - | S0P4 | - | Vertical | - | 0.138 inch | 94V-0 | - | 118u inch | - | ||
![]() 75784-0211 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | No | - | 0.921 inch | Receptacle | NOT SPECIFIED | Tin | 140 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 75784-0211 | - | + 80 C | - | - 40 C | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | 0757840211 | Active | - | - | 5.68 | Details | Yes | iPass | 0.174218 oz | 30 V | - | - | - | - | Reel | 75784 | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 50 Position | - | Wire-to-Board | 2 Row | Female | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 0.8 mm | 50 | Vertical | 0.7874 mm | - | compliant | 500 mA | UL | - | SMD/SMT | COMMERCIAL | 2 | RECTANGULAR | - | 0.343 inch | MALE | - | - | - | 0.794 inch | 0.5 A | COMPRESSION | 30 mΩ | - | 1000000000 Ω | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | RIGHT | 300VAC V | - | 5.8674 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.251 N | .2502 N | - | - | BLACK | - | - | - | - | - | - | Vertical | - | - | - | - | 15u inch | - | ||
![]() M80-5C11005MC Harwin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | Datamate | - | 120 V | 24 AWG | 28 AWG | - | - | - | M80 | - | - | - | - | - | - | 10 Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C10-752001-000 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | WTB024SV046110R | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | - | - | - | 35 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74059-1012 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic (TP) | GUIDE PIN | - | LOCKING | - | - | 1.063 inch | - | NOT SPECIFIED | Beryllium Copper, High Performance Alloy (HPA) | 76 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 74059-1012 | - | + 105 C | - | - 55 C | STRAIGHT | ONE | 6 | 105 °C | -55 °C | - | - | 0740591012 | Obsolete | - | - | 5.84 | Details | Yes | VHDM | 0.284096 oz | 120 VAC/DC | - | - | - | - | Tube | 74059 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 60 Position | - | - | 6 Row | - | POLARIZED, PANEL MOUNTABLE, NO.OF SHIELDED CONTACTS: 10 | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 70 | - | 2 mm | - | compliant | 2 A | UL | - | Through Hole | COMMERCIAL | 11 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.673 inch | MALE | 94V-0 | - | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | - | 10000000000 Ω | - | - | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 750VAC V | - | 1.0922 mm | 200 Cycles | - | RECTANGULAR | - | - | 0.089 inch | - | BLACK | - | - | - | - | - | - | Vertical | - | 0.098 inch | - | - | 30u inch | - | ||
![]() RVPX-PE16DM2 Amphenol Aerospace | 75 | - | - | Gold | Through Hole, Right Angle | - | - | - | - | - | - | RVPX-PE | - | - | - | - | 1 | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | Tray | - | - | - | 1.8mm | Active | - | - | - | - | - | - | - | - | - | - | - | R-VPX Evolution | - | - | Press-Fit | - | Plug, Male Blades | - | 16 Position | - | - | 1 Row | Header | - | - | - | - | - | - | - | - | - | - | 1.5A | 1.8 mm | - | - | - | All | - | 1.5 A | - | Gold | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITA 46, Center | - | - | - | - | - | - | - | - | - | - | 16 | - | Daughtercard | - | Connector Modules | - | Board Guide | - | - | 50.0µin (1.27µm) | - | - | ||
![]() KA1-3010498M5 Harwin | 65 | - | - | - | Free Hanging (In-Line) | - | Polyphenylene Sulfide (PPS) | - | - | - | - | KA1-301 | - | - | - | - | 5 | - | - | - | - | + 150 C | Harwin Inc. | - 65 C | Panel Mount | - | - | - | - | Bag | - | - | - | - | Active | - | Details | - | KONA | - | - | - | - | - | -65°C ~ 150°C | - | KONA Reverse Fix | - | - | - | - | Plug | - | 4 Position | Black | - | 1 Row | - | - | - | Threaded | - | - | - | - | Male Pin, Power | - | - | - | 8.5 mm | - | - | - | - | - | 60 A | - | - | Cable | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Wire Housings | Straight | Jackscrews | - | - | - | - | - | ||
![]() KA1-3010498M3 Harwin | 57 | - | - | - | Free Hanging (In-Line); Panel Mount | - | Polyphenylene Sulfide (PPS) | - | - | - | - | KA1-301 | - | - | - | - | 5 | - | - | - | - | + 150 C | Harwin Inc. | - 65 C | Panel Mount | - | - | - | - | Bag | - | - | - | - | Active | - | Details | - | KONA | - | - | - | - | - | -65°C ~ 150°C | - | KONA | - | - | - | - | Plug | - | 4 Position | Black | - | 1 Row | - | - | - | Threaded | - | - | - | - | Male Pin, Power | - | - | - | 8.5 mm | - | - | - | - | - | 60 A | - | - | Cable | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Wire Housings | Straight | Mating Flange | - | - | - | - | - | ||
![]() KA1-1410005 Harwin | 33 | - | - | Gold | - | - | - | - | - | - | - | KA1-141 | - | - | - | Beryllium Copper | 10 | - | - | - | - | + 150 C | Harwin Inc. | - 65 C | Panel Mount | - | - | - | - | Bag | - | - | - | - | Active | - | Details | - | KONA | - | - | 8 AWG | - | - | - | - | KONA | - | - | - | - | - | Machined | 1 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 mm | - | - | - | - | - | 60 A | - | Gold | Solder | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | Pin | - | - | Contacts | Straight | - | - | - | - | - | - | ||
![]() 45985-4572 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 459854572 0459854572 | - | - | - | - | Details | - | EXTreme LPHPower | - | - | - | - | - | - | Tray | 45985 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA1-3010398M3 Harwin | 73 | - | - | - | Free Hanging (In-Line); Panel Mount | - | Polyphenylene Sulfide (PPS) | - | - | - | - | KA1-301 | - | - | - | - | 5 | - | - | - | - | + 150 C | Harwin Inc. | - 65 C | Panel Mount | - | - | - | - | Bag | - | - | - | - | Active | - | Details | - | KONA | - | - | - | - | - | -65°C ~ 150°C | - | KONA | - | - | - | - | Plug | - | 3 Position | Black | - | 1 Row | - | - | - | Threaded | - | - | - | - | Male Pin, Power | - | - | - | 8.5 mm | - | - | - | - | - | 60 A | - | - | Cable | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Wire Housings | Straight | Mating Flange | - | - | - | - | - |