- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Base Product Number | Colour outer sheath | Component Type | Conductor category | Conductor surface | Contact Materials | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Memory Types | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Power Rating | Pitch | Orientation | Frequency | Number of Contacts | Interface | Wire/Cable Type | Flammability | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0743362502 Molex | In Stock | - | - | - | - | - | 074336 | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63731-111LF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0740400460 Molex | In Stock | - | - | - | - | - | 074040 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0740400471 Molex | In Stock | - | - | - | - | - | 074040 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0740400066 Molex | In Stock | - | - | - | - | - | 074040 | - | Housing | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Discrete Wire | - | - | - | ||
![]() 0753310222 Molex | In Stock | - | - | - | - | - | 075331 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | 50 V | - | * | 0.5 % | - | 25 ppm/°C | 5.23 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | 550 µm | - | ||
![]() 923-4L0J-20H Amphenol | In Stock | - | - | - | - | - | 923-4 | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0744582504 Molex | In Stock | - | - | - | - | - | 074458 | - | - | - | - | - | - | - | RAM, SRAM | Molex | - | - | - | Bulk | - | - | Active | Compliant | - | Tape & Reel (TR) | * | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 166 MHz | - | Parallel | - | - | - | - | ||
![]() 1703500004 Molex | In Stock | - | - | - | - | - | 170350 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Vertical | - | - | - | - | 94V-0 | - | - | ||
![]() 0459856924 Molex | In Stock | - | - | - | - | - | 045985 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0465623111 Molex | In Stock | - | - | - | - | - | 046562 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15340081 Lapp | In Stock | - | - | - | - | - | - | Black | - | Class 5 = flexible | Tinned | - | No | No | - | PEI-Genesis | 114.5 | 2.5 | 22.9 | Bulk | -45 - 120 | -35 - 90 | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0761620020 Molex | In Stock | - | - | - | - | - | 076162 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0740400335 Molex | In Stock | - | - | - | - | - | 074040 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0740301008 Molex | In Stock | - | - | - | - | - | 074030 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0740401158 Molex | In Stock | - | - | - | - | - | 074040 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717800021 Molex | In Stock | - | - | - | - | - | 171780 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0740300620 Molex | In Stock | - | - | - | - | - | 074030 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0459854923 Molex | In Stock | - | - | - | - | - | 045985 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1645623-1 TE Connectivity | In Stock | - | - | Gold, Lead, Tin | Through Hole | Polyester | - | - | - | - | - | Bronze | - | - | - | Knowles Syfer | - | - | - | Tape & Reel (TR) | - | - | Active | Non-Compliant | - | - | * | - | Press-Fit | - | - | - | - | - | - | 4 | - | 2.5 mm | Straight | - | 40 | - | - | - | - | 24.95 mm |