- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Base Product Number | Body Orientation | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Reliability | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Resistance | Row Spacing | ELV | Number of Circuits | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Accessory Type | Max Voltage Rating (DC) | Withdrawl Force-Min | Sealable | Halogen Free | Contact Layout, Typical | Number of Columns | Current Rating (Max) | Connector Usage | Glow Wire Compliant | Product | Mounting Angle | Features | Flammability | Product Length (mm) | Length | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0760551107 Molex | 44 |
| Datasheet | 15 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | Polymer | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | - | 150 | - | - | Black | - | 15 | - | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | - | 24.8mm | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | Impact | - | - | - | - | - | - | - | 50 Differential Pairs | 10 | - | - | - | - | - | - | - | - | 18.9mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760551115 Molex | 28 |
| Datasheet | 11 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | - | 150 | - | - | Black | - | 15 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 150 | Vertical | - | 24.8mm | All | unknown | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | 30V | - | - | Impact | - | - | - | - | - | - | - | 50 Differential Pairs | 10 | - | - | - | - | - | - | - | - | 20.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760551114 Molex | 44 |
| Datasheet | 11 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tray | - | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | - | 150 | - | - | Black | - | 15 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 150 | Vertical | - | - | All | unknown | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | - | - | - | 50 Differential Pairs | 10 | - | - | - | - | - | - | - | - | 20.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1811184-1 TE Connectivity Aerospace, Defense and Marine | 2697 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Cable | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | Not Applicable | - | Crimp | EAR99 | Receptacle | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 4 | - | FEMALE | - | - | - | - | - | - | Compliant | - | - | Aluminium | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1705303020 Molex | 44 |
| Datasheet | 13 Weeks | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2013 | Impact 170530 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | - | 90 | - | - | Gray | - | 9 | - | - | - | - | - | - | - | - | - | - | 1.9mm | 90 | Right Angle | Unshielded | 24.11mm | All | - | - | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | Grey | - | 0.75A | - | - | Compliant | - | 30V | - | 250VAC V | Impact, Guide Left | - | 200 Cycles | - | - | .0834 N | - | Low Halogen | 30 Differential Pairs | 10 | - | - | - | - | - | Board Guide | - | - | 26.6mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() RVPX-J08EM2 Amphenol Aerospace | 25 | - | - | - | - | Gold | - | Through Hole | - | - | - | RVPX-J | Straight | Copper Alloy | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | Through Hole | 9 | -55C to 105C | - | - | Tray | - | - | - | 1.8mm | 15.34(mm) | - | Active | - | N | - | Press Fit | - | - | - | - | - | - | - | - | R-VPX Evolution | - | - | - | - | - | Press-Fit | - | Receptacle, Female Blade Sockets | Backplane | 8 Position | - | - | - | - | 1 Row | Receptacle | - | - | - | - | - | - | - | - | 1.5A | 1.8 mm | - | - | - | - | All | - | 1.5 A | - | - | Gold | Solder Pin | - | - | 72(POS) | - | - | - | Black | - | - | - | - | - | - | - | - | - | VITA 46, Left End | - | - | - | - | - | - | - | - | 8 | 1.5(A) | Backplane | - | Connector Modules | - | Board Guide | - | 18.6(mm) | - | 50.0µin (1.27µm) | 10.5(mm) | - | - | - | - | - | - | ||
![]() 0459851131 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polymer | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 70 | Solder | - | Plug, Center Strip Contacts | - | 30 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 30 | Right Angle | - | 16.3mm | All | - | 20A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | 26 | 250V | - | - | LPHPower | 1 | - | - | - | - | - | - | 20 Signal, 10 Power | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10028264-101LF Amphenol ICC (FCI) | 270 | - | - | - | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2007 | Airmax VS® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | - | 120 | 85°C | -55°C | Natural | - | 12 | Receptacle | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | Straight | - | 18.9mm | All | - | - | - | - | Gold | - | - | 2mm | 120 | - | - | - | Natural | - | - | - | 1.4 mm | - | - | - | - | - | High Speed | - | - | - | - | - | - | - | - | 10 | - | Daughtercard | - | - | - | - | - | - | 19.9mm | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0459851332 Molex | 37 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polymer | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 70 | Solder | - | Plug, Center Strip Contacts | - | 30 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 30 | Right Angle | - | 16.3mm | All | - | 20A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | 250V | - | - | LPHPower | 1 | - | - | - | - | - | - | 20 Signal, 10 Power | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459851272 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polymer | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 86 | Solder | - | Plug, Center Strip Contacts | - | - | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | - | Right Angle | - | 16.3mm | All | - | 20A | - | - | Gold | - | - | - | 46 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | 250V | - | - | LPHPower | 1 | - | - | - | - | - | - | 36 Signal, 10 Power | - | - | - | - | - | - | Mating Guide | - | - | 94.9mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459848233 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | - | Receptacle, Outer Shroud Contacts | - | 28 | - | - | Black | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 28 | Right Angle | - | 18.6mm | All | - | 23A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 250V | - | - | LPHPower | 1 | - | - | - | - | - | - | 20 Signal, 8 Power | - | - | - | - | - | - | Guide Pin | - | - | 70.23mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459848461 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 72 | Solder | - | Receptacle, Outer Shroud Contacts | - | 40 | - | - | Black | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 40 | Right Angle | - | 18.6mm | All | - | 23A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | 36 | 250V | - | - | LPHPower | 1 | - | - | - | - | - | - | 32 Signal, 8 Power | - | - | - | - | - | - | Board Guide, Guide Pin | - | - | 77.83mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 89047-102LF Amphenol ICC (FCI) | 380 |
| - | 10 Weeks | - | Gold | - | Board Edge, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | - | -55°C~105°C | Tube | - | Metral® B | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | - | 30 | - | - | Natural | - | 5 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | All | - | - | - | - | Gold | - | - | 2mm | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Spacer | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0459841383 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 90 | Solder | - | Receptacle, Outer Shroud Contacts | - | 50 | - | - | Black | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 50 | Right Angle | - | 18.6mm | All | - | 20A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 250V | - | - | LPHPower | 1 | - | - | - | - | - | - | 40 Signal, 10 Power | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-503140-032 Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 0.634931 oz | - | - | - | - | Bulk | - | 10-503140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0782291003 Molex | In Stock | - | Datasheet | 14 Weeks | - | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | POLYETHYLENE | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -20°C~85°C | Tray | - | GbX I-Trac 78229 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Blades | - | 2 | - | - | Black | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 2 | Right Angle | - | 27.8mm | All | - | 40A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | I-Trac, Hold Down Left | - | - | - | 250V | - | - | - | 2 Power | - | - | - | - | - | - | Board Guide | - | - | 10.9mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0752350104 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Polymer | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | GbX 75235 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | - | 80 | 105°C | -55°C | Gray | - | 8 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 80 | Vertical | - | 24.8mm | All | - | 1A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Grey | - | - | 10mOhm | - | - | - | 120V | - | - | GbX | - | - | - | 120V | - | - | - | 40 Differential Pairs | 10 | - | - | - | - | - | Shielded | - | - | 18.35mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0736441005 Molex | 44 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | Polymer | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~105°C | Tube | - | HDM (High Density Metric) 73644 | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | - | 144 | - | - | Black | - | 6 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 144 | Vertical | - | 15.7mm | All | unknown | 1A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | 10mOhm | - | - | - | 250V | - | - | HDM | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | Guide Pin | - | - | 55.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459844313 Molex | 7 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 32 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | - | Black | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 1.27mm | - | Right Angle | - | 18.6mm | All | - | 30A | - | - | Gold | - | - | - | 16 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 250V | - | - | LPHPower | 1 | - | - | - | - | - | - | 12 Signal, 4 Power | - | - | - | - | - | - | Board Guide | - | - | 41.13mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 45985-4452 Molex | 4830 |
| - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Thermoplastic (TP) | 48 | - | Right Angle | Tin | 0.75/15(mohm) | US | 120 | MOLEX LLC | ACTIVE (Last Updated: 2 years ago) | 45985-4452 | + 105 C | - | - 40 C | Through Hole | 1/2 | -40C to 105C | 105C | -40C | - | 0459854452 | Active | 2.5/1.27(mm) | - | 16.28(mm) | Not Required(mm) | Active | 2.34 | Details | Yes | Solder | EXTreme LPHPower | 0.245895 oz | - | 250VDC/250VAC | 250 V | - | Tray | - | 45985 | - | - | - | - | - | Through Hole | EAR99 | BOARD CONNECTOR | Board to Board | 4 Power, 28 Signal | 105 °C | -40 °C | - | Board-to-Board | 2 Row | HDR | - | 8536.69.40.40 | - | - | - | - | - | - | - | 12 mm, 1.27 mm | - | Right Angle | - | - | - | compliant | 30 A | - | - | - | Solder Pin | - | - | 4Power/28Signal(POS) | - | Pin (Male) | - | Black | - | - | - | - | - | 32 | - | Tin | - | - | 1(Port) | - | - | 250.25 kV | - | - | Low Halogen | - | - | 30/Contact(A) | - | Non-compliant | Headers | Right Angle | - | 94V-0 | 65.82(mm) | - | - | 7.49(mm) | - | - | - | - | - | - |