- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Inductance | Ripple Current | Load Capacitance | Product Type | Operating Temperature Range | ESR | Output Format | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 88963-201LF Amphenol | In Stock | - | - | - | - | Xicon | - | - | - | - | - | - | 1000 | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | 0.014329 oz | - | 350 V | Reel | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 470 Ohms | - | - | Resistors | 500 mW (1/2 W) | Carbon Film | - | - | Axial | - | - | 0.54 mm | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | 10 mm | - | ||
![]() 85720-204LF Amphenol | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 2.2 nF | 0.0022 uF | 1206 | 3216 | Class 1 | - | 15000 | Vishay | - | - | + 125 C | - 55 C | - | - | - | Details | - | - | 0.000952 oz | 25 VDC | - | Reel | VJ W1BC Basic Comm | 2 % | Flexible (Soft) | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Right Angle | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 70430-264LF Amphenol | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0603 | 1608 | - | - | 2000 | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | 0.000071 oz | - | 75 V | Reel | CR | 5 % | - | 250 PPM / C | - | 2 MOhms | High Reliability | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors High Reliability | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 1.6 mm | 0.8 mm | ||
![]() 74817-2015LF Amphenol | In Stock | - | - | - | - | J.W. Miller | - | - | - | - | - | - | 1000 | Bourns | 1.2 A | 109 mOhms | - | - | PCB Mount | - | - | Details | - | - | 0.028219 oz | - | - | MouseReel | PM638S | 30 % | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | - | 27 uH | - | - | Fixed Inductors | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 3.8 mm | 6.8 mm | 6.8 mm | ||
![]() 89009-210LF Amphenol | In Stock | - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | 1000 | CTS | - | - | - | - | - | - | - | Details | - | - | 0.001764 oz | - | - | MouseReel | 445 | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | Crystals | - | - | 5 mm | 3.2 mm | ||
![]() 89006-2126LF Amphenol | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | - | - | 80 | Cornell Dubilier | - | - | + 85 C | - 25 C | - | - | - | Details | - | - | 4 oz | 400 VDC | - | Cut Tape | 380LX | 20 % | - | - | - | - | - | 1200 uF | Capacitors | - | - | - | - | Snap In | - | 10 mm | - | - | 4.52 A | - | Electrolytic Capacitors | - | 152 mOhms | - | Aluminum Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 80 mm | - | ||
![]() 85840-210LF Amphenol | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0603 | 1608 | - | - | 5000 | TT Electronics | - | - | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | 0.000071 oz | - | - | MouseReel | PCF | - | - | - | - | 215 Ohms | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() 84817-201011LF Amphenol | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | 1000 | CTS | - | - | + 85 C | - 40 C | SMD/SMT | 960-0007-0015DT CB3-3I-7.3728-T 774-CB3-3I-7M372800 CB3-3I-7M372800 | - | Details | 5.5 V | 4.5 V | - | - | - | Cut Tape | CB3 | - | - | - | - | - | - | - | Oscillators | - | - | 7.3728 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 50 pF | Standard Oscillators | - | - | HCMOS | - | - | - | Standard Clock Oscillators | - | 1.8 mm | 7 mm | 5 mm | ||
![]() 89036-203LF Amphenol | In Stock | - | - | - | - | Vishay / Dale | - | - | 0805 | 2012 | - | - | 100 | Vishay | - | - | + 125 C | - 55 C | PCB Mount | - | - | N | - | - | 0.000194 oz | - | 100 V | MouseReel | P-NS | 0.1 % | - | 50 PPM / C | Commercial Thin Film Resistor, Surface Mount Chip | 442 kOhms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 125 C | - | - | Thin Film Resistors SMD | - | - | Thin Film Resistors - SMD | - | 0.015 in | 2.03 mm | 1.27 mm | ||
![]() 85855-280LF Amphenol | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | 1000 | CTS | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | 752 | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | Networks | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 74977-204002LF Amphenol | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | - | - | 1206 | 3216 | Class 1 | - | 15000 | Vishay | - | - | + 125 C | - 55 C | - | - | - | Details | - | - | 0.000952 oz | 50 VDC | - | Reel | VJ W1BC Basic Comm | 1 % | Flexible (Soft) | - | - | - | - | 22 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 89007-2119LF Amphenol | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0603 | 1608 | - | - | 5000 | TT Electronics | - | - | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | 0.000071 oz | - | - | MouseReel | PCF | - | - | - | - | 124 kOhms | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() 93235-223LF Amphenol | In Stock | - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | - | - | - | 55 % | 1000 | CTS | - | - | + 70 C | - 20 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | - | - | - | Reel | 636 | - | - | - | - | - | - | - | Oscillators | - | - | 4 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 30 pF | Standard Oscillators | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | ||
![]() 85853-2134LF Amphenol | In Stock | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | 100 | Vishay | - | - | + 175 C | - 65 C | PCB Mount | - | - | N | - | - | 0.035274 oz | - | 350 V | Bulk | RN | 1 % | - | 100 PPM / C | Fixed Resistor | 6.04 kOhms | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | Axial | - | - | 0.64 mm | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors Controlled Temp Coefficient | - | - | Metal Film Resistors - Through Hole | 4.57 mm | - | 14.27 mm | - | ||
![]() 89006-2136LF Amphenol | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | 2000 | CTS | - | - | - | - | - | - | - | - | - | - | 0.029846 oz | - | - | Reel | 767 | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 85838-209LF Amphenol | In Stock | - | - | 0805 (2012 metric) | - | Knowles Novacap | 0.33 nF | - | 0805 | 2012 | - | - | 3000 | Knowles | - | - | + 125 C | - 55 C | - | 0805F331J251PHT ROHS ONLY | - | Details | - | - | 0.000194 oz | 250 VDC | - | Reel | C0G(NP0) High Temperature | 5 % | - | - | 200 Deg C High Temperature Class II | - | - | 330 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.37 mm | 2.03 mm | 1.27 mm | ||
![]() 89006-222LF Amphenol | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | 250 | TE Connectivity | - | - | + 155 C | - 55 C | PCB Mount | 1-1879644-1 | - | - | - | - | 0.008466 oz | - | - | Bulk | H8 | 1 % | - | 50 PPM / C | - | 2.32 kOhms | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | Axial | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 2.5 mm | - | 7.2 mm | - | ||
![]() 74977-201060LF Amphenol | In Stock | - | - | - | - | Panasonic | - | - | - | - | - | - | 10000 | Panasonic | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | EXB-U | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 89075-265LF Amphenol | In Stock | - | - | - | - | Vishay / Draloric | - | - | - | MELF 0207 | - | - | 7500 | Vishay | - | - | - | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | 0.002716 oz | - | 350 V | MouseReel | SMM0207 | 1 % | - | 50 PPM / C | Thin Film MELF Resistors | 100 Ohms | - | - | Resistors | 1 W | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | Thin Film MELF Resistors SMD | - | - | MELF Resistors | 2.2 mm | - | 5.8 mm | - | ||
![]() 88953-202LF Amphenol | In Stock | - | - | - | - | Xicon | - | - | 1206 | 3216 | - | - | 5000 | Xicon | - | - | + 125 C | - 55 C | PCB Mount | - | - | Details | - | - | 0.000571 oz | - | 200 V | Reel | CR5-RC | 5 % | - | 200 PPM / C | - | 220 Ohms | High Frequency | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm |