- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Max Voltage Rating (DC) | Contact Layout, Typical | Number of Columns | Connector Usage | Mounting Angle | Features | Flammability | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0459846363 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 62 | Solder | - | Receptacle, Outer Shroud Contacts | 38 | - | - | Black | - | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 38 | Right Angle | 18.6mm | All | - | 27A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 250V | LPHPower | 1 | - | 32 Signal, 6 Power | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651615 Molex | 44 |
| Datasheet | 20 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tray | Impact 76165 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | 85°C | -55°C | Black | - | 9 | Male | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | 16.7mm | All | - | - | Gold | - | - | - | - | - | Black | - | 10mOhm | 144 | 30V | Impact | - | - | 48 Differential Pairs | 16 | - | - | - | - | 31.7mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0739446216 Molex | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~105°C | Tube | HDM (High Density Metric) 73944 | - | - | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 72 | 105°C | -55°C | Black | - | 6 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Vertical | 15.7mm | All | - | 1A | Gold | - | - | - | - | - | Black | - | 10mOhm | 72 | - | HDM Guide B | - | - | - | 12 | - | - | - | - | 31.6mm | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459846372 Molex | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 66 | Solder | - | Receptacle, Outer Shroud Contacts | 42 | - | - | Black | - | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 42 | Right Angle | 18.6mm | All | - | 27A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 250V | LPHPower | 1 | - | 36 Signal, 6 Power | - | - | - | Board Guide | - | 68.33mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761555605 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tray | Impact 76155 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 192 | 85°C | -55°C | Black | - | 12 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | 20.8mm | All | - | - | Gold | - | - | - | - | - | Black | - | 10mOhm | 192 | 30V | Impact, Guide Right | - | 30V | 64 Differential Pairs | 16 | - | - | - | - | 37.9mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459846281 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 70 | Solder | - | Receptacle, Outer Shroud Contacts | 46 | - | - | Black | - | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 46 | Right Angle | 18.6mm | All | - | 27A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | 42 | 250V | LPHPower | 1 | - | 40 Signal, 6 Power | - | - | - | Guide Pin | - | 70.93mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459846173 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 66 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | - | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 1.27mm | - | Right Angle | 18.6mm | All | - | 27A | Gold | - | 42 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 250V | LPHPower | 1 | - | 36 Signal, 6 Power | - | - | - | - | - | 62.7mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0737803946 Molex | 37 |
| Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~105°C | Tube | HDM (High Density Metric) 73780 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Receptacle, Female Sockets | 144 | - | - | Black | - | 6 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100A | 0.079 2.00mm | 144 | Vertical | - | All | - | 100mA | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | HDM | - | - | - | 24 | Daughtercard | - | Stackable | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 76055-5607 Molex | 165 |
| - | - | Gold | - | Through Hole | - | - | Tin | 140 | MOLEX LLC | 76055-5607 | + 85 C | Molex | - 55 C | Tray | 0760555607 | Active | Active | 5.77 | Details | Yes | Impact | 0.288788 oz | - | 30 V | -55°C ~ 85°C | Tray | 76055 | - | - | - | - | - | Press-Fit | - | Header, Male Pins | 240 Position | - | - | Black | - | 15 Row | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | All | unknown | 750 mA | Gold | Through Hole | - | - | - | - | - | - | - | - | - | Impact, Guide Right | - | - | 80 Differential Pairs | 16 | - | Vertical | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | ||
![]() 45985-1121 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | Tin | 80 | - | - | + 105 C | - | - 40 C | - | 0459851121 | - | Active | - | Details | - | EXTreme LPHPower | 0.427732 oz | - | 250 VAC/DC | - | Tray | 45985 | - | - | - | - | - | - | - | - | 26 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm, 12 mm | - | Right Angle | - | - | - | 20 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | - | - | - | - | - | ||
![]() 0459844433 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 40 | Solder | - | Receptacle, Outer Shroud Contacts | 24 | - | - | Black | - | 2 | - | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 24 | Right Angle | 18.6mm | All | - | 30A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | 250V | LPHPower | 1 | - | 20 Signal, 4 Power | - | - | - | Board Guide, Guide Pin | - | 46.23mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858471 Molex | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | - | Plug, Center Strip Contacts | 44 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 44 | Right Angle | 16.3mm | All | - | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 40 | 250V | LPHPower | 1 | - | 36 Signal, 8 Power | - | - | - | Board Guide, Mating Guide | - | 82.9mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761559114 Molex | 28 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 120 | - | - | Black | - | 12 | - | IMPACT, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 120 | Vertical | 20.8mm | All | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | 30V | Impact, Guide Right | - | - | 40 Differential Pairs | 10 | - | - | - | - | 26.9mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851482 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 90 | Solder | - | Plug, Center Strip Contacts | 50 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 50 | Right Angle | 16.3mm | All | - | 20A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | 250V | LPHPower | 1 | - | 40 Signal, 10 Power | - | - | - | - | - | 97.44mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854323 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 36 | Solder | - | Plug, Center Strip Contacts | 20 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 20 | Right Angle | 16.28mm | All | - | 30A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | 250V | LPHPower | 1 | - | 16 Signal, 4 Power | - | - | - | Board Guide | - | 46.2mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459851451 Molex | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 78 | Solder | - | Plug, Center Strip Contacts | 38 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 38 | Right Angle | 16.3mm | All | - | 20A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 34 | 250V | LPHPower | 1 | - | 28 Signal, 10 Power | - | - | - | Board Guide, Mating Guide | - | 89.82mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858153 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 68 | Solder | - | Plug, Center Strip Contacts | 36 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 36 | Right Angle | 16.3mm | All | - | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | 250V | LPHPower | 1 | - | 28 Signal, 8 Power | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858422 Molex | 37 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Center Strip Contacts | 24 | - | - | Black | - | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | LPHPower | - | - | 16 Signal, 8 Power | - | - | - | Board Guide, Mating Guide | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459858342 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 64 | Solder | - | Plug, Center Strip Contacts | 32 | - | - | Black | - | 2 | - | POLARIZED, SHROUDED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 32 | Right Angle | 16.3mm | All | - | 23A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | 250V | LPHPower | 1 | - | 24 Signal, 8 Power | - | - | - | Board Guide | - | 75.28mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858181 Molex | 44 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 80 | Solder | - | Plug, Center Strip Contacts | 48 | 105°C | -40°C | Black | - | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 23A | Gold | - | 48 | - | - | - | - | - | - | 44 | 250V | LPHPower | 1 | - | 40 Signal, 8 Power | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 |