- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Layout, Typical | Number of Columns | Features | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0459858222 Molex | 44 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 56 | Solder | - | Plug, Center Strip Contacts | 24 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 23A | - | - | Gold | - | - | - | - | - | - | - | - | - | 24 | 250V | - | LPHPower | 1 | - | - | - | - | 16 Signal, 8 Power | - | Mating Guide | 70.2mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761655605 Molex | 44 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | - | - | Black | 9 | Male | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | 16.7mm | All | - | - | - | - | Gold | - | - | - | - | - | - | - | 10mOhm | - | - | 30V | - | Impact, Guide Right | - | - | - | - | - | 48 Differential Pairs | 16 | - | 36.9mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856233 Molex | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 50 | Solder | - | Plug, Center Strip Contacts | 26 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 26 | Right Angle | 16.28mm | All | - | 27A | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | - | - | 20 Signal, 6 Power | - | Mating Guide | 60.74mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761559605 Molex | 28 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | - | 30V | -55°C~85°C | Tray | Impact 76155 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 192 | 85°C | -55°C | Black | 12 | Male | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | 20.8mm | All | - | - | - | - | Gold | - | - | - | - | - | Black | - | 10mOhm | - | 192 | 30V | - | Impact, Guide Right | - | - | - | - | - | 64 Differential Pairs | 16 | - | 39.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761557604 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 192 | - | - | Black | 12 | Male | IMPACT, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 192 | Vertical | 20.8mm | All | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 10mOhm | - | - | 30V | - | Impact, Guide Left | - | - | - | - | - | 64 Differential Pairs | 16 | - | 38.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651618 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | - | - | Black | 9 | Male | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | 16.7mm | All | unknown | - | - | - | Gold | - | - | - | - | - | - | - | 10mOhm | - | - | 30V | - | Impact | - | - | - | - | - | 48 Differential Pairs | 16 | - | 31.7mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551833 Molex | 44 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 96 | Vertical | 20.8mm | All | unknown | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | - | 32 Differential Pairs | 8 | - | 16.5mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551835 Molex | 44 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 96 | Vertical | 20.8mm | All | unknown | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | - | 32 Differential Pairs | 8 | - | 16.5mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854112 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | BRASS | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Center Strip Contacts | 16 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 16 | - | - | All | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | LPHPower | - | - | - | - | - | 12 Signal, 4 Power | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0761655104 Molex | 37 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Black | 9 | Male | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 90 | Vertical | 16.7mm | All | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 10mOhm | - | - | 30V | - | Impact, Guide Right | - | - | - | - | - | 30 Differential Pairs | 10 | - | 25.5mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761559806 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 96 | Vertical | 20.8mm | All | unknown | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | - | 32 Differential Pairs | 8 | - | 15.1mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858133 Molex | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | - | Plug, Center Strip Contacts | 28 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 28 | Right Angle | 16.3mm | All | - | 23A | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | - | - | 20 Signal, 8 Power | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551807 Molex | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | 96 | Vertical | 20.8mm | All | - | - | ONE | UL | Gold | COMMERCIAL | 12 | - | - | - | - | 0.75A | 10mOhm | 1000000000Ohm | - | 30V | 500VAC V | Impact | - | 200 Cycles | RECTANGULAR | .3336 N | .14734 N | 32 Differential Pairs | 8 | - | 15.1mm | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459858452 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 68 | Solder | - | Plug, Center Strip Contacts | 36 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 36 | Right Angle | 16.3mm | All | - | 23A | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | - | - | 28 Signal, 8 Power | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761451603 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76145 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 288 | - | - | Black | 18 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 288 | Vertical | 28.9mm | All | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | - | 96 Differential Pairs | 16 | - | 30.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760551618 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 240 | - | - | Black | 15 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 240 | Vertical | 24.8mm | All | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | - | 80 Differential Pairs | 16 | - | 31.7mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856273 Molex | 28 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 66 | Solder | - | Plug, Center Strip Contacts | 42 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | - | 27A | - | - | Gold | - | - | - | - | - | - | - | - | - | 42 | 250V | - | LPHPower | 1 | - | - | - | - | 36 Signal, 6 Power | - | Mating Guide | 70.9mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551815 Molex | 37 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 96 | Vertical | 20.8mm | All | unknown | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | - | 32 Differential Pairs | 8 | - | 16.5mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854211 Molex | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 32 | Solder | - | Plug, Center Strip Contacts | 16 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 16 | Right Angle | 16.28mm | All | - | 30A | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | - | - | 12 Signal, 4 Power | - | Mating Guide | 43.66mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854271 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 56 | Solder | - | Plug, Center Strip Contacts | 40 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 40 | Right Angle | 16.28mm | All | - | 30A | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | 36 | 250V | - | LPHPower | 1 | - | - | - | - | 36 Signal, 4 Power | - | Mating Guide | 58.9mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 |