- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Row Spacing | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Contact Layout, Typical | Number of Columns | Features | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0459856353 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 58 | Solder | - | Plug, Center Strip Contacts | 34 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 34 | Right Angle | 16.28mm | All | - | 27A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 250V | LPHPower | 1 | 28 Signal, 6 Power | - | Board Guide | 65.82mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459856352 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 58 | Solder | - | Plug, Center Strip Contacts | 34 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 34 | Right Angle | 16.28mm | All | - | 27A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 250V | LPHPower | 1 | 28 Signal, 6 Power | - | Board Guide | 65.82mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761651837 Molex | 28 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 72 | Vertical | - | All | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | Impact | - | 24 Differential Pairs | 8 | - | 16.5mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761651133 Molex | 7 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 90 | Vertical | 16.7mm | All | unknown | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 30V | Impact | - | 30 Differential Pairs | 10 | - | 20.3mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761651818 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 72 | Vertical | 16.7mm | All | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 30V | Impact | - | 24 Differential Pairs | 8 | - | 16.5mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761651834 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 72 | Vertical | - | All | unknown | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | Impact | - | 24 Differential Pairs | 8 | - | 16.5mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761651823 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 72 | Vertical | 16.7mm | All | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 30V | Impact | - | 24 Differential Pairs | 8 | - | 17.9mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761651817 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 72 | Vertical | 16.7mm | All | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 30V | Impact | - | 24 Differential Pairs | 8 | - | 16.5mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459851113 Molex | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 62 | Solder | - | Plug, Center Strip Contacts | - | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 20A | Gold | - | 22 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 250V | LPHPower | 1 | 12 Signal, 10 Power | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459851321 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 66 | Solder | - | Plug, Center Strip Contacts | 26 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 26 | Right Angle | 16.3mm | All | - | 20A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 22 | 250V | LPHPower | 1 | 16 Signal, 10 Power | - | Board Guide | 82.2mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459856373 Molex | 44 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 66 | Solder | - | Plug, Center Strip Contacts | 42 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | - | 27A | Gold | - | - | - | - | - | - | - | 42 | 250V | LPHPower | 1 | 36 Signal, 6 Power | - | Board Guide | 70.9mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459851222 Molex | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 66 | Solder | - | Plug, Center Strip Contacts | 26 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 26 | Right Angle | 16.3mm | All | - | 20A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 250V | LPHPower | 1 | 16 Signal, 10 Power | - | Mating Guide | 82.2mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459856183 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 70 | Solder | - | Plug, Center Strip Contacts | 46 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | - | 27A | Gold | - | 48 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 250V | LPHPower | 1 | 40 Signal, 6 Power | - | - | 65.94mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459851232 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 70 | Solder | - | Plug, Center Strip Contacts | - | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 20A | Gold | - | 30 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 250V | LPHPower | 1 | 20 Signal, 10 Power | - | Mating Guide | - | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761455108 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76145 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 180 | - | - | Black | 18 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 180 | Vertical | 28.9mm | All | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | 30V | Impact, Guide Right | - | 60 Differential Pairs | 10 | - | 18.9mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459851173 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 86 | Solder | - | Plug, Center Strip Contacts | 46 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 46 | Right Angle | 16.3mm | All | - | 20A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 250V | LPHPower | 1 | 36 Signal, 10 Power | - | - | 87.4mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459851171 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | Bronze | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 86 | Solder | - | Plug, Center Strip Contacts | 46 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 46 | Right Angle | 16.3mm | All | - | 20A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 42 | 250V | LPHPower | 1 | 36 Signal, 10 Power | - | - | 87.4mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0761459103 Molex | 44 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76145 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 180 | - | - | Black | 18 | Male | IMPACT, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 180 | Vertical | 28.9mm | All | unknown | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | 30V | Impact, Guide Right | - | 60 Differential Pairs | 10 | - | 18.9mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 52057-102LF Amphenol ICC (FCI) | 498 |
| - | 8 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Polymer | Bronze | - | -55°C~105°C | Tube | 2009 | Metral® 4000 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 36 | 105°C | -55°C | Natural | 5 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Right Angle | 23.85mm | All | - | 1A | Gold | 2mm | 30 | - | - | - | Natural | 2 mm | - | - | High Speed | - | 30 Signal, 6 Ground | 6 | Board Guide, Shielded | 11.98mm | 23.9mm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0761657807 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 72 | Vertical | 16.7mm | All | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 30V | Impact, Guide Left | - | 24 Differential Pairs | 8 | - | 23.1mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |