- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Contact Layout, Typical | Features | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0459841351 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 78 | Solder | - | Receptacle, Outer Shroud Contacts | 38 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 38 | Right Angle | 18.6mm | All | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | 34 | 250V | LPHPower | 1 | 28 Signal, 10 Power | Board Guide | 87.33mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848483 Molex | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 80 | Solder | - | Receptacle, Outer Shroud Contacts | 48 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 48 | Right Angle | 18.6mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 40 Signal, 8 Power | Board Guide, Guide Pin | 82.93mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459841363 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 82 | Solder | - | Receptacle, Outer Shroud Contacts | 42 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 42 | Right Angle | 18.6mm | All | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 32 Signal, 10 Power | Board Guide | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848333 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 60 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 23A | Gold | 28 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 20 Signal, 8 Power | Board Guide | 70.23mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848173 Molex | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | - | Receptacle, Outer Shroud Contacts | 44 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 44 | Right Angle | 18.6mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 36 Signal, 8 Power | - | 74.7mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459841213 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 62 | Solder | - | Receptacle, Outer Shroud Contacts | 22 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 22 | Right Angle | 18.6mm | All | 20A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 12 Signal, 10 Power | Guide Pin | 77.13mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459841312 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 62 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 20A | Gold | 22 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 12 Signal, 10 Power | Board Guide | 77.13mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848211 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 52 | Solder | - | Receptacle, Outer Shroud Contacts | 20 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 20 | Right Angle | 18.6mm | All | 23A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 12 Signal, 8 Power | Guide Pin | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848311 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 52 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 23A | Gold | 20 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 12 Signal, 8 Power | Board Guide | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848212 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 52 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 23A | Gold | 20 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 12 Signal, 8 Power | Guide Pin | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848463 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | NOT SPECIFIED | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 72 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 23A | Gold | 40 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 32 Signal, 8 Power | Board Guide, Guide Pin | 77.83mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459841153 Molex | 44 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | - | - | Active | 1 (Unlimited) | 78 | Solder | - | Receptacle, Outer Shroud Contacts | 38 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | Right Angle | 18.6mm | All | 20A | Gold | - | - | - | - | - | 38 | 250V | LPHPower | 1 | 28 Signal, 10 Power | - | 81.7mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459848382 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 80 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 23A | Gold | 48 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 40 Signal, 8 Power | Board Guide | 82.93mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844221 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 36 | Solder | - | Receptacle, Outer Shroud Contacts | 20 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 20 | Right Angle | 18.6mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | 16 | 250V | LPHPower | 1 | 16 Signal, 4 Power | Guide Pin | - | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844153 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | NOT SPECIFIED | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 48 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 30A | Gold | 32 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 28 Signal, 4 Power | - | 45.6mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844423 Molex | 37 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | POLYETHYLENE | - | NOT SPECIFIED | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Outer Shroud Contacts | 20 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 20 | - | - | All | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | - | LPHPower | - | 16 Signal, 4 Power | Board Guide, Guide Pin | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459844243 Molex | 44 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | - | - | Active | 1 (Unlimited) | 44 | Solder | - | Receptacle, Outer Shroud Contacts | 28 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | Right Angle | 18.6mm | All | 30A | Gold | - | - | - | - | - | 28 | 250V | LPHPower | 1 | 24 Signal, 4 Power | Guide Pin | 48.73mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844161 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | POLYETHYLENE | - | NOT SPECIFIED | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Outer Shroud Contacts | 36 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 36 | - | - | All | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | - | LPHPower | - | 32 Signal, 4 Power | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459844252 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 48 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | 30A | Gold | 32 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | 250V | LPHPower | 1 | 28 Signal, 4 Power | Guide Pin | 51.23mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459844261 Molex | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 52 | Solder | EAR99 | Receptacle, Outer Shroud Contacts | 36 | - | - | Black | 2 | POLARIZED | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 36 | Right Angle | 18.6mm | All | 30A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | 32 | 250V | LPHPower | 1 | 32 Signal, 4 Power | Guide Pin | 53.83mm | 30.0μin 0.76μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 |