- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Layout, Typical | Number of Columns | Features | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0761555606 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 192 | - | - | Black | 12 | Male | IMPACT, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 192 | Vertical | 20.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | 64 Differential Pairs | 16 | - | 30.4mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459856441 Molex | 44 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 54 | Solder | - | Plug, Center Strip Contacts | 30 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | - | 27A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 26 | 250V | - | LPHPower | 1 | - | - | - | 24 Signal, 6 Power | - | Board Guide, Mating Guide | 63.28mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551606 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 192 | - | - | Black | 12 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 192 | Vertical | 20.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 64 Differential Pairs | 16 | - | 30.4mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760559606 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 240 | - | - | Black | 15 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 240 | Vertical | 24.8mm | All | unknown | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | 80 Differential Pairs | 16 | - | 38.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760555106 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 150 | - | - | Black | 15 | Male | IMPACT, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 150 | Vertical | 24.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | 50 Differential Pairs | 10 | - | 18.9mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760559605 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 240 | - | - | Black | 15 | - | IMPACT, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 240 | Vertical | 24.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | 80 Differential Pairs | 16 | - | 30.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760559608 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 240 | - | - | Black | 15 | - | IMPACT, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 240 | Vertical | 24.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | 80 Differential Pairs | 16 | - | 30.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551135 Molex | 37 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | 30V | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 120 | - | - | Black | 12 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | - | - | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | 40 Differential Pairs | 10 | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0761551116 Molex | 28 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 120 | - | - | Black | 12 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 120 | Vertical | 20.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 40 Differential Pairs | 10 | - | 20.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551125 Molex | 44 |
| Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 120 | - | - | Black | 12 | Male | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | 20.8mm | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 10mOhm | - | - | 30V | - | Impact | - | - | - | - | 40 Differential Pairs | 10 | - | 21.7mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551817 Molex | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | 30V | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 96 | Vertical | - | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | Impact | - | - | - | - | 32 Differential Pairs | 8 | - | 16.5mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761557807 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | 30V | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | 96 | Vertical | - | All | - | - | ONE | UL | Gold | COMMERCIAL | 12 | - | - | - | - | - | 0.75A | 10mOhm | 1000000000Ohm | - | - | 500VAC V | Impact, Guide Left | - | 200 Cycles | .3336 N | .14734 N | 32 Differential Pairs | 8 | - | 23.1mm | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761557808 Molex | 28 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | 30V | -55°C~85°C | Tray | Impact 76155 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | Black | 12 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | 200 | Vertical | - | All | - | - | ONE | UL | Gold | COMMERCIAL | 12 | - | - | - | - | - | 0.75A | 10mOhm | 1000000000Ohm | - | - | 500VAC V | Impact, Guide Left | - | 200 Cycles | .3336 N | .14734 N | 32 Differential Pairs | 8 | - | 15.1mm | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761659103 Molex | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Black | 9 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 90 | Vertical | 16.7mm | All | unknown | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | 30 Differential Pairs | 10 | - | 18.9mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760551118 Molex | 44 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | 30V | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 150 | - | - | Black | 15 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 150 | Vertical | - | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | Impact | - | - | - | - | 50 Differential Pairs | 10 | - | 20.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760551117 Molex | 28 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 150 | - | - | Black | 15 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 150 | Vertical | 24.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 50 Differential Pairs | 10 | - | 20.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459854261 Molex | 37 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polymer | Bronze | - | -40°C~105°C | Tray | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 52 | Solder | - | Plug, Center Strip Contacts | 36 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.28mm | All | - | 30A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 32 | 250V | - | LPHPower | 1 | - | - | - | 32 Signal, 4 Power | - | Mating Guide | 56.36mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459841373 Molex | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | -40°C~105°C | Tray | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 86 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | - | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | - | Right Angle | 18.6mm | All | - | 20A | - | - | Gold | - | - | 46 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | - | - | - | 250V | - | LPHPower | 1 | - | - | - | 36 Signal, 10 Power | - | Board Guide | 92.43mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761559606 Molex | 28 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76155 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 192 | - | - | Black | 12 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | 192 | Vertical | 20.8mm | All | unknown | - | ONE | UL | Gold | COMMERCIAL | 12 | - | - | - | - | - | 0.75A | 10mOhm | 1000000000Ohm | - | 30V | 500VAC V | Impact, Guide Right | - | 200 Cycles | .3336 N | .14734 N | 64 Differential Pairs | 16 | - | 30.4mm | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0760551604 Molex | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polymer | NOT SPECIFIED | - | -55°C~85°C | Tray | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 240 | - | - | Black | 15 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 192 | Vertical | 24.8mm | All | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 80 Differential Pairs | 16 | - | 30.3mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |