- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Layout, Typical | Number of Columns | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0761657803 Molex | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 72 | Vertical | - | 16.7mm | All | unknown | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30V | - | Impact, Guide Left | - | - | - | - | 24 Differential Pairs | 8 | 15.1mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761657805 Molex | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 72 | Vertical | - | 16.7mm | All | unknown | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30V | - | Impact, Guide Left | - | - | - | - | 24 Differential Pairs | 8 | 15.1mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761551128 Molex | 36 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | - | - | - | 30V | -55°C~85°C | Tray | - | Impact 76155 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 120 | 85°C | -55°C | Black | 12 | Male | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | - | 20.8mm | All | - | - | - | - | Gold | - | - | - | - | Black | - | 10mOhm | - | - | 120 | 30V | - | Impact | - | - | - | - | 40 Differential Pairs | 10 | 21.7mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761653106 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Black | 9 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 90 | Vertical | - | - | All | unknown | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | Impact, Guide Left | - | - | - | - | 30 Differential Pairs | 10 | 18.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761657103 Molex | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Black | 9 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 90 | Vertical | - | 16.7mm | All | unknown | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30V | - | Impact, Guide Left | - | - | - | - | 30 Differential Pairs | 10 | 18.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 1715751117 Molex | 25 |
| Datasheet | 13 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Polymer | - | - | - | 30V | -55°C~85°C | Tray | 2013 | Impact 171575 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 150 | - | - | Black | 15 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | All | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | 50 Differential Pairs | 10 | 29.2mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651806 Molex | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 72 | Vertical | - | - | All | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | 24 Differential Pairs | 8 | 15.1mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651603 Molex | 36 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Polymer | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | - | - | Black | 9 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 144 | Vertical | - | 16.7mm | All | unknown | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 48 Differential Pairs | 16 | 30.4mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761459105 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76145 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 180 | - | - | Black | 18 | - | IMPACT, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 180 | Vertical | - | 28.9mm | All | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | 30V | - | Impact, Guide Right | - | - | - | - | 60 Differential Pairs | 10 | 18.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 1705253605 Molex | 23 |
| Datasheet | 21 Weeks | - | - | Through Hole | - | LOCKING | NOT SPECIFIED | THERMOPLASTIC | 30V | -55°C~85°C | Tray | 2013 | Impact 170525 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | - | - | Gray | 9 | - | - | - | - | - | - | - | - | - | - | 144 | - | - | - | All | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.75A | 10mOhm | 1000000000Ohm | 0.075 inch | - | - | 250VAC V | Impact, Guide Left | - | 200 Cycles | - | .0834 N | 48 Differential Pairs | 16 | - | 30.0μin 0.76μm | - | 0.055 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 1704751207 Molex | 6 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | LOCKING | NOT SPECIFIED | THERMOPLASTIC | - | -55°C~85°C | Tray | 2013 | Impact 170475 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 180 | - | - | Gray | 15 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 180 | - | 1.905mm | - | All | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.75A | 10mOhm | 1000000000Ohm | 0.075 inch | - | - | 250VAC V | Impact | - | 200 Cycles | .3892 N | .0834 N | 60 Differential Pairs | 12 | - | 30.0μin 0.76μm | 30μin | 0.055 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459856162 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Polymer | - | Bronze | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 62 | Solder | - | Plug, Center Strip Contacts | 38 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.050 1.27mm | 38 | Right Angle | - | 16.28mm | All | - | 27A | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | - | 32 Signal, 6 Power | - | 60.86mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651613 Molex | In Stock | - | Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 144 | Vertical | - | 16.7mm | All | unknown | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 48 Differential Pairs | 16 | 31.7mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651116 Molex | 36 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 90 | Vertical | - | - | All | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | 30 Differential Pairs | 10 | 20.3mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651134 Molex | 6 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | - | - | Black | 9 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 90 | Vertical | - | 16.7mm | All | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 10mOhm | - | - | - | 30V | - | Impact | - | - | - | - | 30 Differential Pairs | 10 | 20.3mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651135 Molex | 23 |
| Datasheet | 15 Weeks | Gold, Tin | Through Hole | Through Hole | Polymer | - | - | - | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 90 | 85°C | -55°C | Black | 9 | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | Vertical | - | 16.7mm | All | - | - | - | - | Gold | - | - | - | - | Black | - | 10mOhm | - | - | 90 | 30V | - | Impact | - | - | - | - | 30 Differential Pairs | 10 | 20.3mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651838 Molex | 6 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 72 | Vertical | - | - | All | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | 24 Differential Pairs | 8 | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651816 Molex | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 72 | Vertical | - | 16.7mm | All | unknown | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 24 Differential Pairs | 8 | 16.5mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0761651828 Molex | 6 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 72 | - | - | - | All | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | Impact | - | - | - | - | 24 Differential Pairs | 8 | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0761651825 Molex | 23 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | Thermoplastic | - | NOT SPECIFIED | - | - | -55°C~85°C | Tray | - | Impact 76165 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 72 | - | - | Black | 9 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.053 1.35mm | 72 | Vertical | - | 16.7mm | All | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30V | - | Impact | - | - | - | - | 24 Differential Pairs | 8 | 17.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |