- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Range | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Layout, Typical | Number of Columns | Connector Usage | Contact Arrangement | Product | Number of Pairs | Mounting Angle | Features | Terminal Length | Product Length | Length | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0459851153 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polymer | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 78 | Solder | - | Plug, Center Strip Contacts | 38 | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 38 | Right Angle | - | 16.3mm | All | - | 20A | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | LPHPower | 1 | - | - | - | - | - | - | - | - | - | 28 Signal, 10 Power | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() MTC100-JA1-S14 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 697117-000 | - | - | - | N | - | - | - | - | - | - | - | - | - | - | MTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0459841413 Molex | 28 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | 62 | Solder | - | Receptacle, Outer Shroud Contacts | - | Black | 2 | - | POLARIZED | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 1.27mm | - | Right Angle | - | 18.6mm | All | - | 20A | - | - | - | Gold | - | - | - | 22 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | LPHPower | 1 | - | - | - | - | - | - | - | - | - | 12 Signal, 10 Power | - | - | - | - | - | - | Board Guide, Guide Pin | - | - | 77.13mm | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 0459841223 Molex | 37 |
| Datasheet | 8 Weeks | - | - | - | Through Hole, Right Angle | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Outer Shroud Contacts | 26 | Black | 2 | - | POLARIZED | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | 26 | - | - | - | All | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LPHPower | - | - | - | - | - | - | - | - | - | - | 16 Signal, 10 Power | - | - | - | - | - | - | Guide Pin | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 10106264-7007001LF AMPHENOL FCI ASIA PTE LTD | 26 |
| - | - | - | Tin | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic (TP) | - | - | - | - | 10106264 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 66 | AMPHENOL FCI ASIA PTE LTD | - | - | - | 10106264-7007001LF | - | + 125 C | Amphenol ICC (FCI) | - 40 C | - | - | - | - | - | - | Tray | - | - | Active | Active | 5.77 | - | Yes | - | PwrBlade+ | - | - | 124 V, 912 V | - | -40°C ~ 125°C | Tray | - | PwrBlade | - | - | - | - | - | Solder | EAR99 | Receptacle, Female Sockets and Blade Sockets | 7 Power, 28 Signal | Black | 4 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 58A | 8.89 mm | - | - | - | - | All | compliant | 49 A, 75 A | - | - | - | Gold | Solder | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | 1 GOhms | - | - | - | - | - | - | - | - | - | - | Blade Power | - | - | - | - | - | - | - | - | - | - | 28 Signal, 7 Power | - | - | - | Receptacles | - | Right Angle | Board Lock, Guide Pin | - | - | - | 30.0µin (0.76µm) | - | - | - | UL94 V-0 | - | - | - | ||
![]() 0461146400 Molex | 48 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 46114 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Outer Shroud Contacts | - | Black | 2 | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 1.27mm | - | Vertical | - | 8.33mm | All | - | - | - | - | - | Gold | - | - | - | 46 | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | LPHPower | 1 | - | - | - | 250V | - | - | - | - | - | 40 Signal, 6 Power | - | - | - | - | - | - | Guide Pin | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 10128638-160816CLF AMPHENOL FCI ASIA PTE LTD | 13 |
| - | 7 Weeks | - | - | - | Through Hole, Right Angle | - | Thermoplastic (TP) | Thermoplastic | - | - | - | 10128638 | - | - | - | NOT SPECIFIED | Copper Alloy | - | 196 | AMPHENOL FCI ASIA PTE LTD | - | - | - | 10128638-160816CLF | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | Locating Peg | - | - | - | - | Tray | - | - | Active | Active | 5.77 | - | Yes | - | PwrBlade | - | - | 548 V Power, 17 V Signal | - | -55°C ~ 105°C | - | - | * | - | - | Active | - | - | Solder | EAR99 | CARD EDGE CONNECTOR | 40 (Power) | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | compliant | - | - | - | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5 GOhms Power, 500 MOhms Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Right Angle | Board Lock | - | - | - | - | - | 0.062 (1.57mm) | - | - | - | - | - | ||
![]() 75235-4244 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | GUIDE PIN | - | GUIDE SLOT | - | - | 2.068 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 40 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-4244 | - | - | - | - | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | - | 0752354244 752354244 | Obsolete | - | 5.84 | Details | Yes | - | GbX | 0.160038 oz | - | - | - | - | - | - | 75235 | - | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 200 | - | 1.85 mm | - | - | unknown | - | - | - | UL | - | - | COMMERCIAL | 13 | - | RECTANGULAR | - | 0.976 inch | MALE | 94V-0 | - | - | 0.638 inch | 1 A | BLADE PIN-SKT | 1 mΩ | - | - | 10000000000 Ω | - | - | 0.073 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | - | - | 1.8288 mm | 250 Cycles | - | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | BLACK | - | - | - | - | - | - | - | - | 0.087 inch | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 1703403026 Molex | 1502 |
| Datasheet | 13 Weeks | - | - | - | Board Edge, Through Hole, Right Angle | - | - | - | LOCKING | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tray | 2013 | Impact 170340 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Receptacle, Female Sockets | 192 | Gray | 12 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 192 | - | 1.905mm | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 0.75A | - | 10mOhm | - | - | 1000000000Ohm | - | - | 0.075 inch | - | - | - | - | - | - | 250VAC V | Impact, Guide Left | - | - | 200 Cycles | - | - | - | .3892 N | .0834 N | - | - | 64 Differential Pairs | 16 | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | - | 0.047 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0459854472 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polymer | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 56 | Solder | - | Plug, Center Strip Contacts | 40 | Black | 2 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 40 | Right Angle | - | 16.28mm | All | - | 30A | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | LPHPower | 1 | - | - | - | - | - | - | - | - | - | 36 Signal, 4 Power | - | - | - | - | - | - | Board Guide, Mating Guide | - | - | 58.9mm | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 556135-1 (MOUSER REEL) TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 556135-1 | - | - | - | Details | - | - | - | - | - | - | 18 AWG to 14 AWG | - | Reel | - | AMPINNERGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0736443017 Molex | In Stock | - | Datasheet | 7 Weeks | - | Gold, Lead, Tin | Through Hole | Through Hole | - | Polymer | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~105°C | Tube | - | HDM (High Density Metric) 73644 | - | no | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 144 | Black | 6 | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Vertical | - | 15.7mm | All | unknown | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | 250V | - | - | - | - | HDM | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | Guide Pin | - | - | 55.6mm | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() 76850-1010 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Tin | - | 234 | MOLEX LLC | - | - | - | 76850-1010 | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 0768501010 | Active | - | 5.76 | Details | Yes | Press Fit | Impact | 0.421735 oz | - | 30 V | - | -55 to 85 °C | Tray | - | 76850 | - | - | - | - | - | - | EAR99 | - | 120 Position | - | 12 Row | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.9000, 2.1500 mm | - | - | - | - | - | compliant | 750 mA | 120 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 20.25 mm | - | - | - | - | - | - | - | - | - | ||
![]() 78350-1011 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | SG | 22 | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 78350-1011 | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | 783501011 0783501011 | Active | - | 5.76 | Details | Yes | - | Impact | 0.706749 oz | - | 250 V | - | - | Tray | - | 78350 | - | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | 8 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | Right Angle | - | - | - | compliant | 20 A | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76860-5038 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 231 | MOLEX LLC | - | - | - | 76860-5038 | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | 0768605038 | Active | - | 5.77 | Details | Yes | - | Impact | 0.320429 oz | - | 30 V | - | - | Tray | - | 76860 | - | - | - | - | - | - | - | - | 72 Position | - | 9 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 750 mA | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76680-5206 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | + 80 C | - | - 55 C | - | - | - | - | - | - | - | - | 766805206 0766805206 | - | - | - | Details | - | - | GbX I-Trac | 0.816627 oz | - | 120 VAC/DC | - | - | Tray | - | 76680 | - | - | - | - | - | - | - | - | 132 Position | - | 11 Row | - | - | - | - | - | - | - | - | - | - | - | 3.7 mm | - | Right Angle | - | - | - | - | 1 A | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Modules | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0760555608 Molex | 44 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tray | - | Impact 76055 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 240 | Black | 15 | - | IMPACT, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 0.053 1.35mm | 240 | Vertical | - | - | All | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Impact, Guide Right | - | - | - | - | - | - | - | - | - | - | 80 Differential Pairs | 16 | - | - | - | - | - | - | - | - | 30.3mm | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 76165-7106 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 200 | MOLEX LLC | - | - | - | 76165-7106 | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | 0761657106 | Active | - | 5.77 | Details | Yes | - | Impact | 0.188751 oz | - | 30 V | - | - | - | - | 76165 | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | 90 Position | - | 9 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | compliant | 750 mA | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78349-2024 Molex | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | - | - | 1.039 inch | - | AU ON NI | Tin | - | 136 | MOLEX LLC | - | GLASS FILLED THERMOPLASTIC | - | 78349-2024 | 78349 | + 85 C | - | - 55 C | - | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | - | - | 0783492024 783492024 | Active | - | 5.75 | Details | Yes | - | Impact | 0.718672 oz | - | 250 V | - | - | Tray | - | 78349 | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | 8 Position | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | YES | - | - | 5.2 mm | 8 | - | - | - | - | compliant | 20 A | - | - | UL | - | Through Hole | COMMERCIAL | - | - | - | - | 0.659 inch | - | - | Black | - | - | - | BLADE PIN-SKT | 1 mΩ | - | - | 20000000000 Ω | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | 84.512 N | .5282 N | - | BLACK | - | - | - | S0P8 | Headers | - | Right Angle | - | 0.098 inch | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 76155-1115 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 364 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 76155-1115 | 76155 | + 85 C | - | - 55 C | - | STRAIGHT | ONE | 12 | 85 °C | -55 °C | - | LEAD FREE | 0761551115 | Active | - | 5.73 | Details | Yes | - | Impact | 0.103317 oz | - | 30 V | - | - | Tray | - | 76155 | - | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | 120 Position | - | 12 Row | - | IMPACT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.9 mm | 120 | - | 1.9 mm | - | - | compliant | 750 mA | - | - | UL | - | Through Hole | COMMERCIAL | 12 | - | RECTANGULAR | - | 0.819 inch | MALE | - | - | - | 0.47 inch | 0.75 A | - | 10 mΩ | - | - | 1000000000 Ω | - | - | 0.075 inch | - | - | - | SOLDER | - | - | 500VAC V | - | - | 1.3462 mm | 200 Cycles | TIN OVER NICKEL | - | RECTANGULAR | .3336 N | .14734 N | 0.053 inch | - | - | - | - | - | - | - | Vertical | - | 0.055 inch | - | - | - | 30u inch | - | - | - | - | - | - |