- Manufacturer
- Series
- Number of Rows
- Number of Positions
- Pitch
- Packaging
- Contact Materials
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Housing Material
- Color
Attribute column
Categories
Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Contact Pattern | Contact Layout, Typical | Number of Columns | Connector Usage | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84688-101LF Amphenol ICC (FCI) | 9 |
| - | 10 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polymer | - | - | - | - | -55°C~105°C | Tube | - | Metral® 1000 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 36 | 105°C | -55°C | Natural | 5 | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Right Angle | 23.7mm | All | - | 1A | - | - | Gold | - | - | - | 180 | - | - | - | Natural | - | - | - | - | - | - | - | - | - | High Speed | - | - | - | 30 Signal, 6 Ground | - | - | Board Guide, Shielded, Spacer | 11.98mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0459846272 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | - | Polymer | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 66 | Solder | - | Receptacle, Outer Shroud Contacts | 42 | - | - | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 42 | Right Angle | 18.6mm | All | - | 27A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | 36 Signal, 6 Power | - | - | Guide Pin | 68.33mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459846253 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | - | Polymer | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 58 | Solder | - | Receptacle, Outer Shroud Contacts | 34 | - | - | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 34 | Right Angle | 18.6mm | All | - | 27A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | 28 Signal, 6 Power | - | - | Guide Pin | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1703401038 Molex | 6 |
| Datasheet | 13 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polymer | - | NOT SPECIFIED | - | 30V | -55°C~85°C | Tray | 2013 | Impact 170340 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Receptacle, Female Sockets | - | - | - | Gray | 12 | - | - | - | - | - | - | - | - | - | - | - | 1.9mm | 96 | Right Angle | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | Grey | - | 0.75A | - | 10mOhm | 1000000000Ohm | - | 96 | - | 250VAC V | Impact | - | 200 Cycles | - | 32 Differential Pairs | 8 | - | - | 15.2mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459846212 Molex | 36 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | - | Polymer | - | - | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45984 | e3 | yes | Active | 1 (Unlimited) | 42 | Solder | - | Receptacle, Outer Shroud Contacts | - | - | - | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 1.27mm | - | Right Angle | 18.6mm | All | - | 27A | - | - | Gold | - | - | - | 18 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | 12 Signal, 6 Power | - | - | Guide Pin | 53.13mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0756470204 Molex | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polymer | - | NOT SPECIFIED | - | - | - | Tube | - | GbX 75647 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 100 | - | - | Gray | 4 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 100 | Vertical | 13.7mm | All | - | 1A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Grey | - | - | - | - | - | - | 40 | 120V | - | GbX | - | - | - | 50 Differential Pairs | 25 | - | Ground Blade | 46.1mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459858263 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polymer | - | Bronze | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 72 | Solder | - | Plug, Center Strip Contacts | 40 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 40 | Right Angle | 16.3mm | All | - | 23A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | 32 Signal, 8 Power | - | - | Mating Guide | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459858371 Molex | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polymer | - | Bronze | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | - | Plug, Center Strip Contacts | 44 | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | 44 | Right Angle | 16.3mm | All | - | 23A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | 40 | 250V | - | LPHPower | 1 | - | - | 36 Signal, 8 Power | - | - | Board Guide | 82.9mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459858182 Molex | 6 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polymer | - | Bronze | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | - | - | Active | 1 (Unlimited) | 80 | Solder | - | Plug, Center Strip Contacts | 48 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 23A | - | - | Gold | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | 48 | 250V | - | LPHPower | 1 | - | - | 40 Signal, 8 Power | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0459858472 Molex | 6 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polymer | - | Bronze | - | - | -40°C~105°C | Tray | - | EXTreme LPHPower 45985 | e3 | yes | Active | 1 (Unlimited) | 76 | Solder | - | Plug, Center Strip Contacts | - | - | - | Black | 2 | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 0.050 1.27mm | - | Right Angle | 16.3mm | All | - | 23A | - | - | Gold | - | - | - | 44 | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | - | 250V | - | LPHPower | 1 | - | - | 36 Signal, 8 Power | - | - | Board Guide, Mating Guide | 82.9mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0752374125 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polymer | - | - | - | - | - | Tray | - | GbX 75237 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 100 | 105°C | -55°C | Gray | 10 | - | - | - | - | - | - | - | - | - | - | - | 0.073 1.85mm | - | Vertical | 31mm | All | unknown | 1A | - | - | Gold | - | - | - | - | - | - | - | Grey | - | - | - | 1mOhm | - | - | - | 120V | - | GbX Guide Right | - | - | - | 50 Differential Pairs | - | - | Shielded | 24.78mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0752374114 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polymer | - | - | - | - | - | Tray | - | GbX 75237 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 100 | 105°C | -55°C | Gray | 10 | - | - | - | - | - | - | - | - | - | - | - | 0.073 1.85mm | - | Vertical | 31mm | All | unknown | 1A | - | - | Gold | - | - | - | - | - | - | - | Grey | - | - | - | 1mOhm | - | - | - | 120V | - | GbX Guide Right | - | - | - | 50 Differential Pairs | - | - | Shielded | 24.78mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0752374184 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polymer | - | - | - | - | - | Tray | - | GbX 75237 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 100 | 105°C | -55°C | Gray | 10 | - | - | - | - | - | - | - | - | - | - | - | 0.073 1.85mm | - | Vertical | 31mm | All | unknown | 1A | - | - | Gold | - | - | - | - | - | - | - | Grey | - | - | - | 1mOhm | - | - | - | 120V | - | GbX Guide Right | - | - | - | 50 Differential Pairs | - | - | Shielded | 24.78mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0760151104 Molex | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polymer | - | NOT SPECIFIED | - | - | - | Tray | - | GbX I-Trac 76015 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 140 | 80°C | -55°C | Black | 7 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.073 1.85mm | 140 | Vertical | 17.4mm | All | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | 10mOhm | - | - | - | 120V | - | I-Trac | - | - | - | - | 10 | - | - | 36.9mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10025613-101LF Amphenol ICC (FCI) | 92000 |
| - | 11 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | - | -55°C~85°C | Bulk | 2009 | Airmax VS® | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 150 | 85°C | -55°C | Natural | 15 | Male | - | - | 1kV | - | - | - | - | - | - | - | 0.055 1.40mm | - | Right Angle | 38mm | All | - | 1A | - | - | Gold | - | - | 2mm | 150 | - | - | - | Natural | - | - | - | - | - | 1.4 mm | - | - | - | High Speed | - | - | - | - | 10 | Daughtercard | - | 21.9mm | 38mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0761551104 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | - | - | - | LOCKING | NOT SPECIFIED | THERMOPLASTIC | 30V | -55°C~85°C | Tray | - | Impact 76155 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 120 | - | - | Black | 12 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.053 1.35mm | 120 | - | - | All | - | - | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | 0.75A | - | - | - | - | - | - | 500VAC V | Impact | - | 200 Cycles | RECTANGULAR | 40 Differential Pairs | 10 | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.055 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MME23-0141C1 Vishay Dale | 34 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | - | - | - | - | - | - | - | Bulk | 2017 | MM22 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 14 | - | - | Green | 3 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | All | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | Fixed Guides | - | - | 30.0μin 0.76μm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PS3-2UP Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | - | -40°C~105°C | Bulk | 2017 | PS3 | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | Receptacle | 2 | - | - | Black | 1 | - | - | 8536.69.40.30 | - | - | - | - | - | YES | - | - | - | 2 | - | - | All | unknown | 150A | ONE | UL,TUV | Silver | - | COMMERCIAL | - | - | - | MALE | - | - | - | - | BLADE PIN-SKT | - | - | - | - | - | - | - | - | - | - | 2 Power | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10123422-101LF Amphenol ICC (FCI) | 43065 |
| - | 10 Weeks | Gold, Tin | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | 50VAC | -55°C~85°C | Tube | - | Airmax VS2™ | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 150 | 85°C | -55°C | Natural | 15 | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.079 2.00mm | - | Right Angle | 35.8mm | All | - | 500mA | - | - | Gold | 50V | - | - | 150 | - | - | - | Natural | - | - | - | - | - | - | - | 50V | - | High Speed | - | - | - | - | 10 | Daughtercard | - | 19.9mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0739447017 Molex | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polymer | - | Bronze | - | 250V | -55°C~105°C | Tube | - | HDM (High Density Metric) 73944 | - | - | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 144 | 105°C | -55°C | Black | 6 | Male | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | Vertical | 15.7mm | All | - | 1A | - | - | Gold | - | - | 2mm | - | - | - | - | Black | - | - | - | 10mOhm | - | - | 144 | - | - | HDM Guide A | - | - | - | - | 24 | - | - | 55.6mm | - | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - |