- Manufacturer
- Type
- Color
- Current Rating
- Termination
- Head Style
- Plating - Body
- Material - Body
- Head Size
- Series
- Cross Hole Diameter
- Material - Insulation
- Termination Thread
Attribute column
Categories
Banana and Tip Connectors - Binding Posts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Material - Insulation | Material - Body | Nut Material | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Hole Diameter | Plating - Body | Head Style | Head Size | Cross Hole Diameter | Termination Thread | Nut Plating | Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2382-5 Pomona Electronics | In Stock | - | - | - | 1 | Polycarbonate (PC) | Brass | - | 1500V rms | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Miniature | Green | PANEL MOUNT, POLYCARBONATE | 1.5kV | - | 5A | - | - | Gold | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | 0.070 ~ 0.170 1.78mm ~ 4.32mm | ROHS3 Compliant | Lead Free | ||
![]() 4098-2 Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Brass | - | - | 2002 | - | yes | Obsolete | Not Applicable | Threaded and Wire Wrap | Standard | Red | PANEL MOUNT, POLYCARBONATE | 60V | - | 3A | 30V | 2.54 mm | Nickel | Knurled | 0.440 OD 11.18mm | 0.100 (2.54mm) | - | - | 0.062 ~ 0.250 1.57mm ~ 6.35mm | ROHS3 Compliant | Lead Free | ||
![]() 3770-4 Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Copper | Brass | 33Vrms/70VDC | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Standard | Yellow | PANEL MOUNT, POLYCARBONATE | 70V | - | 15A | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | 0.070 ~ 0.250 1.77mm ~ 6.35mm | ROHS3 Compliant | Lead Free | ||
![]() 3770-3 Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Copper | Brass | 33Vrms/70VDC | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Standard | Orange | PANEL MOUNT, POLYCARBONATE | 70V | - | 15A | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | 0.070 ~ 0.250 1.77mm ~ 6.35mm | ROHS3 Compliant | Lead Free | ||
![]() 3770-7 Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Copper | Brass | 33Vrms/70VDC | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Standard | Violet | PANEL MOUNT, POLYCARBONATE | 70V | - | 15A | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | 0.070 ~ 0.250 1.77mm ~ 6.35mm | ROHS3 Compliant | Lead Free | ||
![]() 5932-6 Pomona Electronics | In Stock | - | - | - | - | Polyamide (PA), Nylon | Brass | - | 750Vrms | 2002 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Standard | Blue | PANEL MOUNT | 750V | - | 25A | - | 2.032 mm | Nickel | Knurled | 0.430 OD 11.00mm | 0.080 (2.00mm) | - | - | 0.120 3.05mm | ROHS3 Compliant | Lead Free | ||
![]() 3770-6 Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Copper | Brass | 33Vrms/70VDC | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Standard | Blue | PANEL MOUNT, POLYCARBONATE | 70V | - | 15A | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | 0.070 ~ 0.250 1.77mm ~ 6.35mm | ROHS3 Compliant | Lead Free | ||
![]() 3770-1 Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Copper | Brass | 33Vrms/70VDC | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Standard | Brown | PANEL MOUNT, POLYCARBONATE | 70V | - | 15A | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | 0.070 ~ 0.250 1.77mm ~ 6.35mm | ROHS3 Compliant | Lead Free | ||
![]() EM3770-5# Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Copper | Brass | 33Vrms/70VDC | - | - | - | Active | - | Threaded and Turret | Standard | Green | - | 70V | - | 15A | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | 0.070 ~ 0.250 1.77mm ~ 6.35mm | Non-RoHS Compliant | - | ||
![]() EM2440-0# Pomona Electronics | In Stock | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | Active | - | Threaded and Turret | Miniature, Dual | Black, Red | - | 60V | - | 5A | 30V | 2.1844 mm | Gold | Knurled | 0.380 OD 9.65mm | 0.086 (2.18mm) | 8-32 | Nickel | 0.188 4.80mm | Non-RoHS Compliant | - | ||
![]() 2383-2 Pomona Electronics | In Stock | - | - | 8 Weeks | - | Polycarbonate (PC) | Brass | - | - | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | Miniature, Dual | Black, Red | PANEL MOUNT, POLYCARBONATE | 60V | - | 5A | 30V | 2.1844 mm | Gold | Knurled | 0.380 OD 9.65mm | 0.086 (2.18mm) | 8-32 | Nickel | 0.188 4.80mm | ROHS3 Compliant | Lead Free | ||
![]() 29-3 RED Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Thermoplastic | Brass | - | 120V | - | 29 | - | Active | 1 (Unlimited) | Threaded and Turret | Standard | Red | THERMOSET PLASTIC | - | 15A | - | - | - | Nickel | Knurled | - | - | 10-32 | - | 0.187 4.75mm | RoHS Compliant | - | ||
![]() 150011 Mueller Electric Co | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | Standard, Dual | Black, Red | - | - | 15A | 15A | - | - | - | Hex | - | - | - | - | - | RoHS Compliant | - | ||
![]() CT4231-NI-2 Cal Test Electronics | In Stock | - | - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 100V | - | Cal Test | - | Active | 1 (Unlimited) | Threaded and Turret | Standard | Red | - | - | 36A | - | - | - | Nickel | Knurled | 0.570 OD 14.48mm | 0.090 (2.29mm) | M4 | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() CT4231-NI-0 Cal Test Electronics | In Stock | - | - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 100V | - | Cal Test | - | Active | 1 (Unlimited) | Threaded and Turret | Standard | Black | - | - | 36A | - | - | - | Nickel | Knurled | 0.570 OD 14.48mm | 0.090 (2.29mm) | M4 | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() CT4231-NI-5 Cal Test Electronics | In Stock | - | - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 100V | - | Cal Test | - | Active | 1 (Unlimited) | Threaded and Turret | Standard | Green | - | - | 36A | - | - | - | Nickel | Knurled | 0.570 OD 14.48mm | 0.090 (2.29mm) | M4 | - | 0.354 9.00mm | ROHS3 Compliant | - |