- Manufacturer
- Contact Gender
- Contact Materials
- Shell Material
- RoHS Status
- Gender
- Part Status
- Number of Ports
- Body Orientation
- Contact Plating
- Mounting
- Number of Contacts
- Termination Method
Attribute column
Categories
Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Style | Mfr | MIL Type | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Contact Finish Termination | Product Type | Shell Plating | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20FD18AN Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 15-18 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 15 | Wall Mount | - | 0.690594 oz | - | - | - | - | 18 Position | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | Crimp | - | Without Pin Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/24FA35BA Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 09-35 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 9 | Jam Nut | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/24FB2AB Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 11-02 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 11 | Jam Nut | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | Crimp | - | Without Pin Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/24FE99BB Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 17-99 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 17 | Jam Nut | - | - | - | - | - | - | 23 Position | - | - | - | - | - | - | - | - | - | - | - | 7.5 A, 13 A | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/24FB35AD Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 11-35 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 11 | Jam Nut | - | - | - | - | - | - | 13 Position | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Without Pin Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/20FJ61BC Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 25-61 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 25 | Wall Mount | - | - | - | - | - | - | 61 Position | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/20FD19AB Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 15-19 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 15 | Wall Mount | - | - | - | - | - | - | 19 Position | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | Crimp | - | Without Pin Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/20FF11BN Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 19-11 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 19 | Wall Mount | - | 1.270886 oz | - | - | - | - | 11 Position | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() D38999/24FE8BN Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 17-08 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 17 | Jam Nut | - | - | - | - | - | - | 8 Position | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - | ||
![]() MS3124E18-11PW Amphenol Industrial | In Stock | - | - | - | - | PANEL | ALUMINUM ALLOY | - | GOLD | - | - | AMPHENOL CORP | - | Amphenol Corporation | MS3124E1811PW | MS3124 | - | - | - | - | - | - | Active | - | 5.14 | - | 18 | - | - | - | - | e4 | - | MIL SERIES CONNECTOR | - | STANDARD: MIL-C-26482, COMPATIBLE CONTACT: M39029/31-235 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 11 | unknown | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; MOISTURE RESISTANT | CRIMP | BAYONET | GOLD | - | - | - | - | - | ||
![]() 257-333P13-98PE Glenair | In Stock | - | - | 17 Weeks, 1 Day | - | CABLE AND PANEL | STAINLESS STEEL | Glenair | GOLD (50) OVER NICKEL | - | 1 | GLENAIR INC | - | Glenair | 257-333P13-98PE | 257-333 | - | Glenair | - | - | Bulk | - | Active | Active | 5.23 | Details | 13 | - | - | - | * | e4 | - | MIL SERIES CONNECTOR | 10 Position | STANDARD: MIL-DTL-38999, POLARIZED | - | Circular Connectors | YES | NO | NO | NO | NO | HERMETIC | 10 | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | - | CRIMP | THREADED | GOLD (50) OVER NICKEL | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | ||
![]() 257-333P13-98PD Glenair | In Stock | - | - | 17 Weeks, 1 Day | - | CABLE AND PANEL | STAINLESS STEEL | Glenair | GOLD (50) OVER NICKEL | - | 1 | GLENAIR INC | - | Glenair | 257-333P13-98PD | 257-333 | - | Glenair | - | - | Bulk | - | Active | Active | 5.23 | Details | 13 | - | - | - | * | e4 | - | MIL SERIES CONNECTOR | 10 Position | STANDARD: MIL-DTL-38999, POLARIZED | - | Circular Connectors | YES | NO | NO | NO | NO | HERMETIC | 10 | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | - | CRIMP | THREADED | GOLD (50) OVER NICKEL | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | ||
![]() 180-091XM06-13-4PA Glenair | In Stock | - | - | 17 Weeks | - | - | - | Glenair | - | - | 1 | GLENAIR INC | - | Glenair | 180-091XM06-13-4PA | 180-091 | - | - | - | - | - | - | Active | - | 5.6 | Details | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | Circular Connectors | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | Connectors | - | Circular MIL Spec Connector | ||
![]() 257-333P15-15PN Glenair | In Stock | - | - | 17 Weeks, 1 Day | - | CABLE AND PANEL | STAINLESS STEEL | Glenair | GOLD (50) OVER NICKEL | - | 1 | GLENAIR INC | - | Glenair | 257-333P15-15PN | 257-333 | - | Glenair | - | - | Bulk | - | Active | Active | 5.23 | Details | 15 | - | - | - | * | e4 | - | MIL SERIES CONNECTOR | 15 Position | STANDARD: MIL-DTL-38999, POLARIZED | - | Circular Connectors | YES | NO | NO | NO | NO | HERMETIC | 15 | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | - | CRIMP | THREADED | GOLD (50) OVER NICKEL | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | ||
![]() 97-4108B-18-11P(621) Amphenol Industrial | 52 |
| - | - | Silver | - | Aluminum Alloy | Amphenol Industrial | - | Copper Alloy | 1 | - | 18-11 | Amphenol | - | - | Threaded | - | MIL-DTL-5015 | Cable Mount | - | 97-4108B-18-11P(0621) | - | - | - | Details | 18 | Right Angle | 5015 | - | 97 5015 | - | - | - | 5 Position | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | Circular MIL Spec Connector | Zinc Alloy | Connectors | Straight | Circular MIL Spec Connector | ||
![]() PT01A-14-12SX(072) Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZRLBB-520-659SN Amphenol Industrial | In Stock | - | - | 8 Weeks | - | PANEL | ALUMINUM | - | - | - | - | AMPHENOL CORP | - | Amphenol Corporation | ZRLBB-520-659SN | - | - | - | - | - | - | - | Active | - | 5.66 | - | 20 | - | - | - | - | - | - | CIRCULAR CONNECTOR | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | - | 7 | unknown | - | ANODIC | - | - | FEMALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() M83723/78R16108 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() PT06A-20-26PZ(072) Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FG39AB Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | - | 1 | - | 21-39 | - | - | - | - | - | MIL-DTL-38999 III | Panel | - | - | - | - | - | - | 21 | Wall Mount | - | - | - | - | - | - | 39 Position | - | - | - | - | - | - | - | - | - | - | - | 7.5 A, 13 A | - | Crimp | - | Without Pin Contacts | - | - | - | - | - | - | - | - | Nickel | Receptacles | - | - |