- Manufacturer
- Contact Gender
- Contact Materials
- Shell Material
- RoHS Status
- Gender
- Part Status
- Number of Ports
- Body Orientation
- Contact Plating
- Mounting
- Number of Contacts
- Termination Method
Attribute column
Categories
Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | Qualification | RoHS | Shell Sizes | Shell Style# | Shipping Restrictions | Tradename | Voltage, Rating | Series | Termination | Connector Type | Number of Positions | Current Rating | Military Standard | Termination Style | Contact Gender | Wire Gauge | Plating | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVP00RL-19-88PC-P3 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | - | 19-88 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 19 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 88 Position | 5 A | - | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Nickel | Receptacles | Straight | ||
![]() TVP00RS-19-88PC-P15 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | - | 19-88 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 19 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 88 Position | 5 A | - | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Nickel | Receptacles | Straight | ||
![]() TVP00RK-19-88SB-S25 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | - | 19-88 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 19 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 88 Position | 5 A | - | Crimp | Socket (Female) | 28 AWG to 22 AWG | - | - | Receptacles | Straight | ||
![]() TVP00RL-23-151PA-P3 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | - | 23-151 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 23 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Nickel | Receptacles | Straight | ||
![]() TV07RF-23-151PC-P35 Amphenol Aerospace | In Stock | - | - | Gold | 23 | Aluminum | Copper Alloy | 1 | - | 23-151 | Self Locking | - | Panel | - | Details | 23 | Jam Nut | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | - | - | Electroless Nickel | Receptacles | Straight | ||
![]() TV07RF-11-19PE-P1AD Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | - | 11-19 | Self Locking | - | Panel | - | Details | 11 | Jam Nut | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 19 Position | 46 A | - | Crimp | Pin (Male) | - | - | Electroless Nickel | Receptacles | Straight | ||
![]() TV07RW-23-151PB-P15AD Amphenol Aerospace | In Stock | - | - | Gold | 23 | Aluminum | Copper Alloy | 1 | - | 23-15 | Self Locking | - | Panel | - | N | 23 | Jam Nut | - | HD38999 | - | TV 38999 III | - | - | - | - | - | Crimp | Pin (Male) | - | - | Olive Drab Cadmium | Receptacles | Straight | ||
![]() TVP00RK-23-151P-P1AD Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | - | 23-151 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 23 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | - | Receptacles | Straight | ||
![]() TVS06RF-17-6SD-453 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | - | 17-6 | - | - | Free Hanging | - | Details | 17 | Straight | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | - | - | 6 Position | 23 A | - | Crimp | Socket (Female) | - | - | Electroless Nickel | Plugs | Straight | ||
![]() TVS06RF-23-53SD-453 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | - | 23-53 | - | - | Free Hanging | - | Details | 23 | Straight | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | - | - | 53 Position | 7.5 A | - | Crimp | Socket (Female) | - | - | Electroless Nickel | Plugs | Straight | ||
![]() TVS06RF-9-98SC-453 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | - | 9-98 | - | - | Free Hanging | - | Details | 9 | Straight | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | - | Plug | 3 Position | 7.5 A | - | Crimp | Socket (Female) | - | - | Electroless Nickel | Plugs | Straight | ||
![]() TVS06RF-11-5PC-453 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | - | 11-5 | - | - | Free Hanging | - | Details | 11 | Straight | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | - | - | 5 Position | 7.5 A | - | Crimp | Pin (Male) | - | - | Electroless Nickel | Plugs | Straight | ||
![]() TVS06RF-25-19SB-453 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | - | 25-19 | - | - | Free Hanging | - | Details | 25 | Straight | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | - | Plug | 19 Position | 23 A | - | Crimp | Socket (Female) | - | - | Electroless Nickel | Plugs | Straight | ||
![]() TVS07RF-23-6PA-LC Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | - | Female | 23-06 | Threaded | - | Cable | - | - | 23 | Jam Nut | - | - | 400 VAC, 500 VDC | - | - | - | 6 Position | 65 A | - | Crimp | Without Pin Contacts | - | - | Nickel | Receptacles | Straight | ||
![]() TVS01RF2520SELC Amphenol Aerospace | In Stock | - | - | - | - | Aluminum | - | - | - | 25-20 | Threaded | - | Cable | - | Non-Compliant | 25 | In-Line | Export outside of USA is prohibited.More Info | 38999 | - | TV 38999 III | Crimp | - | 30 Position | 7.5 A, 13 A, 23 A | MIL-DTL-38999 | Crimp | Socket (Female) | - | Electroless Nickel | Nickel | Receptacles | Straight | ||
![]() M83723/75R10056-LC Amphenol Aerospace | In Stock | - | - | - | - | Aluminum | - | 1 | - | 10-05 | Bayonet | MIL-DTL-83723 III | Cable | EREL | N | 10 | Straight | - | - | - | Matrix 83723 III | - | - | 5 Position | 7.5 A | - | - | Socket (Female) | - | - | Electroless Nickel | Plugs | - | ||
![]() M83723/95R1005Y-LC Amphenol Aerospace | In Stock | - | - | - | - | Aluminum | - | 1 | - | 10-05 | Threaded | MIL-DTL-83723 III | - | - | N | 10 | In-Line | - | - | - | Matrix 83723 III | - | Plug | 5 Position | - | - | - | Socket (Female) | - | - | Electroless Nickel | Plugs | - | ||
![]() TVP00RW2354SEW52LC Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | - | - | 23-54 | Self Locking | - | Panel | - | N | 23 | Wall Mount | - | 38999 | 400 VAC, 550 VDC | TV 38999 III | - | - | 53 Position | 5 A, 13 A, 23 A | - | Crimp | Socket (Female) | - | - | Olive Drab Cadmium | Receptacles | Straight | ||
![]() TVP02RW1735SDW52LC Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | - | - | 17-35 | Self Locking | - | Panel | - | N | 17 | Box Mount | - | 38999 | 400 VAC, 550 VDC | TV 38999 III | - | - | 55 Position | 5 A | - | Crimp | Socket (Female) | - | - | Olive Drab Cadmium | Receptacles | Straight | ||
![]() MS27661T19F18P Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | - | - | - | 19-18 | Quick Disconnect Push Pull | MIL-DTL-38999 I | Cable | - | N | 19 | Breakaway | - | 38999 | - | MS 38999 I | - | - | 18 Position | - | - | Crimp | Pin (Male) | - | - | Nickel | Plugs | Straight |