- Manufacturer
- Contact Gender
- Contact Materials
- Shell Material
- RoHS Status
- Gender
- Part Status
- Number of Ports
- Body Orientation
- Contact Plating
- Mounting
- Number of Contacts
- Termination Method
Attribute column
Categories
Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | RoHS | Shell Sizes | Shell Style# | Tradename | Voltage, Rating | Series | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVP00RL-25-187SB Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-187 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 187 Position | 5 A | Crimp | Socket (Female) | 28 AWG to 22 AWG | Nickel | Receptacles | Straight | ||
![]() TVP00DZ-23-151P-P1 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum Alloy | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Pin (Male) | 28 AWG to 22 AWG | Black Zinc Nickel | Receptacles | Straight | ||
![]() TVP00RK-23-151PC-P1 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Receptacles | Straight | ||
![]() TVP00RS-23-151PA-P35 Amphenol Aerospace | In Stock | - | - | Gold | 23 | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Pin (Male) | 28 AWG to 22 AWG | Nickel | Receptacles | Straight | ||
![]() TVP00RK-23-151P-P15 Amphenol Aerospace | In Stock | - | - | Gold | 23 | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Receptacles | Straight | ||
![]() TVP00DT-23-151P-P1 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum Alloy | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Pin (Male) | 28 AWG to 22 AWG | Durmalon | Receptacles | Straight | ||
![]() TVP00RK-23-151PA-P15AD Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Without Pin Contacts | 28 AWG to 22 AWG | - | Receptacles | Straight | ||
![]() TVP00RQL-25-17SB Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-17 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | 38999 | - | TV 38999 III | 42 Position | 5 A, 65 A | Crimp | Socket (Female) | 28 AWG to 22 AWG, 8 AWG | Nickel | Receptacles | Straight | ||
![]() TVP00RQS-25-46PB Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-46 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | 38999 | 600 VAC, 850 VDC | TV 38999 III | 46 Position | 7.5 A, 13 A, 65 A | Crimp | Pin (Male) | 24 AWG to 20 AWG, 20 AWG to 16 AWG, 8 AWG | Nickel | Receptacles | Straight | ||
![]() TVS07RK-23-35PA Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 23-35 | Threaded | - | Free Hanging | Details | 23 | Jam Nut | 38999 | 400 VAC, 500 VDC | TV 38999 III | 100 Position | 5 A | Crimp | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() TVP00RL-19-88SC-S1 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 19-88 | Threaded | MIL-DTL-38999 III | Panel | Details | 19 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 88 Position | 5 A | Crimp | Socket (Female) | 28 AWG to 22 AWG | Nickel | Receptacles | Straight | ||
![]() TV06RS-9-9SB-LC Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 09-09 | Threaded | MIL-DTL-38999 III | Cable | Details | 9 | Straight | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 9 Position | 5 A | Crimp | Without Socket Contacts | 28 AWG to 22 AWG | Nickel | Plugs | Straight | ||
![]() TVP00RL-19-88PC-P35 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 19-88 | Threaded | MIL-DTL-38999 III | Panel | Details | 19 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 88 Position | 5 A | Crimp | Pin (Male) | 28 AWG to 22 AWG | Nickel | Receptacles | Straight | ||
![]() TVP00RQL-25-20PB Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-20 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | 38999 | 300 VAC, 450 VDC | TV 38999 III | 30 Position | 7.5 A, 13 A, 23 A, 65 A | Crimp | Pin (Male) | 24 AWG to 20 AWG, 20 AWG to 16 AWG, 14 AWG to 12 AWG, 8 AWG | Nickel | Receptacles | Straight | ||
![]() TVS07RF-11-5BE Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | 11-05 | Threaded | - | Free Hanging | Details | 11 | Jam Nut | 38999 | 600 VAC, 850 VDC | TV 38999 III | 5 Position | 7.5 A | Crimp | Without Socket Contacts | - | Nickel | Receptacles | Straight | ||
![]() TVP00RL-25-29AB Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-29 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | 38999 | 600 VAC, 850 VDC | TV 38999 III | 29 Position | 13 A | Crimp | Without Pin Contacts | 20 AWG to 16 AWG | Nickel | Receptacles | Straight | ||
![]() TV07DT-23-151PA-P15AD Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | 23-151 | Self Locking | - | Panel | Details | 23 | Jam Nut | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Pin (Male) | - | - | Receptacles | Straight | ||
![]() TVP00DZ-23-151P-P3 Amphenol Aerospace | In Stock | - | - | Gold | 23 | Aluminum Alloy | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | HD38999 | 300 VAC, 450 VDC | TV 38999 III | 151 Position | 5 A | Crimp | Pin (Male) | 28 AWG to 22 AWG | Black Zinc Nickel | Receptacles | Straight | ||
![]() TVP00RQL-25-7PB Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-07 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | 38999 | 400 VAC, 550 VDC | TV 38999 III | 99 Position | 5 A, 65 A | Crimp | Pin (Male) | 28 AWG to 22 AWG, 8 AWG | Nickel | Receptacles | Straight | ||
![]() TVP00RL-25-29PB-LC Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-29 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | 38999 | 600 VAC, 850 VDC | TV 38999 III | 29 Position | 13 A | Crimp | Without Pin Contacts | 20 AWG to 16 AWG | Nickel | Receptacles | Straight |