- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009(mm) | Connector Systemu2009 | Contact Materials | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Cable Length | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH1-19-05-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Cobalt | Aluminum | 0 – 7.9 | - | - | - | - | BTH1-19-05-1-ZB-SB | BTH1-19-05-1-ZB-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-12-10-1-B-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Cadmium | Aluminum | 0 – 15.8 | - | - | - | - | BTA1-12-10-1-B-SB | BTA1-12-10-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-28-10-1-B TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Cadmium | Aluminum | 0 – 15.8 | - | - | - | - | BTA1-28-10-1-B | BTA1-28-10-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-28-14-1-B-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Cadmium | Aluminum | 0 – 22.2 | - | - | - | - | BTA1-28-14-1-B-SB | BTA1-28-14-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H3-25-16-1-C-SE TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Electroless Nickel | Aluminum | 0 – 25.4 | - | - | - | - | BAE0202-00 | 70H3-25-16-1-C-SE | Braided | - | - | - | - | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | 1 | - | - | ||
![]() 70H3-21-12-1-ZN-SE TE Connectivity | 2863 |
| - | - | - | - | 90 | - | Zinc Nickel | Aluminum | 0 – 19 | - | - | AEC-Q200 | - | BAE0215-00 | 70H3-21-12-1-ZN-SE | Braided | - | 200 V | - | - | 100 ppm/K | 48.7 Ohm | - | 0.25 W | General Purpose | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 70H3-17-08-1-ZN-SE TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Zinc Nickel | Aluminum | 0 – 12.7 | - | - | - | - | BAE0211-00 | 70H3-17-08-1-ZN-SE | Braided | - | - | - | - | 50.0000 ppm/°C | 24.9 Ohm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | 1 | 7.62 | - | ||
![]() 70A3-14-08-1-C-SE TE Connectivity | 2503 |
| - | - | - | - | 90 | - | Electroless Nickel | Aluminum | 0 – 12.7 | - | - | - | - | BAE0223-00 | 70A3-14-08-1-C-SE | Braided | - | - | - | - | 100.0000 ppm/°C | 20 kOhm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | 1 | 7.62 | - | ||
![]() 4012-10-340812 TE Connectivity | In Stock | - | - | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | 12 | - | - | - | - | - | - | - | CJ0252-000 | 4012-10-340812 | Magneform Ring, NAVSEA Kits, Tinel-Lock Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-25-20-2-Z-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | 0 – 31.8 | - | - | - | - | AAG3796-00 | BTH1-25-20-2-Z-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-17-04-2-Z TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | 0 – 6.3 | - | - | - | - | AAG3808-00 | BTH3-17-04-2-Z | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-15-03-2-Z TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | 0 – 4.7 | - | - | - | - | AAG3809-00 | BTH3-15-03-2-Z | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTD1-10-04-1-ZB-SB TE Connectivity | In Stock | - | - | Gold | - | 6.3 | Straight | - | - | Aluminum Alloy | - | Wire-to-Wire | Beryllium Copper | - | 76 | BTD1-10-04-1-ZB-SB | BTD1-10-04-1-ZB-SB | - | Crimp | - | 26 AWG | -55 to 150 °C | - | - | Pin | - | - | 0.457 m | - | - | - | ||
![]() BTD1-08-05-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | Wire-to-Wire | - | - | 76 | BTD1-08-05-1-ZB-SB | BTD1-08-05-1-ZB-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTD1-12-04-1-ZB TE Connectivity | In Stock | - | - | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | Wire-to-Wire | - | AEC-Q200 | 76 | BTD1-12-04-1-ZB | BTD1-12-04-1-ZB | - | - | 250 V | - | - | ± 100ppm/°C | 18 kOhm | - | 3 W | High Power | - | ± 5% | 6.35 mm | 3.2 mm | ||
![]() BTD1-20-06-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | Wire-to-Wire | - | - | 76 | BTD1-20-06-1-ZB-SB | BTD1-20-06-1-ZB-SB | - | - | - | - | - | - | - | - | - | - | - | - | 17.01 mm | - | ||
![]() BTD3-12-06-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | Wire-to-Wire | - | - | 76 | BTD3-12-06-1-ZB-SB | BTD3-12-06-1-ZB-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTD3-14-10-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 15.8 | 90 | - | - | Aluminum Alloy | - | Wire-to-Wire | - | - | 76 | BTD3-14-10-1-ZB-SB | BTD3-14-10-1-ZB-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTD3-14-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 19 | 90 | - | - | Aluminum Alloy | - | Wire-to-Wire | - | - | 76 | BTD3-14-12-1-ZB-SB | BTD3-14-12-1-ZB-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTF1-10-04-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | Wire-to-Wire | - | - | 41 | BTF1-10-04-1-ZB-SB | BTF1-10-04-1-ZB-SB | - | - | - | - | - | - | 2.7 kOhm | - | 0.75 W | Anti-Surge | - | 1 | - | - |