- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Contact Materials | Input Voltage Range | Maximum Input Voltage | Mounting | Supplier Package | Tab Size | TE Internal # | TE Internal Description | Termination Method | Usage Level | Wire Size | Operating Temperature | Type | Color | Gender | Pitch | Pin Count | Function | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Output Type | Polarity | Plating | Number of Ports | Output Current | Screening Level | Line Regulation | Load Regulation | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AB90-2006AI TE Connectivity | 12 | - | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1194616-9 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 582751-000 | TXR40AB90-2006AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-2414AI TE Connectivity | In Stock | - | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1192898-5 | Aluminum | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 386425-000 | TXR40AB90-2414AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB90-1808AI TE Connectivity | In Stock | - | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1194808-8 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | 607943-000 | TXR18AB90-1808AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00C2005AI TE Connectivity | In Stock | - | - | - | Brass | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1194652-9 | Aluminum | - | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | 5.16 mm² | 587857-000 | TXR18AB00C2005AI | - | - | 12 to 10, 12 AWG | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 19.55 mm | ||
![]() TXR18AB00B2010AI TE Connectivity | 5 | - | - | Gold | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1195305-3 | Aluminum | Thermoplastic | Straight | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | Phosphor Bronze | - | - | Through Hole | - | - | 674485-000 | TXR18AB00B2010AI | Solder | - | - | -65 to 105 °C | - | - | Header | 2.5400 mm | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | 5.08 mm | ||
![]() TXR40SC00-1004AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 4-1191098-5 | Corrosion Resisting Steel | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 151939-000 | TXR40SC00-1004AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR61AB00-1814AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1193664-1 | Aluminum | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | - | - | - | - | 489801-000 | TXR61AB00-1814AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00C3622AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1195295-1 | Aluminum | - | - | 17.5 – 27.9u2009mmu2009[u2009.688 – 1.1u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | 673079-000 | TXR18AB00C3622AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB45-1610AI TE Connectivity | In Stock | - | - | - | - | 4 | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1193325-1 | Aluminum | - | Straight | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | Through Hole | - | - | 442327-000 | TXR41AB45-1610AI | Solder | - | - | - | Power | - | Receptacle | 4.4500 mm | - | - | - | 4 POS | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() TXR76AB00-1206AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1193219-3 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | 427861-000 | TXR76AB00-1206AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB90-1004AI TE Connectivity | In Stock | - | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1194893-9 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | 619453-000 | TXR21AB90-1004AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-1410BI TE Connectivity | In Stock | - | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1197375-1 | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 952393-000 | TXR40AB90-1410BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC90-1606AI TE Connectivity | 7 | - | - | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | 9-1191249-0 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 171831-000 | TXR40AC90-1606AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR54AC00-1814AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 6-1197975-0 | Aluminum | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | 1.8, 6 V | 6 V | Surface Mount | SOT-23 | - | 327644-000 | STXR54AC00-1814AI | - | Industrial grade | - | -40 to 85 °C | - | - | - | - | 3 | LDO | 1 | - | 3.3 V | - | Fixed | Positive | - | - | 0.2 A | Industrial | 0.25 %/V | 60 mV | - | ||
![]() STXR40AB00-1616AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1191352-3 | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 186241-000 | STXR40AB00-1616AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR41AB00-1210AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1191877-3 | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | 256493-000 | STXR41AB00-1210AI | - | - | - | -40 to 106 °C | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2008BI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1193662-4 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 489463-000 | TXR40AB00-2008BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1816AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1196446-3 | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | 825235-000 | TXR41AB00-1816AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2804AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1190134-7 | Aluminum | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | 017213-000 | TXR54AB00-2804AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1410BI TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1193707-2 | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | 495693-000 | TXR41AB00-1410BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |